- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Manufacturer Package Identifier | Brand | Bushing Material | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Tradename | Unit Weight | Usage Level | With Switch | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Rated DC | Technology | Orientation | Number of Functions | Depth | Reach Compliance Code | Current Rating | Base Part Number | Termination Style | Voltage - Rated AC | Actuator Type | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Insulation Resistance | Number of Channels | Max Supply Current | Mechanical Life | Optoelectronic Device Type | Contact Current Rating | Resolution | Bushing Thread | Product Type | Hole Diameter | Built in Switch | Encoder Type | Max Supply Voltage (DC) | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Nominal Supply Voltage (DC) | Product Category | Shaft Diameter | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEC11L-4215F-S0015 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC11 | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 80°C | -25°C | - | - | - | Vertical | - | - | - | - | PEC11L | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | Mechanical | - | Yes | 15 | 100K | - | - | - | - | - | 12mm | 19.5mm | 11.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECW1J-C28-BC0024L Bourns Inc. | 131 |
| Datasheet | 6 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | ECW | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 85°C | -40°C | - | - | - | Vertical | 1 | - | - | - | ECW1J | PC Pin | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | No | Mechanical | - | Yes | 24 | 200K | - | 10V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP40 | ||
![]() PEC16-4220F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 5 | - | - | PEC16-4xxxF-Sxxxx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | PEC16 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | 1 | - | - | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | Mechanical | 5V | Yes | 24 | 100K | - | - | - | - | - | 17.3mm | 28mm | 16mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EAW0J-B24-AE0128L Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 128 | - | 14.174762g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1998 | ACE™ | - | - | - | Active | 1 (Unlimited) | PC Pins | Mechanical | - | - | 85°C | -40°C | - | - | - | Vertical | - | 27.94mm | - | - | EAW0J | PC Pin | - | 1/4 Dia Slotted End | Binary (Absolute) | - | - | - | 1GOhm | 8 | - | 50000 cycles | - | 10mA | 1 B | - | - | 9 mm | No | Mechanical | - | No | 128 | 50K | - | 10V | - | - | - | 27.56mm | 23.88mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ENA1J-B28-L00064L Bourns Inc. | 495 | - | Datasheet | 6 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | EN | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | TIN | 75°C | -40°C | - | - | - | Vertical | 1 | - | - | - | ENA1J | PC Pin | - | 1/4 Dia Round End | Quadrature (Incremental) | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | Optical | - | No | 64 | 10M | - | 5V | - | - | - | 40.73mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PEC11L-4120F-S0020 Bourns Inc. | 1899 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | Bulk | 2012 | PEC11 | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | 18 | Tin (Sn) | 80°C | -25°C | - | - | - | Vertical | - | - | - | - | PEC11L | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | Mechanical | - | Yes | 20 | 100K | - | - | - | - | - | 12mm | 24.5mm | 11.8mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ENC1J-D28-L00128L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | EN | - | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | - | TIN | 75°C | -40°C | - | 5V | - | Vertical | 1 | - | - | 26mA | ENC1J | PC Pin | 5V | 1/8 Dia Round End | Quadrature (Incremental) | 5V | 5V | - | - | - | 26mA | - | - | - | 0.25 B | - | - | - | - | Optical | - | No | 128 | 10M | - | 5V | - | - | - | - | - | 15.88mm | - | No SVHC | ROHS3 Compliant | Lead Free | IP40 | ||
![]() ENS1J-B28-L00256L Bourns Inc. | 153 | - | Datasheet | 11 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1998 | EN | - | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | - | TIN | 75°C | -40°C | - | 5V | - | Vertical | 1 | - | - | 26mA | ENS1J | PC Pin | 5V | 1/4 Dia Round End | Quadrature (Incremental) | 5V | 5V | - | - | - | - | - | - | - | - | - | - | 9.5 mm | - | Optical | - | No | 256 | 200M | - | 5V | - | - | - | - | - | 15.88mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PEC11R-4215F-N0024 Bourns Inc. | 7500 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | Bulk | 2008 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | - | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | 1 mm | No | Mechanical | - | Yes | 24 | 30K | - | - | - | - | - | 13.4mm | 21.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ENA1J-B28-L00100L Bourns Inc. | 46 | - | Datasheet | 6 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | EN | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | TIN | 75°C | -40°C | - | - | - | Vertical | 1 | - | - | - | ENA1J | PC Pin | - | 1/4 Dia Round End | Quadrature (Incremental) | 5V | 5V | - | - | - | - | - | - | - | 0.25 B | - | - | - | - | Optical | - | No | 100 | 10M | - | 5V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | IP40 | ||
![]() EM14A0D-C24-L032S Bourns Inc. | 6 | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | EM14 | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 70°C | -40°C | - | - | - | Vertical | 1 | - | - | - | EM14A0D | PC Pin | - | 1/4 Dia Flatted End | Quadrature (Incremental) | 5V | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | 0.25 B | - | - | - | Yes | Optical | - | No | 32 | 1M | - | - | - | - | - | - | 14.7mm | 14.2mm | - | - | ROHS3 Compliant | - | IP54 | ||
![]() PEC16-4115F-S0012 Bourns Inc. | 48 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | PEC16 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | 1 | - | - | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | Mechanical | - | Yes | 12 | 100K | - | - | - | - | - | 17.3mm | 23mm | 16mm | - | - | ROHS3 Compliant | - | - | ||
![]() PEC11R-4015F-S0024 Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | Bulk | 2008 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | - | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | 1.8 mm | Yes | Mechanical | - | No | 24 | 30K | - | - | - | - | - | 13.4mm | 21.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PEC11R-4225F-N0024 Bourns Inc. | 139 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | 2013 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | - | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | 1.8 mm | No | Mechanical | - | Yes | 24 | 30K | - | - | - | - | - | 13.4mm | 31.5mm | 12.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() ENT1J-D28-L00128L Bourns Inc. | 177 | - | Datasheet | 6 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | EN | - | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | - | TIN | 75°C | -40°C | - | - | - | Vertical | 1 | - | - | - | ENT1J | PC Pin | - | 1/8 Dia Round End | Quadrature (Incremental) | - | 5V | - | - | - | - | - | - | - | 0.25 B | - | - | - | - | Optical | - | No | 128 | 200M | - | 5V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | IP40 | ||
![]() PEC11R-4220F-S0012 Bourns Inc. | 75 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | Bulk | 2008 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | - | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | 7 mm | - | Mechanical | - | Yes | 12 | 30K | - | - | - | - | - | 13.4mm | 26.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PEC16-4215F-N0024 Bourns Inc. | 271 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | PEC16 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | 1 | - | - | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | No | Mechanical | 5V | Yes | 24 | 100K | - | - | - | - | - | 17.3mm | 23mm | 16mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PEC16-4120F-N0012 Bourns Inc. | 583 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | PEC16 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | 1 | - | - | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | No | Mechanical | - | Yes | 12 | 100K | - | - | - | - | - | 17.3mm | 28mm | 16mm | - | - | ROHS3 Compliant | - | - | ||
![]() ENS2J-B28-L00128 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bourns | Metal | 3/8 in x 3/8 in | - | BOURNS INC | - | Bourns | ENS2J-B28-L00128 | - | - | Panel Mount | No Detent | 75 °C | -40 °C | COMPACT PACKAGE-5 | Obsolete | 5.92 | N | No | 7/8 in | Round / Plain | Pro Audio | 0.455034 oz | - | Without Switch | - | - | EN | 21 mm x 16 mm | - | - | - | - | - | Incremental | - | - | - | - | Encoders | - | Rotary | - | 1 | - | compliant | - | - | PC Pin | - | - | Quadrature | - | - | - | - | 2 Channel | - | - | ROTARY POSITION ENCODER | - | 128 PPR | 3/8-32 UNEF | Encoders | - | - | - | - | - | - | - | Optical Encoders | - | Encoders | 1/4 in | - | - | - | - | - | - | - | - | - | ||
![]() ECW0D-C24-AD0009L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW0D-C24-AD0009L | + 85 C | - 40 C | Panel Mount | 36 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 3/4 in | D / Flatted | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | Through Hole | Incremental | - | Tin (Sn) | 85 °C | -40 °C | - | - | - | - | 1 | - | compliant | - | - | PC Pin | - | - | Quadrature | - | - | SINGLE, 2 CHANNELS | - | 2 Channel | - | - | ROTARY POSITION ENCODER | - | 9 PPR | M9 x 0.75 | - | - | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | - |