- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Base Product Number | Brand | Bushing Material | Bushing Size | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Supply Voltage-Max | Tradename | Unit Weight | With Switch | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Number of Functions | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Output Type | Operating Supply Voltage | Switch Function | Configuration | Number of Channels | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Supply Voltage | Min Supply Voltage | Termination Type | Optoelectronic Device Type | Switch Type | Resolution | Bushing Thread | Product Type | Contact (DC) Max Rating R Load | Number of Switch Sections | Built in Switch | Switch Action | Pulses per Revolution | Product | Nominal Supply Voltage (DC) | Product Category | Shaft Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ENS1J-B28-L00128 Bourns | In Stock | - | - | - | - | - | - | Bourns | Metal | 3/8 in x 3/8 in | - | BOURNS INC | Bourns | ENS1J-B28-L00128 | - | + 75 C | - | - 40 C | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | Obsolete | - | 5.26 | N | No | 7/8 in | Round / Plain | - | Pro Audio | 0.455034 oz | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | Encoders | Rotary | 1 | compliant | PC Pin | - | - | - | Quadrature | 5 VDC | - | - | 2 Channel | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | 128 PPR | 3/8-32 UNEF | Encoders | - | - | - | - | - | Optical Encoders | - | Encoders | 1/4 in | - | ||
![]() ENS1J-B16-L00100L Bourns | In Stock | - | - | Brackets | NO | THROUGH HOLE MOUNT | - | - | - | - | - | BOURNS INC | Bourns Inc | ENS1J-B16-L00100L | - | - | - | - | - | - | 75 °C | -40 °C | - | ROHS COMPLIANT, COMPACT PACKAGE-5 | Active | - | 5.26 | Compliant | Yes | - | - | 5 V | - | - | - | Bulk | - | - | e3 | Yes | Through Hole | - | - | - | TIN | 75 °C | -40 °C | - | - | - | 1 | not_compliant | - | - | - | - | - | 5 V | - | SINGLE, 2 CHANNELS | 2 | - | - | - | 5.25 V | 4.75 V | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | No | - | 400 | - | 5 V | - | - | - | ||
![]() ECW1D-C24-EB0012L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW1D-C24-EB0012L | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | Tin (Sn) | - | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECW1J-C24-BC0006L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW1J-C24-BC0006L | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | Tin (Sn) | - | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECW1J-B32-BC0024L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW1J-B32-BC0024L | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | Tin (Sn) | - | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPS1D-F19-AE0009 Bourns | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | 100000 Cycle(s) | BOURNS INC | Bourns Inc | EPS1D-F19-AE0009 | EPS | - | - | - | - | - | 85 °C | 1 °C | - | - | Active | - | 5.24 | - | No | - | - | - | - | - | - | - | - | - | e3 | No | - | EAR99 | - | 1 | Tin (Sn) | - | - | 8536.50.90.20 | - | - | - | not_compliant | - | 22.2 mm | 22.2 mm | FLAT SHAFT TYPE | - | - | SPST | - | - | 0.01 A | IP40 | 12 V | - | - | SOLDER | - | ROTARY CODED SWITCH | - | - | - | - | 1 | - | MOMENTARY | - | - | - | - | - | 9 mm | ||
![]() ESD0D-S00-GC0006 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ESD0D-S00-GC0006 | - | - | - | - | - | - | 85 °C | -40 °C | - | PACKAGE-3 | Active | - | 5.23 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8543.70.40.00 | - | - | 1 | not_compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENA1P-B28-L00128 Bourns | In Stock | - | - | - | - | - | - | Bourns | Metal | 3/8 in x 3/8 in | - | BOURNS INC | Bourns | ENA1P-B28-L00128 | - | - | - | - | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | Obsolete | - | 5.26 | No -RoHS Version Available | No | 7/8 in | Round / Plain | - | Pro Audio | 0.455034 oz | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | Encoders | Rotary | 1 | compliant | PC Pin | - | - | - | Quadrature | - | - | - | 2 Channel | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | 128 PPR | 3/8-32 UNEF | Encoders | - | - | - | - | - | Optical Encoders | - | Encoders | 1/4 in | - | ||
![]() ENT1D-D28-M00256 Bourns | In Stock | - | - | - | - | - | - | Bourns | Metal | 1/4 in x 3/8 in | - | - | Bourns | - | - | + 75 C | - | - 40 C | Panel Mount | No Detent | - | - | - | - | - | - | - | N | - | 7/8 in | Round / Plain | - | Pro Audio | 0.455034 oz | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | Encoders | Rotary | - | - | Connector | - | - | - | Quadrature | 5 VDC | - | - | 2 Channel | - | - | - | - | - | - | - | - | 256 PPR | 1/4-32 UNEF | Encoders | - | - | - | - | - | Optical Encoders | - | Encoders | 1/8 in | - | ||
![]() TMA80167CF Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMW10023CF Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMA80152CT Bourns | In Stock | - | - | - | - | - | TMA80152 | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENC1J-D28-L00064 Bourns | In Stock | - | - | - | - | - | - | Bourns | Metal | 1/4 in x 1/4 in | - | BOURNS INC | Bourns | ENC1J-D28-L00064 | - | - | - | - | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | Obsolete | - | 5.26 | No -RoHS Version Available | No | 7/8 in | Round / Plain | - | Pro Audio | 0.455034 oz | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | Encoders | Rotary | 1 | compliant | PC Pin | - | - | - | Quadrature | - | - | - | 2 Channel | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | 64 PPR | 1/4-32 UNEF | Encoders | - | - | - | - | - | Optical Encoders | - | Encoders | 1/8 in | - | ||
![]() ECW1J-R24-BC0024 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW1J-R24-BC0024 | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | 5.27 | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENS1D-B28-L00064 Bourns | In Stock | - | - | - | - | - | - | Bourns | Metal | 3/8 in x 3/8 in | - | BOURNS INC | Bourns | ENS1D-B28-L00064 | - | - | - | - | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | Obsolete | - | 5.26 | N | No | 7/8 in | Round / Plain | - | Pro Audio | 0.455034 oz | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | Encoders | Rotary | 1 | compliant | PC Pin | - | - | - | Quadrature | - | - | - | 2 Channel | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | 64 PPR | 3/8-32 UNEF | Encoders | - | - | - | - | - | Optical Encoders | - | Encoders | 1/4 in | - | ||
![]() ECW1D-C24-BC0024 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW1D-C24-BC0024 | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | 5.27 | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECW1J-B28-BC0024 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW1J-B28-BC0024 | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | 5.27 | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENC1J-D20-L00100 Bourns | In Stock | - | - | - | - | - | - | Bourns | Metal | 1/4 in x 1/4 in | - | BOURNS INC | Bourns | ENC1J-D20-L00100 | - | - | - | - | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | Obsolete | - | 5.26 | No -RoHS Version Available | No | 5/8 in | Round / Plain | - | Pro Audio | 0.455034 oz | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | Encoders | Rotary | 1 | compliant | PC Pin | - | - | - | Quadrature | - | - | - | 2 Channel | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | 100 PPR | 1/4-32 UNEF | Encoders | - | - | - | - | - | Optical Encoders | - | Encoders | 1/8 in | - | ||
![]() ECW1J-R19-AC0024 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW1J-R19-AC0024 | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | 5.27 | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECW1J-R24-AC0024 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW1J-R24-AC0024 | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | 5.27 | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - |