- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Bushing Material | Bushing Size | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Power Rating | Number of Functions | Reach Compliance Code | Termination Style | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Number of Circuits | Optoelectronic Device Type | Resolution | Bushing Thread | Product | Shaft Diameter | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS51503CT Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | Obsolete | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMP60133AT Bourns | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | - | - | US | - | - | - | - | OBSOLETE (Last Updated: 2 years ago) | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | Obsolete | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | ||
![]() ECW1J-B24-HB0012L Bourns | In Stock | - | - | - | - | - | - | - | BOURNS INC | - | Bourns Inc | - | ECW1J-B24-HB0012L | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | - | Yes | - | - | - | - | 150 V | - | - | - | - | 0.25 % | e3 | Yes | 25 ppm/°C | - | 234 kΩ | Tin (Sn) | 155 °C | -55 °C | Thin Film | - | 500 mW | 1 | compliant | - | - | - | SINGLE, 2 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | 650 µm | ||
![]() ECW1J-B28-CC0024L Bourns, Inc. | In Stock | - | - | - | Plastic | 9 mm x 6.35 mm | - | 1 | BOURNS INC | 200000 Cycles | - | - | ECW1J-B28-CC0024L | + 85 C | - | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 7/8 in | Slotted | - | 0.740753 oz | - | Without Switch | - | ECW | 28.5 mm x 22 mm | - | e3 | Yes | - | Incremental | - | Tin (Sn) | - | - | - | - | - | 1 | compliant | PC Pin | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | Mechanical Encoders | 1/4 in | IP40 | - | ||
![]() ENA1J-B28-L00256 Bourns, Inc. | In Stock | - | - | - | Metal | 3/8 in x 3/8 in | - | - | BOURNS INC | - | - | - | ENA1J-B28-L00256 | - | - | - | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | Obsolete | - | 5.26 | N | No | 7/8 in | Round / Plain | Pro Audio | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | - | - | 1 | compliant | PC Pin | Quadrature | - | - | 2 Channel | - | ROTARY POSITION ENCODER | 256 PPR | 3/8-32 UNEF | Optical Encoders | 1/4 in | - | - | ||
![]() ECL0D-B32-ED0009L Bourns, Inc. | In Stock | - | - | - | Plastic | 9 mm x 6.35 mm | - | 1 | BOURNS INC | - | - | - | ECL0D-B32-ED0009L | + 85 C | - | - 40 C | PCB Mount | 36 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 1 in | Slotted | - | 0.740753 oz | - | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | - | - | Yes | - | Incremental | - | - | - | - | - | - | - | 1 | compliant | Through Hole | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 9 PPR | M9 x 0.75 | Magnetic Encoders | 1/4 in | - | - | ||
![]() ECL0J-B24-BE0024L Bourns, Inc. | In Stock | - | - | - | Plastic | 9 mm x 6.35 mm | - | 45 | BOURNS INC | - | - | - | ECL0J-B24-BE0024L | + 85 C | - | - 40 C | PCB Mount | No Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | Slotted | - | 0.740753 oz | - | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | - | - | Yes | - | Incremental | - | - | - | - | - | - | - | 1 | compliant | Through Hole | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | Magnetic Encoders | 1/4 in | - | - | ||
![]() EAW0J-B24-SA0L Bourns, Inc. | In Stock | - | - | - | Plastic | 9 mm x 6.35 mm | - | 45 | - | 50000 Cycles | - | - | - | + 85 C | - | - 40 C | Panel Mount | No Detent | - | - | - | - | - | - | - | N | - | 3/4 in | D / Flatted | - | - | - | Without Switch | - | EAW | 28 mm x 22 mm | - | - | - | - | Absolute | - | - | - | - | - | - | - | - | - | PC Pin | 8 bit Code | - | - | 8 Channel | - | - | 8 PPR | M9 x 0.75 | Mechanical Encoders | 1/4 in | IP40 | - | ||
![]() ENS1J-450-R00256 Bourns, Inc. | In Stock | - | - | - | Metal | 3/8 in x 3/8 in | - | - | - | - | - | - | - | + 75 C | - | - 40 C | Panel Mount | No Detent | - | - | - | - | - | - | - | N | - | - | - | Pro Audio | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | PC Pin | Quadrature | 5 VDC | - | 2 Channel | - | - | 256 PPR | 3/8-32 UNEF | Optical Encoders | - | - | - | ||
![]() ENA1J-B28-R00128 Bourns, Inc. | In Stock | - | - | - | Metal | 3/8 in x 3/8 in | - | - | BOURNS INC | - | - | - | ENA1J-B28-R00128 | - | - | - | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | Obsolete | - | 5.26 | N | No | 7/8 in | Round / Plain | Pro Audio | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | - | - | 1 | compliant | PC Pin | Quadrature | - | - | 2 Channel | - | ROTARY POSITION ENCODER | 128 PPR | 3/8-32 UNEF | Optical Encoders | 1/4 in | - | - | ||
![]() ENA1D-B16-R00064 Bourns, Inc. | In Stock | - | - | - | Metal | 3/8 in x 3/8 in | - | - | BOURNS INC | - | - | - | ENA1D-B16-R00064 | - | - | - | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | Obsolete | - | 5.26 | N | No | 1/2 in | Round / Plain | Pro Audio | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | - | - | 1 | compliant | PC Pin | Quadrature | - | - | 2 Channel | - | ROTARY POSITION ENCODER | 64 PPR | 3/8-32 UNEF | Optical Encoders | 1/4 in | - | - | ||
![]() ENT1J-D28-M00128 Bourns, Inc. | In Stock | - | - | - | Metal | 1/4 in x 3/8 in | - | - | - | - | - | - | - | + 75 C | - | - 40 C | Panel Mount | No Detent | - | - | - | - | - | - | - | N | - | 7/8 in | Round / Plain | Pro Audio | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | Connector | Quadrature | 5 VDC | - | 2 Channel | - | - | 128 PPR | 1/4-32 UNEF | Optical Encoders | 1/8 in | - | - | ||
![]() ENS1J-B28-R00128 Bourns, Inc. | In Stock | - | - | - | Metal | 3/8 in x 3/8 in | - | - | - | - | - | - | - | - | - | - | Panel Mount | No Detent | - | - | - | - | - | - | - | N | - | 7/8 in | Round / Plain | Pro Audio | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | PC Pin | Quadrature | - | - | 2 Channel | - | - | 128 PPR | 3/8-32 UNEF | Optical Encoders | 1/4 in | - | - | ||
![]() ENS1P-B28-L00128 Bourns, Inc. | In Stock | - | - | - | Metal | 3/8 in x 3/8 in | - | - | - | - | - | - | - | - | - | - | Panel Mount | No Detent | - | - | - | - | - | - | - | N | - | 7/8 in | Round / Plain | Pro Audio | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | PC Pin | Quadrature | - | - | 2 Channel | - | - | 128 PPR | 3/8-32 UNEF | Optical Encoders | 1/4 in | - | - | ||
![]() ENS1D-475-Y00200L Bourns, Inc. | In Stock | - | - | - | Metal | 3/8 in x 3/8 in | - | 1 | - | - | - | - | - | - | - | - | Panel Mount | No Detent | - | - | - | - | - | - | - | Details | - | - | - | Pro Audio | 0.388014 oz | - | Without Switch | Bulk | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | Cable | Quadrature | - | - | 2 Channel | - | - | 200 PPR | 3/8-32 UNEF | Optical Encoders | - | - | - | ||
![]() ENC1D-D20-R00128 Bourns, Inc. | In Stock | - | - | - | Metal | 1/4 in x 1/4 in | - | - | BOURNS INC | - | - | - | ENC1D-D20-R00128 | - | - | - | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | Obsolete | - | 5.26 | N | No | 5/8 in | Round / Plain | Pro Audio | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | - | - | 1 | compliant | PC Pin | Quadrature | - | - | 2 Channel | - | ROTARY POSITION ENCODER | 128 PPR | 1/4-32 UNEF | Optical Encoders | 1/8 in | - | - | ||
![]() ENA1D-B28-R00256 Bourns, Inc. | In Stock | - | - | - | Metal | 3/8 in x 3/8 in | - | - | - | - | - | - | - | - | - | - | Panel Mount | No Detent | - | - | - | - | - | - | - | N | - | 7/8 in | Round / Plain | Pro Audio | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | PC Pin | Quadrature | - | - | 2 Channel | - | - | 256 PPR | 3/8-32 UNEF | Optical Encoders | 1/4 in | - | - | ||
![]() ENA1J-C28-L00128 Bourns, Inc. | In Stock | - | - | - | Metal | 3/8 in x 3/8 in | - | - | BOURNS INC | - | - | - | ENA1J-C28-L00128 | - | - | - | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | Obsolete | - | 5.26 | N | No | 7/8 in | D / Flatted | Pro Audio | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | - | - | 1 | compliant | PC Pin | Quadrature | - | - | 2 Channel | - | ROTARY POSITION ENCODER | 128 PPR | 3/8-32 UNEF | Optical Encoders | 1/4 in | - | - | ||
![]() ENS1D-C28-L00128 Bourns, Inc. | In Stock | - | - | - | Metal | 3/8 in x 3/8 in | - | - | - | - | - | - | - | - | - | - | Panel Mount | No Detent | - | - | - | - | - | - | - | N | - | 7/8 in | D / Flatted | Pro Audio | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | PC Pin | Quadrature | - | - | 2 Channel | - | - | 128 PPR | 3/8-32 UNEF | Optical Encoders | 1/4 in | - | - | ||
![]() ENA2D-B28-L00064 Bourns, Inc. | In Stock | - | - | - | Metal | 3/8 in x 3/8 in | - | - | - | - | - | - | - | - | - | - | Panel Mount | No Detent | - | - | - | - | - | - | - | N | - | 7/8 in | Round / Plain | Pro Audio | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | PC Pin | Quadrature | - | - | 2 Channel | - | - | 64 PPR | 3/8-32 UNEF | Optical Encoders | 1/4 in | - | - |