- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | Bushing Material | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Tradename | Unit Weight | With Switch | Packaging | Series | Size / Dimension | Termination | Type | Subcategory | Technology | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Number of Channels | Optoelectronic Device Type | Resolution | Bushing Thread | Product Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Product Category | Shaft Diameter | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ENA1J-C28-L00128 Bourns, Inc. | In Stock | - | - | - | - | Metal | 3/8 in x 3/8 in | - | BOURNS INC | - | ENA1J-C28-L00128 | - | - | - | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | Obsolete | - | 5.26 | N | No | 7/8 in | D / Flatted | Pro Audio | 0.455034 oz | Without Switch | - | EN | 21 mm x 16 mm | - | Incremental | - | - | - | - | 1 | compliant | PC Pin | - | Quadrature | - | 2 Channel | ROTARY POSITION ENCODER | 128 PPR | 3/8-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | 1/4 in | - | ||
![]() ENS1D-C28-L00128 Bourns, Inc. | In Stock | - | - | - | - | Metal | 3/8 in x 3/8 in | - | - | - | - | - | - | - | Panel Mount | No Detent | - | - | - | - | - | - | - | N | - | 7/8 in | D / Flatted | Pro Audio | 0.455034 oz | Without Switch | - | EN | 21 mm x 16 mm | - | Incremental | - | - | - | - | - | - | PC Pin | - | Quadrature | - | 2 Channel | - | 128 PPR | 3/8-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | 1/4 in | - | ||
![]() ENA2D-B28-L00064 Bourns, Inc. | In Stock | - | - | - | - | Metal | 3/8 in x 3/8 in | - | - | - | - | - | - | - | Panel Mount | No Detent | - | - | - | - | - | - | - | N | - | 7/8 in | Round / Plain | Pro Audio | 0.455034 oz | Without Switch | - | EN | 21 mm x 16 mm | - | Incremental | - | - | - | - | - | - | PC Pin | - | Quadrature | - | 2 Channel | - | 64 PPR | 3/8-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | 1/4 in | - | ||
![]() EMS22Q51-B28-WS3 Bourns Inc. | 1218 | - | - | Panel Mount | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | Vertical | - | - | PC Pin | 1/4" Dia Round End | Quadrature (Incremental) | - | - | - | - | - | - | No | Incremental | No | 128 | 50M | - | - | - | - | ||
![]() PEC11H-4025K-S0016 Bourns Inc. | 10 | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | PEC11H | - | - | - | - | - | - | Horizontal | - | - | PC Pin | 6mm Dia Knurled End | Quadrature, 2-Bit | - | - | - | - | - | - | Yes | Mechanical | Yes | 16 | 100K | - | - | - | - | ||
![]() PEL12D-4221F-S2024 Bourns Inc. | 24 | - | - | PCB, Through Hole | Bourns | - | - | 100 | - | Bourns | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | Active | - | Details | - | - | - | - | 0.102294 oz | - | Tray | PEL12D | - | - | - | Encoders | - | - | Horizontal | - | - | PC Pin | 6mm Dia Flatted End, Illuminated | Quadrature, 2-Bit | - | - | - | - | - | Encoders | Yes | Mechanical | Yes | 24 | 30K | - | Encoders | - | - | ||
![]() PEC11D-4120F-S0015 Bourns Inc. | 204 | - | - | Panel, PCB Through Hole | Bourns | - | - | 100 | - | Bourns | - | - | Bourns Inc. | - | PCB Mount | 30 Detent | - | - | Tray | - | - | Active | - | - | - | 20mm | D Type Flatted End | - | 0.183425 oz | Push/Pull Switch | Tray | PEC11D | - | Solder Pin | Incremental | Encoders | Rotary | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5 VDC | 2 Channel | - | 15 PPR | - | Encoders | Yes | Mechanical | Yes | 15 | 15K | Contacting Encoders | Encoders | 6mm | IP40 | ||
![]() EM14A1D-B28-L032S Bourns Inc. | 12 | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | EM14 | - | - | - | - | - | 4.75V ~ 5.25V | Vertical | - | - | PC Pin | 1/4" Dia Slotted End | Quadrature, 2-Bit | - | - | - | - | - | - | Yes | Optical | Yes | 32 | 100K | - | - | - | - | ||
![]() ENC1D-D16-L00064L Bourns Inc. | 12 | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | EN | - | - | - | - | - | 4.75V ~ 5.25V | Vertical | - | - | PC Pin | 1/4" Dia Round End | Quadrature, 2-Bit | - | - | - | - | - | - | No | Optical | No | 64 | 10M | - | - | - | - | ||
![]() PEC11L-4115F-N0020 Bourns Inc. | 47 | - | - | Panel, PCB Through Hole | Bourns | - | - | 75 | - | Bourns | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | Active | - | Details | - | - | - | - | 0.132277 oz | - | Tray | PEC11 | - | - | - | Encoders | - | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature, 2-Bit | - | - | - | - | - | Encoders | No | Mechanical | Yes | 20 | 100K | Mechanical Encoders | Encoders | - | - | ||
![]() PAC18R1-43D28F Bourns Inc. | 2006 | - | - | PCB, Through Hole | Bourns | Plastic | 9.5 mm x 5.84 mm | 1000 | - | Bourns | - | + 75 C | Bourns Inc. | - 30 C | PCB Mount | 16 Detent | - | - | Tray | - | - | Active | - | Details | - | 28.9mm | Flatted End | - | 0.243743 oz | Without Switch | Tray | PAC18R | 20.2 mm x 20 mm x 41.8 mm | Solder Pin | Absolute | Encoders | Mechanical | - | Vertical | - | - | PC Pin | 1/4" Dia Flatted End | Gray Code (Absolute) | 10 VDC | 1 Channel | - | - | - | Encoders | No | Absolute | Yes | - | 30K | Contacting Encoders | Encoders | 6.34mm | IP64 | ||
![]() PEC11R-1225F-S0012 Bourns Inc. | 24 | - | - | Panel, PCB Through Hole | Bourns | - | - | 75 | - | Bourns | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | Active | - | Details | - | - | - | - | 0.143494 oz | - | Tray | PEC11R | - | - | Incremental | Encoders | - | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature, 2-Bit | - | - | - | - | - | Encoders | Yes | Incremental | Yes | 12 | 30K | Mechanical Encoders | Encoders | - | - | ||
![]() PEC11L-4115K-N0020 Bourns Inc. | 940 | - | - | Panel, PCB Through Hole | Bourns | - | - | 75 | - | Bourns | - | + 80 C | Bourns Inc. | - 25 C | PCB Mount | 20 Detent | - | - | Tray | - | - | Active | - | - | - | 15 mm | Knurled | Pro Audio | 0.132277 oz | Without Switch | Tray | PEC11 | - | - | Incremental | Encoders | Rotary | - | Vertical | - | - | PC Pin | 6mm Dia Knurled End | Quadrature, 2-Bit | 5 VDC | 2 Channel | - | 20 PPR | - | Encoders | No | Mechanical | Yes | 20 | 100K | Contacting Encoders | Encoders | 6 mm | IP40 | ||
![]() PEC11H-BMC01-S0008 Bourns Inc. | In Stock | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | PEC11H | - | - | - | - | - | - | - | - | - | PC Pin | - | Quadrature, 2-Bit | - | - | - | - | - | - | No | Mechanical | No | 8 | 100K | - | - | - | - | ||
![]() PEC11R-1025F-N0018 Bourns Inc. | 12 | - | - | Panel, PCB Through Hole | Bourns | - | - | 75 | - | Bourns | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | Active | - | Details | - | - | - | - | 0.143494 oz | - | Tray | PEC11R | - | - | Incremental | Encoders | - | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature, 2-Bit | - | - | - | - | - | Encoders | No | Incremental | No | 18 | 30K | Mechanical Encoders | Encoders | - | - | ||
![]() PEC11R-1015F-N0018 Bourns Inc. | 12 | - | - | Panel, PCB Through Hole | Bourns | - | - | 75 | - | Bourns | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | Active | - | Details | - | - | - | - | 0.143494 oz | - | Tray | PEC11R | - | - | Incremental | Encoders | - | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature, 2-Bit | - | - | - | - | - | Encoders | No | Incremental | No | 18 | 30K | Mechanical Encoders | Encoders | - | - | ||
![]() PEC12R-4015F-S0024 Bourns Inc. | 987 | - | - | PCB, Through Hole | Bourns | - | - | 75 | - | Bourns | - | + 70 C | Bourns Inc. | - 30 C | PCB Mount | No Detent | - | - | Tray | - | - | Active | - | Details | - | 15 mm | D / Flatted | - | 0.105822 oz | Push/Pull Switch | Tray | PEC12R | - | - | Incremental | Encoders | Mechanical | - | Horizontal | - | - | PC Pin | 6mm Dia Flatted End, Illuminated | Quadrature, 2-Bit | 5 VDC | 2 Channel | - | 24 PPR | - | Encoders | Yes | Incremental | No | 24 | 30K | Contacting Encoders | Encoders | 6 mm | IP40 | ||
![]() EM14R0B-M25-L064N Bourns Inc. | 469 | - | - | Panel, PCB Through Hole | Bourns | - | - | 45 | - | Bourns | - | + 70 C | Bourns Inc. | - 40 C | Panel Mount | No Detent | - | - | Tray | - | - | Active | - | Details | - | 25 mm | Flatted | Pro Audio | 0.269846 oz | Without Switch | Tray | EM14 | 14 mm | - | Incremental | Encoders | Rotary | 4.75V ~ 5.25V | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature, 2-Bit | 5 VDC | 2 Channel | - | 64 PPR | - | Encoders | No | Optical | No | 64 | 1M | Optical Encoders | Encoders | 6 mm | IP54 | ||
![]() PEC11R-2215F-N0012 Bourns Inc. | 47 | - | - | Panel, PCB Through Hole | Bourns | - | - | 75 | - | Bourns | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | Active | - | Details | - | - | - | - | 0.143494 oz | - | Tray | PEC11R | - | - | Incremental | Encoders | - | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature, 2-Bit | - | - | - | - | - | Encoders | No | Incremental | Yes | 12 | 30K | Mechanical Encoders | Encoders | - | - | ||
![]() PER211-P115-N0009 Bourns Inc. | 1226 | - | - | Panel, PCB Through Hole | Bourns | - | - | 120 | - | Bourns | - | - | Bourns Inc. | - | PCB Mount | 18 Detent | - | - | Tray | - | - | Active | - | Details | - | - | - | - | 0.113229 oz | Without Switch | Tray | PER21 | - | Solder Pin | Incremental | Encoders | Rotary | - | Vertical | - | - | PC Pin | Hole for Shaft | Quadrature, 2-Bit | 5 VDC | 1 Channel | - | 9 PPR | - | Encoders | No | Incremental | Yes | 9 | 50K | Ring Encoders | Encoders | - | - |