- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Bushing Material | Bushing Size | Encoder Reading | Encoder Signal | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Shaft Length | Shaft Style | Shaft Type | Unit Weight | Usage Level | With Switch | Packaging | Series | Size / Dimension | Termination | Type | Subcategory | Technology | Voltage - Supply | Orientation | Supply Voltage | Pin Count | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Number of Channels | Resolution | Product Type | Screening Level | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Product Category | Shaft Diameter | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAC18R1-41D28F Bourns Inc. | 1620 | - | - | PCB, Through Hole | - | Bourns | Plastic | 9.5 mm x 5.84 mm | - | - | 1000 | Bourns | - | + 75 C | Bourns Inc. | - 30 C | PCB Mount | 8 Detent | - | Tray | - | Active | Details | 28.9mm | - | Flatted End | 0.243743 oz | - | Without Switch | Tray | PAC18R | 20.2 mm x 20 mm x 41.8 mm | Solder Pin | Absolute | Encoders | Rotary | - | Vertical | - | - | PC Pin | 1/4" Dia Flatted End | Gray Code (Absolute) | - | 1 Channel | - | Encoders | - | No | Absolute | Yes | - | 30K | Encoders | Encoders | 6.34mm | IP64 | - | - | ||
![]() PEC11L-4115F-N0020 Bourns Inc. | 47 | - | - | Panel, PCB Through Hole | - | Bourns | - | - | - | - | 75 | Bourns | - | - | Bourns Inc. | - | - | - | - | Tray | - | Active | Details | - | - | - | 0.132277 oz | - | - | Tray | PEC11 | - | - | - | Encoders | - | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature, 2-Bit | - | - | - | Encoders | - | No | Mechanical | Yes | 20 | 100K | Mechanical Encoders | Encoders | - | - | - | - | ||
![]() PEC11R-1225F-S0012 Bourns Inc. | 24 | - | - | Panel, PCB Through Hole | - | Bourns | - | - | - | - | 75 | Bourns | - | - | Bourns Inc. | - | - | - | - | Tray | - | Active | Details | - | - | - | 0.143494 oz | - | - | Tray | PEC11R | - | - | Incremental | Encoders | - | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature, 2-Bit | - | - | - | Encoders | - | Yes | Incremental | Yes | 12 | 30K | Mechanical Encoders | Encoders | - | - | - | - | ||
![]() PER601-P117-N0015 Bourns Inc. | 77 | - | - | PCB, Through Hole | - | - | - | - | Incremental | 2-Bit Quadrature | - | - | - | - | Bourns Inc. | - | PCB Mount | 30 Detent | - | Tray | - | Active | - | - | - | Ring Type Hollow Shaft | - | - | Without Switch | - | - | - | Solder Pin | Incremental | Encoders | Rotary | - | Vertical | 5V dc | - | PC Pin | Hole for Shaft | Quadrature, 2-Bit | 5 VDC | 1 Channel | 15 PPR | Encoders | - | No | Incremental | Yes | 15 | 40K | Ring Encoders | - | - | - | - | - | ||
![]() PEC11D-4120F-S0015 Bourns Inc. | 204 | - | - | Panel, PCB Through Hole | - | Bourns | - | - | - | - | 100 | Bourns | - | - | Bourns Inc. | - | PCB Mount | 30 Detent | - | Tray | - | Active | - | 20mm | - | D Type Flatted End | 0.183425 oz | - | Push/Pull Switch | Tray | PEC11D | - | Solder Pin | Incremental | Encoders | Rotary | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5 VDC | 2 Channel | 15 PPR | Encoders | - | Yes | Mechanical | Yes | 15 | 15K | Contacting Encoders | Encoders | 6mm | IP40 | - | - | ||
![]() PAC18R1-43D28F Bourns Inc. | 2006 | - | - | PCB, Through Hole | - | Bourns | Plastic | 9.5 mm x 5.84 mm | - | - | 1000 | Bourns | - | + 75 C | Bourns Inc. | - 30 C | PCB Mount | 16 Detent | - | Tray | - | Active | Details | 28.9mm | - | Flatted End | 0.243743 oz | - | Without Switch | Tray | PAC18R | 20.2 mm x 20 mm x 41.8 mm | Solder Pin | Absolute | Encoders | Mechanical | - | Vertical | - | - | PC Pin | 1/4" Dia Flatted End | Gray Code (Absolute) | 10 VDC | 1 Channel | - | Encoders | - | No | Absolute | Yes | - | 30K | Contacting Encoders | Encoders | 6.34mm | IP64 | - | - | ||
![]() PAC18R1-31D19F Bourns Inc. | 2026 | - | - | PCB, Through Hole | - | Bourns | Plastic | 9.5 mm x 5.84 mm | - | - | 1000 | Bourns | - | + 75 C | Bourns Inc. | - 30 C | PCB Mount | 8 Detent | - | Tray | - | Active | Details | 19.5mm | - | Flatted End | 0.243743 oz | - | Without Switch | Tray | PAC18R | 20.2 mm x 20 mm x 32.4 mm | Solder Pin | Absolute | Encoders | Mechanical | - | Vertical | - | - | PC Pin | 1/4" Dia Flatted End | Gray Code (Absolute) | 10 VDC | 1 Channel | - | Encoders | - | No | Absolute | Yes | - | 30K | Contacting Encoders | Encoders | 6.34mm | IP64 | - | - | ||
![]() DMS22B5A1CAFL336N Bourns Inc. | 85 | - | - | Panel Mount | - | Bourns | - | - | - | - | 1 | Bourns | - | - | Bourns Inc. | - | Bushing Mount | - | - | Tray | - | Active | Details | - | Flat | - | 0.677613 oz | - | - | Tray | - | - | - | - | Sensors | - | 4.5V ~ 5.5V | Vertical | 5V dc | - | PC Pin | 1/4" Dia Flatted End | Digital, SSI | - | - | - | Motion & Position Sensors | - | No | Magnetic | No | 16 | 50M | - | Industrial Motion & Position Sensors | 22.225 mm | - | - | - | ||
![]() PAC18R1-33D19F Bourns Inc. | 2104 | - | - | PCB, Through Hole | - | - | Plastic | 9.5 mm x 5.84 mm | - | - | - | - | - | + 75 C | Bourns Inc. | - 30 C | PCB Mount | 16 Detent | - | Tray | - | Active | - | 19.5mm | - | Flatted End | - | - | Without Switch | - | PAC18R | 20.2 mm x 20 mm x 32.4 mm | Solder Pin | Absolute | Encoders | Insulated | - | Vertical | - | - | PC Pin | 1/4" Dia Flatted End | Gray Code (Absolute) | 10 VDC | 1 Channel | - | Encoders | - | No | Absolute | Yes | - | 30K | Contacting Encoders | - | 6.34mm | IP64 | - | - | ||
![]() PAC18R1-33D28F Bourns Inc. | 1826 | - | - | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | Tray | - | Active | - | 28.9mm | - | Flatted End | - | - | - | - | PAC18R | - | Solder Pin | - | - | - | - | Vertical | - | - | PC Pin | 1/4" Dia Flatted End | Gray Code (Absolute) | - | - | - | - | - | No | Absolute | Yes | - | 30K | - | - | 6.34mm | IP64 | - | - | ||
![]() PAC18R1-43D19F Bourns Inc. | 308 | - | - | PCB, Through Hole | - | Bourns | Plastic | 9.5 mm x 5.84 mm | - | - | 1000 | Bourns | - | + 75 C | Bourns Inc. | - 30 C | PCB Mount | 16 Detent | - | Tray | - | Active | Details | 19.5mm | - | Flatted End | 0.243743 oz | - | Without Switch | Tray | PAC18R | 20.2 mm x 20 mm x 32.4 mm | Solder Pin | Absolute | Encoders | Mechanical | - | Vertical | - | - | PC Pin | 1/4" Dia Flatted End | Gray Code (Absolute) | 10 VDC | 1 Channel | - | Encoders | - | No | Absolute | Yes | - | 30K | Contacting Encoders | Encoders | 6.34mm | IP64 | - | - | ||
![]() PAC18R1-41D19F Bourns Inc. | 1956 | - | - | PCB, Through Hole | - | Bourns | Plastic | 9.5 mm x 5.84 mm | - | - | 1000 | Bourns | - | + 75 C | Bourns Inc. | - 30 C | PCB Mount | 8 Detent | - | Tray | - | Active | Details | 19.5mm | - | Flatted End | 0.243743 oz | - | Without Switch | Tray | PAC18R | 20.2 mm x 20 mm x 32.4 mm | Solder Pin | Absolute | Encoders | Mechanical | - | Vertical | - | - | PC Pin | 1/4" Dia Flatted End | Gray Code (Absolute) | 10 VDC | 1 Channel | - | Encoders | - | No | Absolute | Yes | - | 30K | Contacting Encoders | Encoders | 6.34mm | IP64 | - | - | ||
![]() PER231-P19-N0010 Bourns Inc. | 1416 | - | - | Panel, PCB Through Hole | - | Bourns | - | - | - | - | 700 | Bourns | - | - | Bourns Inc. | - | PCB Mount | 20 Detent | - | Tray | - | Active | Details | - | - | - | 0.097709 oz | - | Without Switch | Tray | PER23 | - | Solder Pin | Incremental | Encoders | Rotary | - | Vertical | - | - | PC Pin | Hole for Shaft | Quadrature, 2-Bit | 5 VDC | 1 Channel | 10 PPR | Encoders | - | No | Incremental | Yes | 10 | 50K | Ring Encoders | Encoders | - | - | - | - | ||
![]() TMA50701CF-2 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS63089CT Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS62478CS Bourns | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | Surface Mount | - | -20C to 70C | Bulk | 3.2(mm) | Obsolete | - | - | - | - | - | Commercial grade | - | Bulk | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | 5(mm) | 0.75(mm) | ||
![]() TMA60501CS Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | SolaHD | S10H25S | - | Bourns Inc. | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS80897CF Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS80079CT Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BA50735CF Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |