- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Brand | Bushing Material | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Tradename | Unit Weight | Usage Level | With Switch | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Subcategory | Technology | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Optoelectronic Device Type | Resolution | Bushing Thread | Product Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Nominal Supply Voltage (DC) | Product Category | Shaft Diameter | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECW2J-B24-AC0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | - | 200000 Cycles | - | - | + 85 C | - | - 40 C | Panel Mount | 24 Detent | - | - | - | - | - | - | - | Details | - | 3/4 in | Slotted | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | - | - | - | - | Through Hole | Incremental | - | 85 °C | -40 °C | - | - | - | - | - | - | - | PC Pin | - | Quadrature | - | - | 2 Channel | - | 24 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() ECW1J-C28-CC0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW1J-C28-CC0024L | + 85 C | - | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 7/8 in | D / Flatted | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | Through Hole | Incremental | Tin (Sn) | 85 °C | -40 °C | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() EM14C0D-E28-L064N Bourns Inc. | 4849659 |
| Datasheet | 6 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | EM14 | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 70°C | -40°C | - | - | - | Vertical | 1 | - | EM14C0D | PC Pin | 1/8 Dia Slotted End | Quadrature (Incremental) | 5V | - | 2 | ROTARY POSITION ENCODER | 0.25 B | - | - | - | Optical | No | 64 | 1M | - | 5V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | IP54 | ||
![]() PEC09-2320F-S0015 Bourns Inc. | 259 | - | Datasheet | 20 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | 2011 | PEC09 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -10°C | - | - | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Mechanical | Yes | 15 | 30K | - | - | - | - | - | 11.4mm | 33.3mm | 9.7mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3315Y-011-006L Bourns Inc. | 17 |
| - | 10 Weeks | - | Panel, PCB Through Hole | - | - | Bourns | Plastic | 1/4 in X 1/4 in | 50 | BOURNS INC | - | Bourns | 3315Y-011-006L | + 125 C | Bourns Inc. | - 40 C | Panel Mount | No Detent | 125 °C | -40 °C | Tray | ROHS COMPLIANT, MINIATURE PACKAGE-3 | Active | Active | 4.58 | - | Yes | 19.05 mm | Slotted | Pro Audio | 0.038801 oz | - | Without Switch | Tray | - | 3315 | 9 mm | - | Yes | - | - | - | Incremental | - | - | - | Encoders | Rotary | - | Vertical | 1 | compliant | - | PC Pin | 1/8" Dia Slotted End | Quadrature, 2-Bit | - | SINGLE, 3 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 6 PPR | 1/4-32 UNEF-2A | Encoders | No | Mechanical | No | 6 | 100K | Mechanical Encoders | - | Encoders | 1/8 in | IP67 | - | - | - | - | - | - | - | ||
![]() ECW0J-C32-CC0006L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW0J-C32-CC0006L | + 85 C | - | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 1 in | D / Flatted | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | Through Hole | Incremental | Tin (Sn) | 85 °C | -40 °C | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 6 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() ECW1J-B24-CB0012L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW1J-B24-CB0012L | + 85 C | - | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | Slotted | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() ECW0D-C24-ED0009L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW0D-C24-ED0009L | + 85 C | - | - 40 C | Panel Mount | 36 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | D / Flatted | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 9 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() ECW1J-B28-BB0012L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW1J-B28-BB0012L | + 85 C | - | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 7/8 in | Slotted | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() ECW1D-R19-AC0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW1D-R19-AC0024L | + 85 C | - | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 19 mm | Cross Slot | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() ECW1J-C24-BB0012L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW1J-C24-BB0012L | + 85 C | - | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | D / Flatted | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() ECW1J-C28-AB0012L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW1J-C28-AB0012L | + 85 C | - | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 7/8 in | D / Flatted | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() ECW0J-B28-BC0006L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW0J-B28-BC0006L | + 85 C | - | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 7/8 in | Slotted | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | Through Hole | Incremental | Tin (Sn) | 85 °C | -40 °C | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 6 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() ECW1J-C24-EC0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW1J-C24-EC0024L | + 85 C | - | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | D / Flatted | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() ECW0J-R24-AE0012L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW0J-R24-AE0012L | + 85 C | - | - 40 C | Panel Mount | No Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 24 mm | Cross Slot | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() ECT0D-J24-GD0009L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | - | ECT0D-J24-GD0009L | + 85 C | - | - 40 C | PCB Mount | 36 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | D / Flatted | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | - | Yes | - | - | - | Incremental | - | - | - | - | - | - | - | 1 | compliant | - | Through Hole | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 9 PPR | Unthreaded | - | - | - | - | - | - | Magnetic Encoders | - | - | 1/4 in | - | - | - | - | - | - | - | - | ||
![]() ECW1J-R24-AB0012L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW1J-R24-AB0012L | + 85 C | - | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 24 mm | Cross Slot | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | Through Hole | Incremental | Tin (Sn) | 85 °C | -40 °C | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() ECL1J-B16-CC0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | - | ECL1J-B16-CC0024L | + 85 C | - | - 40 C | PCB Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 1/2 in | Slotted | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | - | Yes | - | - | - | Incremental | - | - | - | - | - | - | - | 1 | compliant | - | Through Hole | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | - | - | Magnetic Encoders | - | - | 1/4 in | - | - | - | - | - | - | - | - | ||
![]() ECW1J-C24-CB0012L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW1J-C24-CB0012L | + 85 C | - | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | D / Flatted | - | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() 3315Y-011-016L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 1/4 in X 1/4 in | 50 | BOURNS INC | 25000 Cycles | - | 3315Y-011-016L | + 125 C | - | - 40 C | Panel Mount | No Detent | 125 °C | -40 °C | - | ROHS COMPLIANT, MINIATURE PACKAGE-3 | Active | - | 5.26 | - | Yes | 19.05 mm | Slotted | Pro Audio | - | - | Without Switch | Bulk | - | 3315 | 9 mm | - | Yes | - | - | - | Incremental | - | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 3 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 16 PPR | 1/4-32 UNEF-2A | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/8 in | IP67 | - | - | - | - | - | - | - |