- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Brand | Bushing Material | Bushing Size | Colour front ring | Construction type lens | Degree of protection (IP), front side | Degree of protection (NEMA) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Tradename | Type of control element | Unit Weight | With front ring | With Switch | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Subcategory | Technology | Number of Functions | Reach Compliance Code | Termination Style | Output Type | Configuration | Number of Channels | Optoelectronic Device Type | Resolution | Bushing Thread | Product Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEC11L-EX4MF-S0020 Bourns | In Stock | - | - | 0805 (2012 Metric) | 0805 | RN732A | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | Non-Compliant | - | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | - | 2 | ±50ppm/°C | - | 158 Ohms | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 0.024 (0.60mm) | ||
![]() ECW1J-R24-CC0024 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW1J-R24-CC0024 | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | 5.27 | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 1 | compliant | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | ||
![]() ENC1J-D16-L00128 Bourns | In Stock | - | - | - | - | - | Bourns | Metal | 1/4 in x 1/4 in | - | - | - | - | BOURNS INC | Bourns | ENC1J-D16-L00128 | - | - | - | - | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | Obsolete | - | 5.26 | No -RoHS Version Available | No | 1/2 in | Round / Plain | Pro Audio | - | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | - | - | - | - | - | Incremental | - | - | - | - | Encoders | Rotary | 1 | compliant | PC Pin | Quadrature | - | 2 Channel | ROTARY POSITION ENCODER | 128 PPR | 1/4-32 UNEF | Encoders | Optical Encoders | - | Encoders | 1/8 in | - | - | ||
![]() TMA70118CF Bourns | In Stock | - | - | - | - | - | - | - | - | Other | Rectangular | IP67/IP69K | 4X | - | - | - | Metal | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | Key | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS63642CT Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BA50752CF Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | Obsolete | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS63469CT Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMD10621CS Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECW1J-B24-AB0012 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW1J-B24-AB0012 | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | 5.25 | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 1 | compliant | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | ||
![]() 3315R-101-016 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3315C-125-016 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3315P-001-016 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3315P-025-016 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECW1D-C24-CC0024 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW1D-C24-CC0024 | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | 5.27 | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 1 | compliant | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | ||
![]() TMA50545CF Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS80079CT-1 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECT1D-C24-GC0024L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECT1D-C24-GC0024L | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 1 | compliant | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | ||
![]() ECW0J-B24-EC0006 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3315Y-111-006 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEC11J-9120F-N0009 Bourns | 213 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | PCB Mount | 18 | - | - | - | - | - | - | - | - | - | 20 mm | Flatted | - | - | - | - | - | - | PEC11J | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | SMD/SMT | Quadrature | - | - | - | - | - | Encoders | Encoders | - | - | - | IP40 | - |