- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Dielectric Material | Brand | Bushing Material | Bushing Size | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Supply Voltage-Max | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | With Switch | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Terminal Finish | Color | Applications | Capacitance | Fastening Type | Subcategory | Technology | Orientation | Number of Functions | Reach Compliance Code | Shell Finish | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Lead Spacing | Configuration | Number of Channels | Optoelectronic Device Type | Resolution | Bushing Thread | Product Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Features | Product Category | Shaft Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS51631CS Bourns | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 1206 | 3216 | - | - | 1000 | - | - | TT Electronics | - | - | Bourns Inc. | - | PCB Mount | - | - | - | Bulk | - | - | - | - | Obsolete | AEC-Q200 | - | - | - | - | - | - | - | 0.000571 oz | - | - | - | - | Reel | LRF | - | - | - | - | - | - | 2 Terminal | - | - | - | - | Current Sense | - | - | Resistors | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | Current Sense Resistors - SMD | - | 0.61 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() TMS61518CS-1 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM14A1B-516-L032N Bourns | In Stock | - | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | 1 | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | 155606-3008 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incremental | - | - | - | - | - | Circular Connectors | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 32 PPR | - | Circular MIL Spec Connector | - | - | - | - | - | Optical Encoders | - | Circular MIL Spec Connector | - | - | - | - | - | - | ||
![]() TMA60091CT Bourns | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | -- | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 350V | 1000V (1kV) | - | -55°C ~ 110°C | Tray | MKP385 | 1.220 L x 0.433 W (31.00mm x 11.00mm) | ±5% | - | - | Active | -- | PC Pins | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.22µF | - | - | - | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 0.827 (21.00mm) | - | - | -- | ||
![]() TMS51509CF-2 Bourns | In Stock | - | - | Panel Mount, Through Hole | - | - | Flange | Stainless Steel | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | - | Solder | Plug, Male Pins | - | - | Silver | - | - | Threaded | - | - | A | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | ||
![]() TMS80088CS Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Danaher Controls | HS350050D3225 | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMA60289CT Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS63702CT Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS63928CT Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEL12S-2224S-N5024 Bourns Inc. | In Stock | - | - | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | PEL12S | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Knurled End | Quadrature, 2-Bit | - | - | - | - | - | - | - | - | No | Mechanical | Yes | 24 | 30K | - | - | - | - | - | - | - | - | - | ||
![]() ENC1J-D16-L00064L Bourns, Inc. | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | Metal | 1/4 in x 1/4 in | - | - | - | - | 1 | BOURNS INC | - | - | ENC1J-D16-L00064L | - | - | - | Panel Mount | No Detent | 75 °C | -40 °C | - | ROHS COMPLIANT, COMPACT PACKAGE-5 | - | Active | - | - | - | 5.26 | - | Yes | 1/2 in | Round / Plain | 5 V | Pro Audio | 0.455034 oz | - | - | Without Switch | - | Bulk | EN | 21 mm x 16 mm | - | e3 | Yes | - | - | - | - | Incremental | TIN | - | - | - | - | - | - | - | 1 | not_compliant | - | PC Pin | - | Quadrature | - | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 64 PPR | 1/4-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | - | 1/8 in | - | - | - | - | - | ||
![]() ENA1J-B28-M00128 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Metal | 3/8 in x 3/8 in | - | - | - | - | - | BOURNS INC | - | - | ENA1J-B28-M00128 | + 75 C | - | - 40 C | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | - | Obsolete | - | - | - | 5.26 | N | No | 7/8 in | Round / Plain | - | Pro Audio | 0.455034 oz | - | - | Without Switch | - | - | EN | 21 mm x 16 mm | - | - | - | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | 1 | compliant | - | Connector | - | Quadrature | 5 VDC | - | - | 2 Channel | ROTARY POSITION ENCODER | 128 PPR | 3/8-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | - | 1/4 in | - | - | - | - | - | ||
![]() ENC1D-D20-L00128 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Metal | 1/4 in x 1/4 in | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | No Detent | - | - | - | - | - | - | - | - | - | - | N | - | 5/8 in | Round / Plain | - | Pro Audio | 0.455034 oz | - | - | Without Switch | - | - | EN | 21 mm x 16 mm | - | - | - | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | Quadrature | - | - | - | 2 Channel | - | 128 PPR | 1/4-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | - | 1/8 in | - | - | - | - | - | ||
![]() ENS1J-B20-L00064 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Metal | 3/8 in x 3/8 in | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | No Detent | - | - | - | - | - | - | - | - | - | - | N | - | 5/8 in | Round / Plain | - | Pro Audio | 0.455034 oz | - | - | Without Switch | - | - | EN | 21 mm x 16 mm | - | - | - | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | Quadrature | - | - | - | 2 Channel | - | 64 PPR | 3/8-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | - | 1/4 in | - | - | - | - | - | ||
![]() ENA1D-B16-L00100 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Metal | 3/8 in x 3/8 in | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | No Detent | - | - | - | - | - | - | - | - | - | - | N | - | 1/2 in | Round / Plain | - | Pro Audio | 0.455034 oz | - | - | Without Switch | - | - | EN | 21 mm x 16 mm | - | - | - | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | Quadrature | - | - | - | 2 Channel | - | 100 PPR | 3/8-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | - | 1/4 in | - | - | - | - | - | ||
![]() ENT1D-D28-W00100 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Metal | 1/4 in x 3/8 in | - | - | - | - | - | BOURNS INC | - | - | ENT1D-D28-W00100 | + 75 C | - | - 40 C | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | - | Obsolete | - | - | - | 5.26 | N | No | 7/8 in | Round / Plain | - | Pro Audio | 0.455034 oz | - | - | Without Switch | - | - | EN | 21 mm x 16 mm | - | - | - | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | 1 | compliant | - | Cable | - | Quadrature | 5 VDC | - | - | 2 Channel | ROTARY POSITION ENCODER | 100 PPR | 1/4-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | - | 1/8 in | - | - | - | - | - | ||
![]() ENS1J-B28-R00100 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Metal | 3/8 in x 3/8 in | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | No Detent | - | - | - | - | - | - | - | - | - | - | N | - | 7/8 in | Round / Plain | - | Pro Audio | 0.455034 oz | - | - | Without Switch | - | - | EN | 21 mm x 16 mm | - | - | - | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | Quadrature | - | - | - | 2 Channel | - | 100 PPR | 3/8-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | - | 1/4 in | - | - | - | - | - | ||
![]() ENS1D-B28-Y00256 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Metal | 3/8 in x 3/8 in | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | No Detent | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | 7/8 in | Round / Plain | - | Pro Audio | 0.455034 oz | - | - | Without Switch | - | - | EN | 21 mm x 16 mm | - | - | - | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | - | - | Cable | - | Quadrature | - | - | - | 2 Channel | - | 256 PPR | 3/8-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | - | 1/4 in | - | - | - | - | - | ||
![]() ENC1J-D16-L00064 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Metal | 1/4 in x 1/4 in | - | - | - | - | - | BOURNS INC | - | - | ENC1J-D16-L00064 | - | - | - | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | - | Obsolete | - | - | - | 5.26 | No -RoHS Version Available | No | 1/2 in | Round / Plain | - | Pro Audio | 0.455034 oz | - | - | Without Switch | - | - | EN | 21 mm x 16 mm | - | - | - | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | - | - | 2 Channel | ROTARY POSITION ENCODER | 64 PPR | 1/4-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | - | 1/8 in | - | - | - | - | - | ||
![]() ENC1J-D16-L00256 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Metal | 1/4 in x 1/4 in | - | - | - | - | - | BOURNS INC | - | - | ENC1J-D16-L00256 | - | - | - | Panel Mount | No Detent | 75 °C | -40 °C | - | COMPACT PACKAGE-5 | - | Obsolete | - | - | - | 5.26 | N | No | 1/2 in | Round / Plain | - | Pro Audio | 0.455034 oz | - | - | Without Switch | - | - | EN | 21 mm x 16 mm | - | - | - | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | - | - | 2 Channel | ROTARY POSITION ENCODER | 256 PPR | 1/4-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | - | 1/8 in | - | - | - | - | - |