- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Material | Bushing Material | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Tradename | Unit Weight | With Switch | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Number of Channels | Optoelectronic Device Type | Resolution | Bushing Thread | Hole Diameter | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Nominal Supply Voltage (DC) | Shaft Diameter | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ENC1J-D28-W00128 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Metal | 1/4 in x 1/4 in | - | - | - | - | + 75 C | - 40 C | Panel Mount | No Detent | - | - | - | - | - | N | - | 7/8 in | Round / Plain | Pro Audio | 0.455034 oz | Without Switch | - | - | EN | 21 mm x 16 mm | - | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | Cable | - | Quadrature | 5 VDC | - | - | 2 Channel | - | 128 PPR | 1/4-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | 1/8 in | - | - | - | - | - | - | - | - | ||
![]() ENS1J-B16-L00100 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Metal | 3/8 in x 3/8 in | - | BOURNS INC | - | ENS1J-B16-L00100 | - | - | Panel Mount | No Detent | 75 °C | -40 °C | COMPACT PACKAGE-5 | Obsolete | 5.26 | N | No | 1/2 in | Round / Plain | Pro Audio | 0.455034 oz | Without Switch | - | - | EN | 21 mm x 16 mm | - | - | - | - | - | Incremental | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | - | - | 2 Channel | ROTARY POSITION ENCODER | 100 PPR | 3/8-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | 1/4 in | - | - | - | - | - | - | - | - | ||
![]() ENA1J-C28-Y00128 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Metal | 3/8 in x 3/8 in | - | BOURNS INC | - | ENA1J-C28-Y00128 | + 75 C | - 40 C | Panel Mount | No Detent | 75 °C | -40 °C | COMPACT PACKAGE-5 | Obsolete | 5.26 | N | No | 7/8 in | D / Flatted | Pro Audio | 0.455034 oz | Without Switch | - | - | EN | 21 mm x 16 mm | - | - | - | - | - | Incremental | - | - | - | - | - | - | 1 | compliant | - | Cable | - | Quadrature | 5 VDC | - | - | 2 Channel | ROTARY POSITION ENCODER | 128 PPR | 3/8-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | 1/4 in | - | - | - | - | - | - | - | - | ||
![]() ENA1J-B28-W00128 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Metal | 3/8 in x 3/8 in | - | BOURNS INC | - | ENA1J-B28-W00128 | + 75 C | - 40 C | Panel Mount | No Detent | 75 °C | -40 °C | COMPACT PACKAGE-5 | Obsolete | 5.26 | N | No | 7/8 in | Round / Plain | Pro Audio | 0.455034 oz | Without Switch | - | - | EN | 21 mm x 16 mm | - | - | - | - | - | Incremental | - | - | - | - | - | - | 1 | compliant | - | Cable | - | Quadrature | 5 VDC | - | - | 2 Channel | ROTARY POSITION ENCODER | 128 PPR | 3/8-32 UNEF | - | - | - | - | - | - | Optical Encoders | - | 1/4 in | - | - | - | - | - | - | - | - | ||
![]() ECW1J-B24-BC0006L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 9 mm x 6.35 mm | 1 | - | 200000 Cycles | - | + 85 C | - 40 C | PCB Mount | 24 Detent | - | - | - | - | - | Details | - | 19 mm | Slotted | - | 0.740753 oz | Without Switch | - | - | ECW | 28.5 mm x 22 mm | - | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | PC Pin | - | Quadrature | - | - | - | 2 Channel | - | 6 PPR | M9 x 0.75 | - | - | - | - | - | - | Contacting Encoders | - | 6.35 mm | IP40 | - | - | - | - | - | - | - | ||
![]() 3315Y-PK9-016L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | 25000 Cycles | - | + 125 C | - 40 C | PCB Mount | 16 Detent | - | - | - | - | - | Details | - | - | Round / Plain | Pro Audio | 0.150000 oz | Without Switch | Bulk | - | 3315 | 9 mm | - | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | PC Pin | - | Quadrature | - | - | - | - | - | 16 PPR | - | - | - | - | - | - | - | Contacting Encoders | - | 3.18 mm | IP67 | - | - | - | - | - | - | - | ||
![]() ESD0D-S00-GE0006L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 270 | - | 200000 Cycles | - | + 85 C | - 40 C | PCB Mount | No Detent | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | ES | 19.81 mm x 19.81 mm x 10.11 mm | - | - | - | - | - | Incremental/Shaftless | - | - | - | - | - | - | - | - | - | Through Hole | - | Quadrature | - | - | - | 2 Channel | - | 6 PPR | - | - | - | - | - | - | - | Mechanical Encoders | - | 1.98 mm | IP40 | - | - | - | - | - | - | - | ||
![]() EAW0J-C24-BE0128L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 50000 Cycles | EAW0J-C24-BE0128L | + 85 C | - 40 C | Panel Mount | No Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-10 | Active | 5.81 | N | Yes | 3/4 in | Slotted | - | - | Without Switch | - | - | EAW | 28 mm x 22 mm | e3 | Yes | - | - | - | Absolute | Tin (Sn) | - | - | - | - | - | 1 | compliant | - | PC Pin | - | 8 bit Code | - | - | - | 8 Channel | ROTARY POSITION ENCODER | 8 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | 1/4 in | IP40 | - | - | - | - | - | - | - | ||
![]() ECW0D-C32-BE0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW0D-C32-BE0024L | + 85 C | - 40 C | PCB Mount | No Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 1 in | Flatted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | 10 VDC | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | 6.32 mm | IP40 | - | - | - | - | - | - | - | ||
![]() EM14A0D-B24-L032S Bourns Inc. | In Stock | - | Datasheet | 27 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | EM14 | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -40°C | - | 5V | Vertical | - | - | EM14A0D | PC Pin | 1/4 Dia Slotted End | Quadrature (Incremental) | 5V | - | - | 2 | - | - | - | - | Yes | Optical | No | 32 | 1M | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EM14R0D-R20-R016S Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Radial | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | EM14 | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 70°C | -40°C | - | 5V | Right Angle | 1 | - | EM14R0D | PC Pin | 6mm Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | Yes | Optical | No | 16 | 1M | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ENT1J-D28-L00100L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | EN | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | TIN | 75°C | -40°C | - | - | Vertical | 1 | - | ENT1J | PC Pin | 1/8 Dia Round End | Quadrature (Incremental) | 5V | 5V | - | - | - | - | - | 990 μm | - | Optical | No | 100 | 200M | - | 5V | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EM14C0D-E24-L264N Bourns Inc. | In Stock | - | Datasheet | 27 Weeks | Panel | Panel Mount | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | EM14 | - | e3 | yes | Active | 1 (Unlimited) | Connector | - | Tin (Sn) | 70°C | -40°C | - | - | Vertical | 1 | - | EM14C0D | Cable with Connector | 1/8 Dia Slotted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Optical | No | 64 | 1M | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEC16-2115F-N0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | PEC16 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | No | Mechanical | Yes | 12 | 100K | - | - | - | - | 17.3mm | 23mm | 16mm | - | ROHS3 Compliant | - | - | ||
![]() PEC09-2315K-S0015 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | PEC09 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -10°C | - | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Mechanical | Yes | 12 | 30K | - | - | - | - | 11.4mm | 28.3mm | 9.7mm | - | ROHS3 Compliant | - | - | ||
![]() PEC12R-4117F-S0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | -4.117kF | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Mechanical | Yes | 12 | 30K | - | - | - | - | 13.4mm | 23mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() EM14R0D-R20-L032S Bourns Inc. | 52 | - | Datasheet | 6 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | EM14 | - | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | Tin (Sn) | 70°C | -40°C | - | - | Vertical | 1 | - | EM14R0D | PC Pin | 6mm Dia Slotted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | 0.25 B | - | - | Yes | Optical | No | 32 | 1M | - | 5V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | IP54 | ||
![]() EM14R0D-M20-L132S Bourns Inc. | In Stock | - | Datasheet | 27 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | EM14 | - | e3 | yes | Active | 1 (Unlimited) | Connector | - | Tin (Sn) | 70°C | -40°C | - | 5V | Vertical | 1 | - | EM14R0D | Cable with Connector | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | Yes | Optical | No | 32 | 1M | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ENS1J-B20-L00256L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | EN | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | TIN | 75°C | -40°C | - | - | Vertical | 1 | - | ENS1J | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | 5V | 5V | - | - | - | - | - | - | - | Optical | No | 256 | 200M | - | 5V | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEL12T-4221F-S1024 Bourns Inc. | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | PEL12T | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -10°C | - | - | Vertical | - | not_compliant | - | PC Pin | 6mm Dia Flatted End, Illuminated | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Mechanical | Yes | 24 | 30K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |