- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Insulation Resistance | Number of Channels | Optoelectronic Device Type | Contact Current Rating | Resolution | Hole Diameter | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM14A0D-B28-L032S Bourns Inc. | In Stock | - | Datasheet | 27 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 70°C | -40°C | - | - | Vertical | 1 | - | EM14A0D | PC Pin | 1/4 Dia Slotted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | Yes | Optical | No | 32 | 1M | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3315C-001-006L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | Bulk | 2011 | 3315 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 125°C | -40°C | - | - | Right Angle | 1 | - | 3315C | PC Pin | 1/8 Dia Slotted End | Quadrature (Incremental) | - | - | 1GOhm | 3 | ROTARY POSITION ENCODER | 100mA | 0.25 B | - | - | Mechanical | No | 6 | 100K | - | - | - | 9.53mm | No SVHC | ROHS3 Compliant | Lead Free | IP67 | ||
![]() EM14A0D-C28-L032S Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 6 | - | - | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 70°C | -40°C | - | 5V | Vertical | 1 | - | EM14A0D | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | Yes | Optical | No | 32 | 1M | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EM14A0D-B24-L064S Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 70°C | -40°C | - | 5V | Vertical | 1 | - | EM14A0D | PC Pin | 1/4 Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | Yes | Optical | No | 64 | 1M | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EM14A0D-B28-L064S Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | 2010 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 70°C | -40°C | - | 5V | Vertical | 1 | - | EM14A0D | PC Pin | 1/4 Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | Yes | Optical | No | 64 | 1M | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEC16-2215F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | Bulk | 2010 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Mechanical | Yes | 24 | 100K | - | 17.3mm | 23mm | 16mm | - | ROHS3 Compliant | - | - | ||
![]() PEC11L-4015F-S0020 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | SMD/SMT | - | - | - | - | - | - | 2013 | PEC11 | e3 | - | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 80°C | -25°C | - | - | Vertical | - | - | PEC11L | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | - | Yes | Mechanical | No | 20 | 100K | - | 12mm | 19.5mm | 11.8mm | - | ROHS3 Compliant | - | - | ||
![]() PEL12S-4025F-N4024 Bourns Inc. | In Stock | - | Datasheet | 22 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | 3.000003g | - | - | - | 2010 | PEL12S | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -10°C | - | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End, Illuminated | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Mechanical | No | 24 | 30K | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PEC12R-4117F-N0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | No | Mechanical | Yes | 12 | 30K | - | 13.4mm | 22mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() ENS1D-B28-L00064L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | - | - | 75°C | -40°C | - | 2011 | EN | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | TIN | - | - | - | 5V | Right Angle | 1 | - | ENS1D | Cable Leads | 1/4 Dia Round End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | - | - | Optical | No | 64 | 200M | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEC12R-2120F-N0012 Bourns Inc. | 695 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | 2008 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | 2.1 mm | No | Mechanical | Yes | 12 | 30K | - | 13.4mm | 25mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() EMS22P50-D28-LT6 Bourns Inc. | 9 | - | Datasheet | 6 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel Mount | - | - | PVC | 11.000012g | - | - | - | 2008 | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 125°C | -40°C | CMOS AND TTL COMPATIBLE | - | Vertical | 1 | - | EMS22P50 | PC Pin | 1/8 Dia Round End | PWM | - | SINGLE | - | 1 | ROTARY POSITION ENCODER | - | - | - | - | Magnetic | No | 1024 | 50M | 5V | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PEC11L-4125K-N0020 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | Bulk | 2011 | PEC11 | e3 | - | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 70°C | -25°C | - | - | Vertical | - | - | PEC11L | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | No | Mechanical | Yes | 20 | 100K | 5V | 12mm | 29.5mm | 11.8mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECW1J-B24-BC0024 Bourns Inc. | In Stock | - | Datasheet | - | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | Bulk | 2000 | ECW | - | - | Obsolete | 1 (Unlimited) | PC Pin | 24 | - | 85°C | -40°C | - | - | Vertical | - | - | ECW1J | PC Pin | 1/4 Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | - | No | Mechanical | Yes | 24 | 200K | 10V | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() EM14R1D-M20-L208S Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | EM14 | e3 | yes | Active | 1 (Unlimited) | Connector | - | Tin (Sn) | 70°C | -40°C | - | 5V | Vertical | 1 | not_compliant | EM14R1D | Cable with Connector | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Optical | Yes | 8 | 200K | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EM14A0A-B24-L064N Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | 2008 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 70°C | -40°C | - | 5V | Vertical | 1 | - | EM14A0A | PC Pin | 1/4 Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Optical | No | 64 | 1M | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EM14A1A-C24-L032S Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 70°C | -40°C | - | - | Vertical | 1 | not_compliant | EM14A1A | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Optical | Yes | 32 | 200K | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EMS22Q31-B28-LS3 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | - | 11.000012g | - | - | - | 2008 | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 125°C | -40°C | CMOS AND TTL COMPATIBLE | 3.3VDC | Vertical | 1 | - | EMS22Q31 | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | SINGLE | - | 3 | ROTARY POSITION ENCODER | - | - | - | - | Magnetic | No | 128 | 100M | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EM14R0D-R20-R032N Bourns Inc. | In Stock | - | Datasheet | 27 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 6 | - | - | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 70°C | -40°C | - | 5V | Right Angle | 1 | - | EM14R0D | PC Pin | 6mm Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Optical | No | 32 | 1M | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EM14A0A-B24-L064S Bourns Inc. | In Stock | - | Datasheet | 27 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 70°C | -40°C | - | - | Vertical | 1 | - | EM14A0A | PC Pin | 1/4 Dia Slotted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | Yes | Optical | No | 64 | 1M | - | - | - | - | - | ROHS3 Compliant | - | - |