- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Switch Function | Configuration | Number of Channels | Contact Current(DC)-Max | Sealing | Optoelectronic Device Type | Switch Type | Rise Time | Resolution | Hole Diameter | Number of Switch Sections | Built in Switch | Encoder Type | Max Supply Voltage (DC) | Switch Action | Detent | Pulses per Revolution | Min Supply Voltage (DC) | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPS1D-F19-AE0036L Bourns Inc. | 28 | - | Datasheet | 7 Weeks | - | PCB, Surface Mount, Through Hole | PCB, Surface Mount | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | EPS | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | Tin (Sn) | 85°C | 1°C | - | Vertical | - | - | EPS1D | PC Pin | 4.8mm Dia Flatted End | Quadrature (Incremental) | - | SPST | - | 2 | 0.01A | IP40 | - | ROTARY CODED SWITCH | - | - | - | 1 | Yes | Mechanical | - | MOMENTARY | No | 36 | - | 200K | 10V | - | - | - | 9mm | - | ROHS3 Compliant | - | - | ||
![]() ECW0D-C24-BD0009 Bourns | In Stock | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW0D-C24-BD0009 | 85 °C | -40 °C | Obsolete | 5.27 | Compliant | No | - | - | - | - | e0 | - | - | - | Through Hole | - | - | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | - | - | 1 | compliant | - | - | - | - | - | - | SINGLE, 2 CHANNELS | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | ||
![]() PEC12R-4225F-N0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | 2008 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | No | Mechanical | - | - | Yes | 24 | - | 30K | - | 13.4mm | 13.4mm | 12.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3315Y-025-006L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | 3315 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 125°C | -40°C | - | Vertical | 1 | - | 3315Y | PC Pin | 1/8 Dia Slotted End | Quadrature (Incremental) | - | - | SINGLE, 3 CHANNELS | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | Mechanical | - | - | No | 6 | - | 100K | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEC11S-929K-H0015 Bourns Inc. | 893 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | PEC11S | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | Vertical | 1 | - | - | SMD (SMT) Tab | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | 2.5 mm | - | - | Mechanical | - | - | Yes | 15 | - | 15K | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEL12S-4220F-N3024 Bourns Inc. | In Stock | - | Datasheet | 22 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | PEL12S | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -10°C | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End, Illuminated | Quadrature (Incremental) | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | No | Mechanical | - | - | Yes | 24 | - | 30K | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEC16-2020F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | Yes | Mechanical | - | - | No | 24 | - | 100K | - | 17.3mm | 28mm | 16mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECW1J-C24-CC0024L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | ECW | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 85°C | -40°C | - | Vertical | 1 | - | ECW1J | Solder Lug | 1/4 Dia Flatted End | Quadrature (Incremental) | 10V | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | No | Mechanical | - | - | Yes | 24 | - | 200K | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEC12R-4230F-N0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | 2.1 mm | - | No | Mechanical | - | - | Yes | 24 | - | 30K | - | 13.4mm | 13.4mm | 12.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() PEC16-4220F-S0012 Bourns Inc. | 596 | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | Vertical | 2 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | Mechanical | - | - | Yes | 12 | - | 100K | - | 17.3mm | 28mm | 16mm | - | - | ROHS3 Compliant | - | - | ||
![]() PEC12R-2230F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | 2.1 mm | - | - | Mechanical | - | - | Yes | 24 | - | 30K | - | 13.4mm | 13.4mm | 12.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() EM14R0D-R20-L032N Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 70°C | -40°C | - | Vertical | 1 | - | EM14R0D | PC Pin | 6mm Dia Slotted End | Quadrature (Incremental) | 5V | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | 0.25 B | - | - | - | Optical | - | - | No | 32 | - | 1M | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | IP54 | ||
![]() PEC09-2220K-S0012 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | PEC09 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -10°C | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | Mechanical | - | - | Yes | 12 | - | 30K | - | 11.4mm | 33.3mm | 9.7mm | - | - | ROHS3 Compliant | - | - | ||
![]() EM14A1D-C28-L032S Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 70°C | -40°C | - | Vertical | 1 | not_compliant | EM14A1D | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | Optical | - | - | Yes | 32 | - | 200K | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEC16-4130F-N0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | No | Mechanical | - | - | Yes | 12 | - | 100K | - | 17.3mm | 38mm | 16mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECW0D-B16-BE0024L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | ECW | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 85°C | -40°C | - | Vertical | 1 | - | EAW0D | PC Pin | 1/4 Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | Mechanical | - | - | No | 24 | - | 200K | 10V | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3315Y-111-006L Bourns Inc. | 48 | - | Datasheet | 8 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 3315 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 125°C | -40°C | - | Vertical | 1 | - | 3315Y | PC Pin | 1/8 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | Mechanical | - | - | No | 6 | - | 100K | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EM14R0D-M25-L064S Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | 2013 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 70°C | -40°C | 5V | Vertical | 1 | - | EM14R0D | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | Yes | Optical | - | - | No | 64 | - | 1M | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EM14C1D-E28-L032S Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 70°C | -40°C | 5V | Vertical | 1 | not_compliant | EM14C1D | PC Pin | 1/8 Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | Optical | - | - | Yes | 32 | - | 200K | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ES14A0D-E28-L064N Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | ES14 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 5V | User Selectable | - | - | ES14A0D | PC Pin | Shaft | Quadrature (Incremental) | - | - | - | 2 | - | - | - | - | 200ns | - | - | - | - | Optical | 5.25V | - | No | 64 | 4.75V | 100M | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - |