- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Orientation | Number of Functions | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Number of Channels | Optoelectronic Device Type | Hole Diameter | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMS22D31-D28-LT2 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | 11.000012g | - | - | - | 2014 | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 125°C | -40°C | 3.3VDC | Vertical | 1 | EMS22D31 | PC Pin | 1/8 Dia Round End | Tachometer | - | - | SINGLE | 3 | ROTARY POSITION ENCODER | - | - | Magnetic | No | 64 | 50M | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ENS1D-B28-L00100L Bourns Inc. | 25 | - | Datasheet | 6 Weeks | Brackets, Panel | Panel Mount | Axial | - | - | - | - | Bulk | 2006 | EN | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | TIN | 75°C | -40°C | - | Right Angle | 1 | ENS1D | Cable Leads | 1/4 Dia Round End | Quadrature (Incremental) | 5V | 5V | - | 2 | - | - | - | Optical | No | 100 | 200M | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PEC12-4120F-S0024 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | 2010 | PEC12 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | 12 | - | 70°C | -30°C | - | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | Mechanical | Yes | 24 | 30K | 5V | 13.2mm | 26mm | 12.4mm | - | ROHS3 Compliant | - | ||
![]() ECW1J-R19-CC0024L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | 2006 | ECW | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | Tin (Sn) | 85°C | -40°C | - | Vertical | 1 | ECW1J | PC Pin | 6mm Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 24 | 200K | 10V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PEC16-2020F-N0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | 70°C | -30°C | - | 2013 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Right Angle | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | Mechanical | No | 24 | 100K | - | 17.3mm | 28mm | 16mm | - | ROHS3 Compliant | - | ||
![]() PEC12-4025F-N0012 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | 2010 | PEC12 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | Mechanical | No | 12 | 30K | - | 13.2mm | 31mm | 12.4mm | - | ROHS3 Compliant | - | ||
![]() PEC12R-3017F-N0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | 70°C | -30°C | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | 13.4mm | 22mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() PEC16-2025F-N0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | 70°C | -30°C | - | 2013 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Right Angle | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | Mechanical | No | 24 | 100K | - | 17.3mm | 33mm | 16mm | - | ROHS3 Compliant | - | ||
![]() ENS1D-B28-L00128L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Brackets, Panel | Panel Mount | Axial | 2 | - | - | - | - | 2006 | EN | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | TIN | 75°C | -40°C | - | Right Angle | 1 | ENS1D | Cable Leads | 1/4 Dia Round End | Quadrature (Incremental) | 5V | 5V | - | - | - | - | - | Optical | No | 128 | 200M | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() EMS22Q51-D28-LW4 Bourns Inc. | 33 | - | Datasheet | 26 Weeks | Panel | Panel Mount | - | - | 11.000012g | - | - | - | 2008 | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 125°C | -40°C | 5V | Vertical | - | EMS22Q51 | PC Pin | 1/8 Dia Round End | Quadrature (Incremental) | - | - | - | 3 | - | - | - | Magnetic | No | 256 | 50M | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ENA1J-B28-L00064 Bourns Inc. | In Stock | - | Datasheet | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | - | - | - | - | - | 2006 | EN | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | 75°C | -40°C | - | Vertical | 1 | ENA1J | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | - | SINGLE, 2 CHANNELS | - | - | - | - | Optical | No | 64 | 10M | 5V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECW1J-C28-AC0024L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | 2006 | ECW | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 85°C | -40°C | - | Vertical | 1 | ECW1J | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 24 | 200K | 10V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PEC12R-2020F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | Right Angle | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | Yes | Mechanical | No | 24 | 30K | - | 13.4mm | 26mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() ENC1J-D28-L00128 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | - | - | - | - | - | 2006 | EN | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | 75°C | -40°C | 5V | Vertical | 1 | ENC1J | PC Pin | 1/8 Dia Round End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | Optical | No | 128 | 10M | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EAW0J-B24-CE0128L Bourns Inc. | 306 | - | Datasheet | 11 Weeks | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 8 | 14.174762g | - | - | - | 2005 | ACE™ | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 85°C | -40°C | - | Vertical | 1 | EAW0J | PC Pin | 1/4 Dia Slotted End | Binary (Absolute) | - | - | - | - | ROTARY POSITION ENCODER | - | - | Mechanical | No | 128 | 50K | 10V | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ECW0J-B24-HC0006L Bourns Inc. | 17 | - | Datasheet | 6 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | Bulk | 2006 | ECW | e3 | yes | Active | 1 (Unlimited) | PC Pins | 24 | Tin (Sn) | 85°C | -40°C | - | Vertical | 1 | ECW0J | PC Pin | 1/4 Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 6 | 200K | 10V | - | - | - | - | ROHS3 Compliant | - | ||
![]() ENS1J-B28-L00064L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | - | - | 2006 | EN | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | TIN | 75°C | -40°C | - | Vertical | 1 | ENS1J | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | 5V | - | - | - | - | - | Optical | No | 64 | 200M | 5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PEC11R-4020F-N0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | Bulk | 2003 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | 1.8 mm | - | Mechanical | No | 24 | 30K | - | 13.4mm | 26.5mm | 12.5mm | - | ROHS3 Compliant | - | ||
![]() ENA1J-B28-L00100 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | - | - | 75°C | -40°C | - | 2006 | EN | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | 5V | Vertical | 1 | ENA1J | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | - | - | - | - | - | - | Optical | No | 100 | 10M | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ESD1D-S00-GC0024L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | PCB, Snap in, Surface Mount, Through Hole | PCB, Surface Mount | - | 3 | - | - | - | - | 2006 | ES | e3 | - | Active | 1 (Unlimited) | PC Pins | - | Tin (Sn) | 85°C | -40°C | - | Vertical | 1 | ESD1D | PC Pin | - | Quadrature (Incremental) | - | - | SINGLE | 2 | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 24 | 200K | 10V | - | - | - | - | ROHS3 Compliant | - |