- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Bushing Material | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Tradename | Unit Weight | With Switch | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Orientation | Number of Functions | Depth | Reach Compliance Code | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Nominal Supply Current | Optoelectronic Device Type | Resolution | Bushing Thread | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Nominal Supply Voltage (DC) | Shaft Diameter | IP Rating | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECW1D-R19-AC0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | ECW1D-R19-AC0024L | + 85 C | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 19 mm | Cross Slot | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | Mechanical Encoders | - | 1/4 in | IP40 | - | - | - | ||
![]() ECW1J-C24-BB0012L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | ECW1J-C24-BB0012L | + 85 C | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 3/4 in | D / Flatted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | Mechanical Encoders | - | 1/4 in | IP40 | - | - | - | ||
![]() ECW1J-C28-AB0012L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | ECW1J-C28-AB0012L | + 85 C | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 7/8 in | D / Flatted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | Mechanical Encoders | - | 1/4 in | IP40 | - | - | - | ||
![]() ECW0J-B28-BC0006L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | ECW0J-B28-BC0006L | + 85 C | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 7/8 in | Slotted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | Through Hole | Incremental | Tin (Sn) | 85 °C | -40 °C | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 6 PPR | M9 x 0.75 | - | - | - | - | Mechanical Encoders | - | 1/4 in | IP40 | - | - | - | ||
![]() ECW0D-B36-CC0006L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | ECW0D-B36-CC0006L | + 85 C | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 1 1/8 in | Slotted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 6 PPR | M9 x 0.75 | - | - | - | - | Mechanical Encoders | - | 1/4 in | IP40 | - | - | - | ||
![]() ECL1J-B24-EC0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | - | ECL1J-B24-EC0024L | + 85 C | - 40 C | PCB Mount | 24 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 3/4 in | Slotted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | - | Yes | - | - | - | Incremental | - | - | - | - | - | 1 | - | compliant | - | Through Hole | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | Magnetic Encoders | - | 1/4 in | - | - | - | - | ||
![]() ECL1D-B24-BC0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | - | ECL1D-B24-BC0024L | + 85 C | - 40 C | PCB Mount | 24 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 3/4 in | Slotted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | - | Yes | - | - | - | Incremental | - | - | - | - | - | 1 | - | compliant | - | Through Hole | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | Magnetic Encoders | - | 1/4 in | - | - | - | - | ||
![]() ECW0J-R24-CE0006L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | ECW0J-R24-CE0006L | + 85 C | - 40 C | Panel Mount | No Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 24 mm | Cross Slot | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | Through Hole | Incremental | Tin (Sn) | 85 °C | -40 °C | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 6 PPR | M9 x 0.75 | - | - | - | - | Mechanical Encoders | - | 6 mm | IP40 | - | - | - | ||
![]() ECT1D-C36-GC0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | - | ECT1D-C36-GC0024L | + 85 C | - 40 C | PCB Mount | 24 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 1 1/8 in | D / Flatted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | - | Yes | - | - | - | Incremental | - | - | - | - | - | 1 | - | compliant | - | Through Hole | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 24 PPR | Unthreaded | - | - | - | - | Magnetic Encoders | - | 1/4 in | - | - | - | - | ||
![]() 3315Y-101-006L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 1/4 in X 1/4 in | 50 | BOURNS INC | - | 100000 Cycles | 3315Y-101-006L | + 125 C | - 40 C | Panel Mount | No Detent | 125 °C | -40 °C | ROHS COMPLIANT, MINIATURE PACKAGE-3 | Active | 5.26 | - | Yes | 12.7 mm | D / Flatted | Pro Audio | - | Without Switch | Bulk | - | 3315 | 9 mm | - | Yes | - | - | - | Incremental | - | - | - | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 3 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 6 PPR | 1/4-32 UNEF-2A | - | - | - | - | Mechanical Encoders | - | 1/8 in | IP67 | - | - | - | ||
![]() ECW1J-R24-BB0012L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | ECW1J-R24-BB0012L | + 85 C | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 24 mm | Cross Slot | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | Through Hole | Incremental | Tin (Sn) | 85 °C | -40 °C | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | Mechanical Encoders | - | 1/4 in | IP40 | - | - | - | ||
![]() ECW0D-J24-BE0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | ECW0D-J24-BE0024L | + 85 C | - 40 C | Panel Mount | No Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 3/4 in | D / Flatted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | Through Hole | Incremental | Tin (Sn) | 85 °C | -40 °C | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | Mechanical Encoders | - | 1/4 in | IP40 | - | - | - | ||
![]() ECW1J-C28-CB0012L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | ECW1J-C28-CB0012L | + 85 C | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 7/8 in | D / Flatted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | Mechanical Encoders | - | 1/4 in | IP40 | - | - | - | ||
![]() ECW0J-R24-AD0009L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | ECW0J-R24-AD0009L | + 85 C | - 40 C | Panel Mount | 36 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 24 mm | Cross Slot | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 9 PPR | M9 x 0.75 | - | - | - | - | Mechanical Encoders | - | 1/4 in | IP40 | - | - | - | ||
![]() ECW0J-C24-EC0006L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | ECW0J-C24-EC0006L | + 85 C | - 40 C | PCB Mount | 24 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 4.58 | Details | Yes | 3/4 in | Flatted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | 10 VDC | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 6 PPR | M9 x 0.75 | - | - | - | - | Mechanical Encoders | - | 6.32 mm | IP40 | - | - | - | ||
![]() ECW0D-B28-BC0006L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | ECW0D-B28-BC0006L | + 85 C | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 7/8 in | Slotted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | Through Hole | Incremental | Tin (Sn) | 85 °C | -40 °C | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 6 PPR | M9 x 0.75 | - | - | - | - | Mechanical Encoders | - | 1/4 in | IP40 | - | - | - | ||
![]() 3315R-011-016L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 6.35 mm x 6.35 mm | 50 | BOURNS INC | - | 25000 Cycles | 3315R-011-016L | + 125 C | - 40 C | Panel Mount | No Detent | 125 °C | -40 °C | ROHS COMPLIANT, MINIATURE PACKAGE-3 | Active | 5.26 | Details | Yes | 19.05 mm | Slotted | Pro Audio | - | Without Switch | Bulk | - | 3315 | 9 mm | - | Yes | - | - | - | Incremental | - | - | - | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 3 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 16 PPR | 1/4-32 UNEF-2A | - | - | - | - | Mechanical Encoders | - | 1/8 in | IP67 | - | - | - | ||
![]() ECW0J-B32-CD0009L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | ECW0J-B32-CD0009L | + 85 C | - 40 C | Panel Mount | 36 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 1 in | Slotted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | Tin (Sn) | - | - | - | - | 1 | - | compliant | - | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | - | ROTARY POSITION ENCODER | 9 PPR | M9 x 0.75 | - | - | - | - | Mechanical Encoders | - | 1/4 in | IP40 | - | - | - | ||
![]() EMS22Q51-D28-LT4 Bourns Inc. | 46 |
| Datasheet | 6 Weeks | Brackets, PCB, Panel | Panel Mount | PVC | 11.000012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 125°C | -40°C | CMOS AND TTL COMPATIBLE | Vertical | 1 | 13.89mm | - | EMS22Q51 | PC Pin | 1/8 Dia Round End | Quadrature (Incremental) | - | SINGLE | 3 | 20mA | ROTARY POSITION ENCODER | - | - | Magnetic | No | 256 | 50M | - | 5V | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3315Y-001-016L Bourns Inc. | 179 |
| Datasheet | 8 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 3315 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 125°C | -40°C | - | Vertical | 1 | - | - | 3315Y | PC Pin | 1/8 Dia Slotted End | Quadrature (Incremental) | - | - | 3 | - | ROTARY POSITION ENCODER | 0.25 B | - | Mechanical | No | 16 | 25K | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 |