- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Orientation | Number of Functions | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Number of Channels | Optoelectronic Device Type | Hole Diameter | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMS22A50-D28-MT6 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | - | NO | PANEL MOUNT | - | - | 125°C | -40°C | - | - | - | EMS22A | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | 1 | EMS22A50 | - | - | - | - | 5.5V | SINGLE | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC11R-4130F-S0018 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | 2006 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | Mechanical | Yes | 18 | 30K | - | 13.4mm | 36.5mm | 12.5mm | - | ROHS3 Compliant | ||
![]() PEC12R-4120F-N0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | Commercial grade | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 12 | 30K | - | 13.4mm | 25mm | 12.5mm | - | ROHS3 Compliant | ||
![]() ENA1D-B20-L00128L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | - | - | 2 | - | - | - | - | Bulk | 2006 | EN | e3 | yes | Active | 1 (Unlimited) | PC Pin | TIN | 75°C | -40°C | - | - | Vertical | 1 | ENA1D | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | 5V | - | - | - | - | - | Optical | No | 128 | 10M | 5V | - | - | - | - | ROHS3 Compliant | ||
![]() EMS22A50-C20-LS6 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | - | 11.000012g | - | - | - | - | 2014 | - | e3 | - | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 125°C | -40°C | - | - | Vertical | 1 | EMS22A50 | PC Pin | 1/4 Dia Flatted End | Binary (Absolute) | 5V | - | SINGLE | 2 | ROTARY POSITION ENCODER | - | - | Magnetic | No | 1024 | 100M | - | - | - | - | - | ROHS3 Compliant | ||
![]() ECW0J-R19-BE0024L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | 2006 | ECW | e3 | yes | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 85°C | -40°C | - | - | Vertical | 1 | ECW0J | PC Pin | 6mm Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | Mechanical | No | 24 | 200K | 10V | - | - | - | - | ROHS3 Compliant | ||
![]() PEC12R-3217F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | 70°C | -30°C | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | 13.4mm | 23mm | 12.5mm | - | ROHS3 Compliant | ||
![]() PEL12D-2226F-S3024 Bourns Inc. | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | 2 | 3.000003g | - | - | - | - | 2010 | PEL12D | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -10°C | - | - | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End, Illuminated | Quadrature (Incremental) | - | - | - | - | ROTARY POSITION ENCODER | - | - | Mechanical | Yes | 24 | 30K | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() 3315C-002-016L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | 2008 | 3315 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 125°C | -40°C | - | - | Right Angle | 1 | 3315C | PC Pin | 1/8 Dia Slotted End | Quadrature (Incremental) | - | - | SINGLE, 3 CHANNELS | 2 | ROTARY POSITION ENCODER | - | - | Mechanical | No | 16 | 25K | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC12-4120F-S0012 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | Bulk | 2010 | PEC12 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | Mechanical | Yes | 12 | 30K | 5V | 13.2mm | 26mm | 12.4mm | - | ROHS3 Compliant | ||
![]() PEC12-2217F-N0024 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | Bulk | 2010 | PEC12 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Right Angle | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 24 | 30K | - | 13.2mm | 23mm | 12.4mm | - | ROHS3 Compliant | ||
![]() PEC12-4230F-N0024 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | 2010 | PEC12 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | 2 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 24 | 30K | 5V | 13.2mm | 36mm | 12.4mm | - | ROHS3 Compliant | ||
![]() PEC12-4020F-S0012 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | 2010 | PEC12 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | Yes | Mechanical | No | 12 | 30K | 5V | 13.2mm | 26mm | 12.4mm | - | ROHS3 Compliant | ||
![]() EMS22Q33-D28-LT4 Bourns Inc. | 46 | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | - | 11.000012g | - | - | - | - | 2014 | - | e3 | - | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 125°C | -40°C | CMOS AND TTL COMPATIBLE | 3.3VDC | Vertical | 1 | EMS22Q33 | PC Pin | 1/8 Dia Round End | Quadrature (Incremental) | - | - | SINGLE | 3 | ROTARY POSITION ENCODER | - | - | Magnetic | No | 256 | 50M | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC12R-4222F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | 3 | - | - | - | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | Mechanical | Yes | 24 | 30K | - | 13.4mm | 13.4mm | 12.5mm | - | ROHS3 Compliant | ||
![]() ECW1J-B24-EC0024L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | 2012 | ECW | e3 | yes | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 85°C | -40°C | - | - | Vertical | 1 | ECW1J | PC Pin | 1/4 Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 24 | 200K | - | - | - | - | - | ROHS3 Compliant | ||
![]() EM14R0D-M20-L016N Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | - | - | 6 | - | - | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 70°C | -40°C | - | - | Vertical | 1 | EM14R0D | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | Optical | No | 16 | 1M | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC16-4015F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | 2010 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | Yes | Mechanical | No | 24 | 100K | - | 17.3mm | 23mm | 16mm | - | ROHS3 Compliant | ||
![]() PEC12R-4020F-S0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | 1 | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | 2.1 mm | Yes | Mechanical | No | 12 | 30K | - | 13.4mm | 26mm | 12.5mm | - | ROHS3 Compliant | ||
![]() EM14R1D-M20-R008N Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | Radial | - | - | 6 | - | - | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 70°C | -40°C | - | - | Right Angle | 1 | EM14R1D | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | No | Optical | Yes | 8 | 200K | - | - | - | - | - | ROHS3 Compliant |