- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Number of Channels | Optoelectronic Device Type | Hole Diameter | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEL12T-4016F-S1024 Bourns Inc. | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | 2010 | PEL12T | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -10°C | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End, Illuminated | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | Yes | Mechanical | No | 24 | 30K | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC09-2215K-T0012 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2011 | PEC09 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 70°C | -10°C | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | Mechanical | Yes | 12 | 30K | - | 11.4mm | 27.1mm | 9.7mm | - | ROHS3 Compliant | ||
![]() PEC09-2115K-S0012 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2011 | PEC09 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 70°C | -10°C | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | Mechanical | Yes | 12 | 30K | - | 11.4mm | 28.3mm | 9.7mm | - | ROHS3 Compliant | ||
![]() PEL12D-4021F-S1024 Bourns Inc. | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | 70°C | -10°C | - | 2010 | PEL12D | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End, Illuminated | Quadrature (Incremental) | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Yes | Mechanical | No | 24 | 30K | - | - | - | - | - | ROHS3 Compliant | ||
![]() ENC1J-D20-L00100L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | Bulk | 2006 | EN | e3 | yes | Active | 1 (Unlimited) | PC Pin | TIN | 75°C | -40°C | - | Vertical | 1 | - | ENC1J | PC Pin | 1/8 Dia Round End | Quadrature (Incremental) | 5V | 5V | - | - | - | - | - | Optical | No | 100 | 10M | 5V | - | - | - | - | ROHS3 Compliant | ||
![]() PEC12R-2117F-N0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 12 | 30K | - | 13.4mm | 22mm | 12.5mm | - | ROHS3 Compliant | ||
![]() ENC1J-D16-L00128L Bourns Inc. | 25 | - | Datasheet | 7 Weeks | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | Bulk | 2006 | EN | e3 | yes | Active | 1 (Unlimited) | PC Pin | TIN | 75°C | -40°C | - | Vertical | 1 | - | ENC1J | PC Pin | 1/8 Dia Round End | Quadrature (Incremental) | 5V | 5V | - | - | - | - | - | Optical | No | 128 | 10M | 5V | - | - | - | - | ROHS3 Compliant | ||
![]() EM14R1D-R25-L032S Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 70°C | -40°C | - | Vertical | 1 | not_compliant | EM14R1D | PC Pin | 6mm Dia Slotted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | Optical | Yes | 32 | 200K | - | - | - | - | - | ROHS3 Compliant | ||
![]() EM14R0D-M20-R464N Bourns Inc. | In Stock | - | Datasheet | 27 Weeks | Panel | Panel Mount | - | - | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | Connector | Tin (Sn) | 70°C | -40°C | 5V | Right Angle | 1 | - | EM14R0D | Cable with Connector | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | Optical | No | 64 | 1M | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC11L-4120K-S0020 Bourns Inc. | 1505 | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2013 | PEC11 | e3 | - | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | - | - | - | Vertical | - | - | PEC11L | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | - | - | - | - | Mechanical | Yes | 20 | 100K | - | 12mm | 24.5mm | 11.8mm | - | ROHS3 Compliant | ||
![]() EM14R0A-M25-R064N Bourns Inc. | 39 | - | Datasheet | 6 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 70°C | -40°C | 5V | Right Angle | 1 | - | EM14R0A | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | Optical | No | 64 | 1M | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC11-4115F-N0018 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | Bulk | 2011 | PEC11 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 18 | 30K | - | 13.2mm | 21.5mm | 12.5mm | No SVHC | ROHS3 Compliant | ||
![]() PEC11-4130F-N0018 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2013 | PEC11 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 18 | 30K | - | 13.2mm | 36.5mm | 12.5mm | - | ROHS3 Compliant | ||
![]() ECW1J-R22-BC0024L Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | Bulk | 2006 | ECW | e3 | yes | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 85°C | -40°C | - | Vertical | 1 | - | ECW1J | PC Pin | 6mm Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | No | Mechanical | Yes | 24 | 200K | 10V | - | - | - | - | ROHS3 Compliant | ||
![]() PEC12R-2125F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | Right Angle | - | - | PEC12R | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | Yes | Mechanical | Yes | 24 | 30K | - | 13.4mm | 13.4mm | 12.5mm | - | ROHS3 Compliant | ||
![]() PEC11R-4030F-N0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2013 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | Mechanical | No | 24 | 30K | - | 13.4mm | 36.5mm | 12.5mm | - | ROHS3 Compliant | ||
![]() PEC11-4220F-N0024 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | 2011 | PEC11 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | 7 mm | No | Mechanical | Yes | 24 | 30K | 5V | 13.2mm | 26.5mm | 12.5mm | Unknown | ROHS3 Compliant | ||
![]() EM14A1D-B28-L032N Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 70°C | -40°C | - | - | EM14 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | 1 | not_compliant | EM14A1D | - | - | - | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC11-4125F-S0018 Bourns Inc. | 50 |
| Datasheet | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | Bulk | 2011 | PEC11 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | 7 mm | - | Mechanical | Yes | 18 | 30K | 5V | 13.2mm | 31.5mm | 12.5mm | No SVHC | ROHS3 Compliant | ||
![]() PEC11-4230F-S0024 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | 2011 | PEC11 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | 1.8 mm | - | Mechanical | Yes | 24 | 30K | - | 13.2mm | 36.5mm | 12.5mm | No SVHC | ROHS3 Compliant |