- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Body Orientation | Brand | Bushing Material | Bushing Size | ECCN (US) | ElectricalLife | Encoder Code | Encoder Reading | Encoder Signal | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Speed | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Operating Torque (N.m) | Mechanical Life (Cycles) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Motion | Mounting | Mounting Styles | Number of Detents | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Programmability | Risk Rank | RoHS | Rohs Code | Shaft Diameter (mm) | Shaft Length | Shaft Style | Shaft Type | Shock Rating | Typical Operating Supply Voltage | Unit Weight | With Switch | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Base Part Number | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Output Type | Operating Supply Voltage | Switch Function | Configuration | Number of Channels | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Optoelectronic Device Type | Switch Type | Resolution | Bushing Thread | Terminal Type | Product Type | Contact (DC) Max Rating R Load | Number of Switch Sections | Built in Switch | Encoder Type | Switch Action | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Nominal Supply Voltage (DC) | Product Category | Shaft Diameter | IP Rating | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEC11-4225F-S0012 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | PEC11 | - | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Vertical | 1 | - | - | PC Pin | - | - | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | Mechanical | - | Yes | 12 | 30K | - | - | - | - | - | 13.2mm | 31.5mm | 12.5mm | - | - | - | ROHS3 Compliant | ||
![]() PEC11-4020F-S0018 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | PEC11 | - | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Vertical | 1 | - | - | PC Pin | - | - | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Yes | Mechanical | - | No | 18 | 30K | - | - | - | - | - | 13.2mm | 26.5mm | 12.5mm | - | - | - | ROHS3 Compliant | ||
![]() PEC11-4215F-N0024 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | PEC11 | - | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Vertical | 1 | - | - | PC Pin | - | - | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | No | Mechanical | - | Yes | 24 | 30K | - | 5V | - | - | - | 13.2mm | 21.5mm | 12.5mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() PEC11-4230F-S0012 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | PEC11 | - | - | yes | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Vertical | 1 | - | - | PC Pin | - | - | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | Mechanical | - | Yes | 12 | 30K | - | - | - | - | - | 13.2mm | 36.5mm | 12.5mm | - | No | - | ROHS3 Compliant | ||
![]() EPS1J-F19-AE0009L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | EPS | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | 1 | Tin (Sn) | 85°C | 1°C | - | - | - | - | - | - | Vertical | - | - | EPS1J | PC Pin | 22.2mm | - | 22.2 mm | 4.8mm Dia Flatted End | Quadrature (Incremental) | - | SPST | - | - | 0.01A | IP40 | 12V | - | - | ROTARY CODED SWITCH | - | - | - | - | .01A@12VDC | 1 | Yes | Mechanical | MOMENTARY | No | 9 | 200K | - | 10V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC11-4015F-N0018 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | PEC11 | - | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Vertical | 1 | - | - | PC Pin | - | - | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | Mechanical | - | No | 18 | 30K | - | - | - | - | - | 13.2mm | 21.5mm | 12.5mm | - | - | - | ROHS3 Compliant | ||
![]() ECW0J-C24-EE0024L Bourns | In Stock | - | - | - | - | - | - | - | - | Straight | Bourns | Plastic | 9 mm x 6.35 mm | EAR99 | - | Quadrature | Incremental | Digital Square Wave | 45 | 8543.70.45.00 | BOURNS INC | Bourns | ECW0J-C24-EE0024L | - | 120r/min | + 85 C | 85 | 0.011 | 200000 | - 40 C | -40 | Rotary | Bracket Mount | PCB Mount | No Detent | - | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | No | 4.58 | Details | Yes | 6.35 | 3/4 in | Flat | Flatted | 50G | 10VDC | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | Active | - | - | - | Contacting Encoder | - | Tin (Sn) | - | - | - | - | - | Encoders | Rotary | - | - | 1 | compliant | - | PC Pin | - | - | - | - | Quadrature | 10 VDC | - | SINGLE, 2 CHANNELS | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | 24 PPR | M9 x 0.75 | PC Pin | Encoders | - | - | - | - | - | - | 96 | - | Mechanical Encoders | - | Encoders | 6.32 mm | IP40 | - | - | - | - | - | - | RoHS Compliant | ||
![]() ECW1D-B16-EC0024L Bourns | In Stock | - | - | - | - | - | - | - | - | Straight | Bourns | Plastic | 9 mm x 6.35 mm | EAR99 | - | Quadrature | Incremental | Digital Square Wave | 45 | 8542.39.00.01 | BOURNS INC | Bourns | ECW1D-B16-EC0024L | - | 120r/min | + 85 C | 85 | 0.016 | 200000 | - 40 C | -40 | Rotary | Bracket Mount | PCB Mount | 24 Detent | - | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | No | 4.58 | Details | Yes | 6.35 | 1/2 in | Plain with Slot | Slotted | 50G | 10VDC | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | Active | - | - | - | Contacting Encoder | - | Tin (Sn) | - | - | - | - | - | Encoders | Rotary | - | - | 1 | compliant | - | PC Pin | - | - | - | - | Quadrature | 10 VDC | - | SINGLE, 2 CHANNELS | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | 24 PPR | M9 x 0.75 | PC Pin | Encoders | - | - | - | - | - | - | 96 | - | Mechanical Encoders | - | Encoders | 6.32 mm | IP40 | - | - | - | - | - | - | RoHS Compliant | ||
![]() EPS1D-F19-AE0036 Bourns | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | BOURNS INC | Bourns Inc | EPS1D-F19-AE0036 | EPS | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | 1 °C | - | Active | - | 5.24 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | e3 | No | - | - | - | EAR99 | - | 1 | Tin (Sn) | - | - | - | - | 8536.50.90.20 | - | - | - | - | - | not_compliant | - | - | 22.2 mm | - | 22.2 mm | FLAT SHAFT TYPE | - | - | SPST | - | - | 0.01 A | IP40 | 12 V | SOLDER | - | ROTARY CODED SWITCH | - | - | - | - | - | 1 | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | 9 mm | - | - | - | ||
![]() PEC12R-3215F-S0024 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.4 mm | 21 mm | 12.5 mm | - | - | - | - | ||
![]() ECW1J-B24-BC0006 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW1J-B24-BC0006 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | 5.27 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70ADJ-005-ML0 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECT1J-C24-GC0024 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECT1J-C24-GC0024 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | 5.27 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | SINGLE, 2 CHANNELS | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECW0D-B24-BC0006 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW0D-B24-BC0006 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | 5.27 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | Through Hole | - | - | - | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | - | - | - | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | SINGLE, 2 CHANNELS | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECW1D-Y32-BC0024 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECW1D-Y32-BC0024 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | 5.27 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECT0D-J24-GD0009 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | ECT0D-J24-GD0009 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | 5.27 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 1 | compliant | - | - | - | - | - | - | - | - | - | SINGLE, 2 CHANNELS | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM14R0B-R20-L064N Bourns Inc. | 48 |
| Datasheet | 7 Weeks | - | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | EM14 | - | e3 | yes | Active | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | 5V | Vertical | 1 | - | EM14R0B | PC Pin | - | - | - | 6mm Dia Slotted End | Quadrature (Incremental) | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | Optical | - | No | 64 | 1M | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PEC11S-9215F-S0015 Bourns Inc. | 274 |
| Datasheet | 20 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC11S | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | compliant | - | SMD (SMT) Tab | - | - | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | Mechanical | - | Yes | 15 | 15K | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EMS22P50-M25-LD6 Bourns Inc. | In Stock | - | Datasheet | 25 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | Tin (Sn) | 125°C | -40°C | - | CMOS AND TTL COMPATIBLE | - | - | - | 5V | Vertical | 1 | - | EMS22P50 | PC Pin | - | - | - | 6mm Dia Flatted End | PWM | - | - | SINGLE | 1 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | Magnetic | - | No | 1024 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC11L-4220F-N0015 Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC11L | - | e3 | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Tin (Sn) | 80°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quadrature | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | 24.5mm | 11.8mm | - | - | - | ROHS3 Compliant |