- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Brand | Bushing Material | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Unit Weight | Usage Level | With Switch | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Subcategory | Technology | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Number of Channels | Optoelectronic Device Type | Resolution | Bushing Thread | Product Type | Hole Diameter | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Nominal Supply Voltage (DC) | Product Category | Shaft Diameter | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEC11R-4130F-N0018 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 18 | 30K | - | - | - | - | - | 13.4mm | 36.5mm | 12.5mm | - | - | ROHS3 Compliant | ||
![]() ECW1J-R19-BC0024L Bourns Inc. | 247 |
| Datasheet | 6 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | ECW | - | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | - | Tin (Sn) | 85°C | -40°C | - | - | - | Vertical | 1 | - | ECW1J | PC Pin | 6mm Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 24 | 200K | - | 10V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC12R-2220F-S0024 Bourns Inc. | 1266 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | 2013 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | 2.1 mm | - | Mechanical | Yes | 24 | 30K | - | - | - | - | - | 13.4mm | 26mm | 12.5mm | - | - | ROHS3 Compliant | ||
![]() PEC16-2225F-N0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | PEC16 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 24 | 100K | - | - | - | - | - | 17.3mm | 33mm | 16mm | - | - | ROHS3 Compliant | ||
![]() 3315P-001-006L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Copper, Silver, Tin | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 3315 | - | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 125°C | -40°C | - | - | - | Vertical | 1 | - | 3315P | PC Pin | 1/8 Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | - | Mechanical | No | 6 | 100K | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC12R-4220F-N0024 Bourns Inc. | 12000 | - | Datasheet | 16 Weeks | Copper, Silver, Tin | PCB, Through Hole | PCB, Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | Bulk | 2008 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 24 | 30K | - | - | - | - | - | 13.4mm | 25mm | 12.5mm | - | - | ROHS3 Compliant | ||
![]() PEC12R-2225F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | 2013 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | 2.1 mm | - | Mechanical | Yes | 24 | 30K | - | - | - | - | - | 13.4mm | 13.4mm | 12.5mm | - | - | ROHS3 Compliant | ||
![]() ENA1J-B20-L00064L Bourns Inc. | 62 | - | Datasheet | 6 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | EN | - | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | - | TIN | 75°C | -40°C | - | - | - | Vertical | 1 | - | ENA1J | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | 5V | - | - | - | - | - | - | - | - | Optical | No | 64 | 10M | - | 5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC12R-4222F-N0024 Bourns Inc. | 1105 |
| - | - | - | - | PCB, Through Hole | - | - | - | Bourns | - | - | 75 | - | - | Bourns | - | + 70 C | Bourns Inc. | - 30 C | PCB Mount | 24 Detent | - | - | Tray | - | - | Active | - | Details | - | 22.5 mm | D / Flatted | 0.052911 oz | - | Without Switch | Tray | - | PEC12R | 12 mm | - | - | - | - | - | - | Incremental | - | - | - | Encoders | Mechanical | - | Horizontal | - | - | - | PC Pin | 6mm Dia Flatted End, Illuminated | Quadrature, 2-Bit | 5 VDC | - | - | 2 Channel | - | 24 PPR | - | Encoders | - | No | Incremental | Yes | 24 | 30K | Contacting Encoders | - | Encoders | 6 mm | IP40 | - | - | - | - | - | - | ||
![]() ECW0J-B24-AE0024L Bourns Inc. | 17 |
| - | 15 Weeks | - | - | Panel, PCB Through Hole | - | - | - | Bourns | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | Bourns | ECW0J-B24-AE0024L | + 85 C | Bourns Inc. | - 40 C | PCB Mount | No Detent | 85 °C | -40 °C | Tray | ROHS COMPLIANT PACKAGE-7 | Active | Active | 4.54 | Details | Yes | 3/4 in | Slotted | 0.294538 oz | - | Without Switch | Tray | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | - | Incremental | Tin (Sn) | - | - | Encoders | Rotary | - | Vertical | 1 | compliant | - | PC Pin | 1/4" Dia Slotted End | Quadrature, 2-Bit | 10 VDC | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | Encoders | - | No | Incremental | Yes | 24 | 200K | Mechanical Encoders | - | Encoders | 6.32 mm | IP40 | - | - | - | - | - | - | ||
![]() ENS1J-B28-L00128L Bourns Inc. | 5 |
| Datasheet | 6 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | EN | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 75°C | -40°C | - | - | - | Vertical | 1 | - | ENS1J | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | 5V | - | - | - | - | - | - | - | - | - | Optical | No | 128 | 200M | - | 5V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PEC11R-4125F-S0018 Bourns Inc. | 9 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | 7 mm | - | Mechanical | Yes | 18 | 30K | - | - | - | - | - | 13.4mm | 31.5mm | 12.5mm | No | - | ROHS3 Compliant | ||
![]() PEL12T-4226F-S1024 Bourns Inc. | 45 | - | Datasheet | 22 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | PEL12T | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -10°C | - | - | - | Vertical | - | not_compliant | - | PC Pin | 6mm Dia Flatted End, Illuminated | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | - | Mechanical | Yes | 24 | 30K | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PEC12R-2217F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | 2.1 mm | - | Mechanical | Yes | 24 | 30K | - | - | - | - | - | 13.4mm | 23mm | 12.5mm | - | - | ROHS3 Compliant | ||
![]() ECL0D-B32-EC0006 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | - | Bourns Inc | ECL0D-B32-EC0006 | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | 5.27 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | compliant | - | - | - | - | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEC09-2215F-S0012 Bourns Inc. | 10 |
| - | - | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | PEC09 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature, 2-Bit | - | - | - | - | - | - | - | - | - | Yes | Incremental | No | 12 | 30K | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM14R0D-M25-L016N Bourns Inc. | 29 |
| - | - | - | - | Panel, PCB Through Hole | - | - | - | - | - | - | - | BOURNS INC | - | Bourns Inc | EM14R0D-M25-L016N | - | Bourns Inc. | - | - | - | 70 °C | -40 °C | Tray | ROHS COMPLIANT PACKAGE-6 | Active | Active | 2.4 | - | Yes | - | - | - | - | - | - | - | EM14 | - | e3 | Yes | - | - | - | - | - | Tin (Sn) | - | - | - | - | 4.75V ~ 5.25V | Vertical | 1 | not_compliant | - | PC Pin | 6mm Dia Flatted End | Quadrature, 2-Bit | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | No | Optical | No | 16 | 1M | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECW1D-B24-CC0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW1D-B24-CC0024L | + 85 C | - | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | Slotted | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | Through Hole | - | Incremental | Tin (Sn) | 85 °C | -40 °C | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | - | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | - | - | - | Mechanical Encoders | - | - | 1/4 in | IP40 | - | - | - | - | - | - | ||
![]() EM14C0D-E24-L032S Bourns Inc. | 41 |
| Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | EM14 | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 70°C | -40°C | - | - | 5V | Vertical | 1 | - | EM14C0D | PC Pin | 1/8 Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Yes | Optical | No | 32 | 1M | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ECW0D-B24-EC0006L Bourns, Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | - | ECW0D-B24-EC0006L | + 85 C | - | - 40 C | PCB Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 1.38 | Details | Yes | 3/4 in | Slotted | 0.740753 oz | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | - | Incremental | Tin (Sn) | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | 10 VDC | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 6 PPR | M9 x 0.75 | - | - | - | - | - | - | - | Mechanical Encoders | - | - | 6.32 mm | IP40 | - | - | - | - | - | - |