- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Bushing Material | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Unit Weight | Usage Level | Voltage Rating (AC) | Voltage Rating (DC) | With Switch | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Insulation Resistance | Number of Channels | Optoelectronic Device Type | Contact Current Rating | Resolution | Bushing Thread | Hole Diameter | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Nominal Supply Voltage (DC) | Shaft Diameter | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECW1J-B36-BC0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | - | ECW1J-B36-BC0024L | + 85 C | - 40 C | PCB Mount | 24 Detent | - | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 4.58 | Details | Yes | 1 1/8 in | Slotted | 0.740753 oz | - | - | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | - | Tin (Sn) | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | 10 VDC | - | SINGLE, 2 CHANNELS | - | 2 Channel | ROTARY POSITION ENCODER | - | 24 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | 6.32 mm | IP40 | - | - | - | - | - | - | - | ||
![]() ECW0J-B24-AC0006 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | - | - | Bourns Inc | ECW0J-B24-AC0006 | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | 5.25 | Compliant | No | - | - | - | - | 350 V | 350 V | - | - | - | - | - | e0 | - | - | - | Through Hole | - | - | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | - | - | - | - | 1 | compliant | - | - | - | - | - | - | SINGLE, 2 CHANNELS | 1 GΩ | 2 | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.2 mm | No SVHC | - | - | - | ||
![]() PEC11R-4230F-S0024 Bourns Inc. | 328 | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | 2008 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | 1.8 mm | - | Mechanical | Yes | 24 | 30K | - | - | - | - | 13.4mm | 36.5mm | 12.5mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() PEC11S-9213K-S0015 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | 2012 | PEC11S | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 70°C | -40°C | - | - | - | Vertical | 1 | - | - | SMD (SMT) Tab | 6mm Dia Knurled End | Quadrature (Incremental) | 5V | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | 2.5 mm | - | Mechanical | Yes | 15 | 15K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3315Y-001-006L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | 4.252428g | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 3315 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 125°C | -40°C | - | - | - | Vertical | 1 | - | 3315Y | PC Pin | 1/8 Dia Slotted End | Quadrature (Incremental) | - | - | SINGLE, 3 CHANNELS | 1GOhm | 2 | ROTARY POSITION ENCODER | 100mA | 0.25 B | - | - | - | Mechanical | No | 6 | 100K | - | - | - | - | - | - | 9.53mm | No SVHC | ROHS3 Compliant | Lead Free | IP67 | ||
![]() PEC11R-4025F-N0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | - | Mechanical | No | 12 | 30K | - | - | - | - | 13.4mm | 31.5mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() PEC11R-4215K-S0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | - | Mechanical | Yes | 12 | 30K | - | - | - | - | 13.4mm | 21.5mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() PEC12R-3225F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | - | Mechanical | Yes | 24 | 30K | - | - | - | - | 13.4mm | 13.4mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() ENA1J-B20-L00100L Bourns Inc. | 42 | - | Datasheet | 6 Weeks | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | EN | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | TIN | 75°C | -40°C | - | - | - | Vertical | 1 | - | ENA1J | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | 5V | - | - | - | - | - | - | - | - | - | Optical | No | 100 | 10M | - | 5V | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECW0D-C24-BD0009L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | 200000 Cycles | - | ECW0D-C24-BD0009L | + 85 C | - 40 C | PCB Mount | 36 Detent | - | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 4.54 | Details | Yes | 3/4 in | Flatted | 0.740753 oz | - | - | - | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | Incremental | - | Tin (Sn) | - | - | - | - | - | - | 1 | compliant | - | PC Pin | - | Quadrature | 10 VDC | - | SINGLE, 2 CHANNELS | - | 2 Channel | ROTARY POSITION ENCODER | - | 9 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | 6.32 mm | IP40 | - | - | - | - | - | - | - | ||
![]() ESD1D-S00-ES0/004L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 45 | - | - | 100000 Cycles | - | - | + 85 C | - 40 C | Snap In | No Detent | - | - | - | - | - | - | - | Details | - | - | No Shaft | 0.282192 oz | - | - | - | Without Switch | Bulk | - | ES | 20 mm | - | - | - | - | - | Incremental/Shaftless | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | Quadrature | 10 VDC | - | - | - | 2 Channel | - | - | 4 PPR | - | - | - | - | - | - | - | Mechanical Encoders | - | 1.98 mm | IP40 | - | - | - | - | - | - | - | ||
![]() PEC12R-4030F-S0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | 2.1 mm | Yes | Mechanical | No | 12 | 30K | - | - | - | - | 13.4mm | 13.4mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() PEC12R-4120F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC12R | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | - | - | 2.1 mm | - | Mechanical | Yes | 24 | 30K | - | - | - | - | 13.4mm | 26mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() PEC09-2015F-N0012 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | PEC09 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | SINGLE, 2 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | Mechanical | No | 12 | 30K | - | - | - | - | 11.4mm | 22.1mm | 9.7mm | - | ROHS3 Compliant | - | - | ||
![]() 3315C-101-016L Bourns Inc. | 5 |
| Datasheet | 6 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 3315 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 125°C | -40°C | - | - | - | Right Angle | 1 | - | 3315C | PC Pin | 1/8 Dia Flatted End | Quadrature (Incremental) | - | - | SINGLE, 3 CHANNELS | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | - | Mechanical | No | 16 | 25K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECW0J-B24-BC0006L Bourns Inc. | 46 | - | Datasheet | 6 Weeks | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | ECW | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | 24 | Tin (Sn) | 85°C | -40°C | - | - | - | Vertical | 1 | - | ECW0J | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 6 | 200K | - | 10V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EMS22Q31-B28-LS4 Bourns Inc. | 9 | - | Datasheet | 6 Weeks | Brackets, Panel | Panel Mount | - | - | 11.000012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 125°C | -40°C | CMOS AND TTL COMPATIBLE | - | 3.3VDC | Vertical | 1 | - | EMS22Q31 | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | - | SINGLE | - | 3 | ROTARY POSITION ENCODER | - | - | - | - | - | Magnetic | No | 256 | 100M | - | 3.3V | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEC11L-4225F-S0015 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC11 | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 80°C | -25°C | - | -4.225kF | - | Vertical | 1 | - | PEC11L | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | - | Mechanical | Yes | 15 | 100K | - | - | - | - | 12mm | 29.5mm | 11.8mm | - | ROHS3 Compliant | - | - | ||
![]() PEC11R-4220F-N0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | 7 mm | No | Mechanical | Yes | 12 | 30K | - | - | - | - | 13.4mm | 26.5mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() EMS22Q51-B28-LS4 Bourns Inc. | 9 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | 6 | 11.000012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | e3 | - | Active | 1 (Unlimited) | PC Pins | - | - | Tin (Sn) | 125°C | -40°C | CMOS AND TTL COMPATIBLE | - | 5V | Vertical | 1 | - | EMS22Q51 | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | - | SINGLE | - | 3 | ROTARY POSITION ENCODER | - | - | - | - | - | Magnetic | No | 256 | 100M | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |