- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Bushing Material | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Tradename | Unit Weight | With Switch | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Voltage - Supply | Orientation | Number of Functions | Depth | Reach Compliance Code | Current Rating | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Number of Channels | Nominal Supply Current | Output Current | Mechanical Life | Optoelectronic Device Type | Resolution | Bushing Thread | Hole Diameter | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Nominal Supply Voltage (DC) | Shaft Diameter | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEC11R-4020K-S0024 Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1999 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | - | - | - | - | - | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | 1.8 mm | Yes | Mechanical | No | 24 | 30K | - | 5V | - | - | 13.4mm | 26.5mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() EM14C0D-E28-L064S Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | EM14 | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 70°C | -40°C | - | - | 5V | Vertical | 1 | - | - | - | EM14C0D | PC Pin | 1/8 Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | Yes | Optical | No | 64 | 1M | - | - | - | - | 10mm | 14.8mm | 14.3mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() ESD0D-S00-GC0006L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | PCB, Surface Mount, Through Hole | PCB, Surface Mount | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | ES | - | e3 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Tin (Sn) | 85°C | -40°C | - | - | - | Vertical | 1 | - | - | - | ESD0D | PC Pin | - | Quadrature (Incremental) | - | - | SINGLE | 2 | - | - | 200000 cycles | ROTARY POSITION ENCODER | - | - | - | No | Mechanical | Yes | 6 | 200K | - | 10V | - | - | 10.11mm | 19.81mm | - | - | ROHS3 Compliant | - | - | ||
![]() PEC16-2215F-N0024 Bourns Inc. | 1216 |
| Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | PEC16 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | 5V | - | Right Angle | 1 | - | - | 1mA | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | No | Mechanical | Yes | 24 | 100K | - | - | - | - | 10.8mm | 23mm | 16mm | - | ROHS3 Compliant | - | - | ||
![]() ECW1J-C24-BC0024L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | ECW | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 85°C | -40°C | - | - | - | Vertical | 1 | - | - | - | ECW1J | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | No | Mechanical | Yes | 24 | 200K | - | 10V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EM14A1D-C24-L008S Bourns Inc. | 65 | - | Datasheet | 6 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | EM14 | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 70°C | -40°C | - | - | - | Vertical | 1 | - | not_compliant | 25mA | EM14A1D | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | - | 25mA | - | ROTARY POSITION ENCODER | 0.25 B | - | - | - | Optical | Yes | 8 | 200K | - | 5V | - | - | - | 14.7mm | 14.2mm | No SVHC | ROHS3 Compliant | - | IP54 | ||
![]() PEC12R-2020F-S0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Right Angle | 1 | - | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | Yes | Mechanical | No | 12 | 30K | - | - | - | - | 13.4mm | 26mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() PEC16-4230F-N0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | PEC16 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | 1 | - | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | No | Mechanical | Yes | 24 | 100K | - | - | - | - | 17.3mm | 38mm | 16mm | - | ROHS3 Compliant | - | - | ||
![]() ECW0D-C24-BC0006L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | ECW | - | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | - | Tin (Sn) | 85°C | -40°C | - | - | - | Vertical | 1 | - | - | - | EAW0D | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | No | Mechanical | Yes | 6 | 200K | - | 10V | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EMS22D51-D28-LT5 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Panel | Panel Mount | - | - | - | 11.000012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 125°C | -40°C | - | - | 5V | Vertical | 1 | 13.89mm | - | - | EMS22D51 | PC Pin | 1/8 Dia Round End | Tachometer | - | - | SINGLE | 3 | 20mA | - | - | ROTARY POSITION ENCODER | - | - | - | - | Magnetic | No | 512 | 50M | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3315Y-101-016L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 3315 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 125°C | -40°C | - | - | - | Vertical | 1 | - | - | - | 3315Y | PC Pin | 1/8 Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | Mechanical | No | 16 | 25K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEC11-4115F-S0018 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | PEC11 | - | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | Vertical | 1 | - | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | 1.8 mm | - | Mechanical | Yes | 18 | 30K | - | 5V | - | - | - | 21.5mm | 12.5mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() EMS22D31-B28-LS2 Bourns Inc. | 5 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | 11.000012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 125°C | -40°C | - | - | 3.3VDC | Vertical | 1 | - | - | - | EMS22D31 | PC Pin | 1/4 Dia Round End | Tachometer | - | - | SINGLE | 3 | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | Magnetic | No | 64 | 100M | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EM14C0D-E24-L016S Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | EM14 | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 70°C | -40°C | - | - | - | Vertical | 1 | - | - | - | EM14C0D | PC Pin | 1/8 Dia Slotted End | Quadrature (Incremental) | 5V | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | Yes | Optical | No | 16 | 1M | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EMS22Q51-B28-LS3 Bourns Inc. | 46 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 125°C | -40°C | CMOS AND TTL COMPATIBLE | - | 5V | Vertical | 1 | - | - | - | EMS22Q51 | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | - | - | SINGLE | 3 | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | Magnetic | No | 128 | 100M | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ENA1P-B28-L00128L Bourns Inc. | In Stock |
| Datasheet | 11 Weeks | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | EN | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | TIN | 75°C | -40°C | - | - | - | Vertical | 1 | - | - | - | ENA1P | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | 5V | 5V | - | - | - | - | - | - | - | - | - | - | Optical | No | 128 | 10M | - | 5V | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECW1D-C36-BC0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW1D-C36-BC0024L | + 85 C | - 40 C | PCB Mount | 24 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 5.27 | Details | Yes | 1 1/8 in | Flatted | - | 0.740753 oz | Without Switch | - | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | - | Incremental | Tin (Sn) | - | - | - | - | - | - | 1 | - | compliant | - | - | PC Pin | - | Quadrature | 10 VDC | - | SINGLE, 2 CHANNELS | 2 Channel | - | - | - | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | 6.32 mm | IP40 | - | - | - | - | - | - | - | ||
![]() ECW0J-C24-CC0006L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW0J-C24-CC0006L | + 85 C | - 40 C | PCB Mount | 24 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 4.58 | Details | Yes | 3/4 in | Flatted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | - | Incremental | Tin (Sn) | - | - | - | - | - | - | 1 | - | compliant | - | - | PC Pin | - | Quadrature | 10 VDC | - | SINGLE, 2 CHANNELS | 2 Channel | - | - | - | ROTARY POSITION ENCODER | 6 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | 6.32 mm | IP40 | - | - | - | - | - | - | - | ||
![]() ECW1J-C36-CC0024L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW1J-C36-CC0024L | + 85 C | - 40 C | PCB Mount | 24 Detent | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-7 | Active | 4.58 | Details | Yes | 1 1/8 in | Flatted | - | 0.740753 oz | Without Switch | Bulk | - | ECW | 28.5 mm x 22 mm | e3 | Yes | - | - | - | - | Incremental | Tin (Sn) | - | - | - | - | - | - | 1 | - | compliant | - | - | PC Pin | - | Quadrature | 10 VDC | - | SINGLE, 2 CHANNELS | 2 Channel | - | - | - | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | - | - | Mechanical Encoders | - | 6.32 mm | IP40 | - | - | - | - | - | - | - | ||
![]() PEC16-42AAF-S0024 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 | - | 100000 Cycles | - | + 70 C | - 30 C | PCB Mount | 24 Detent | - | - | - | - | - | Details | - | - | D / Flatted | Pro Audio | 0.282192 oz | Push/Pull Switch | Bulk | - | PEC16 | 16 mm | - | - | - | - | - | - | Incremental | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | Quadrature | 5 VDC | - | - | 2 Channel | - | - | - | - | 24 PPR | - | - | - | - | - | - | - | Contacting Encoders | - | 6 mm | IP40 | - | - | - | - | - | - | - |