- Package / Case
- Mounting Type
- Operating Temperature
- Actuator Type
- For Measuring
- Linearity
- Termination Style
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
Attribute column
Manufacturer
Bourns Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Housing Material | Actuator Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Voltage - Supply | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Output | Termination Style | Rated Power Dissipation (P) | Actuator Type | Output Type | Operating Supply Voltage | Lead Diameter | Size Code | Output Current | Accuracy | Resolution | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Sensing Method | Resistance Tolerance | Max Supply Voltage (DC) | Pulses per Revolution | Ganging Number | Min Supply Voltage (DC) | For Measuring | Life (Cycles) | Output Signal | Switching Current | Rotation Angle - Electrical, Mechanical | Linear Range | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3046L-3-503 Bourns Inc. | 25 |
| Datasheet | 11 Weeks | Silver | Chassis Mount | Chassis Mount | Module, Wire Leads, Threaded | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | - | 20% | - | - | Active | 1 (Unlimited) | - | Lead Wire | EAR99 | 1000 ppm/°C | - | 50kOhm | - | - | - | Potentiometer | 8533.40.80.70 | 125mW | - | - | 5.69mm | Sealed | - | - | 3046L | Not | - | Wire Leads | 0.125W | Round Shaft | - | - | - | 7726 | - | - | - | - | Linear | - | - | ±5% | - | ±20% | - | - | - | - | Linear Position | - | - | - | - | 0 ~ 8.89mm (0 ~ 0.35) | - | 40.41mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AMS22S5A1CLAFL336 Bourns Inc. | 8 |
| Datasheet | 9 Weeks | - | - | Panel Mount | Module, Flatted Shaft | - | 3 | - | - | - | -40°C~125°C | Bulk | 2013 | AMS22S | - | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 10kOhm | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | Analog Voltage | Solder Lug | - | Flatted Shaft | - | - | - | - | - | - | 1.5 B | - | - | - | - | ±0.3% | Hall Effect | - | 5.5V | - | - | 4.5V | Rotary Position | - | Clockwise Increase | - | 0° ~ 360°, Continuous | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | IP50 | ||
![]() 3046L-2-103 Bourns Inc. | 270 |
| Datasheet | 7 Weeks | Silver | Chassis Mount | Chassis Mount | Module, Wire Leads, Threaded | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | - | 20% | - | - | Active | 1 (Unlimited) | - | Lead Wire | EAR99 | 1000 ppm/°C | - | 10kOhm | - | - | - | Potentiometer | 8533.40.80.70 | 125mW | - | - | 5.69mm | Sealed | - | - | 3046L | Not | - | Wire Leads | 0.125W | Round Shaft | - | - | - | 7726 | - | - | - | - | Linear | - | - | ±5% | - | ±20% | - | - | - | - | Linear Position | - | - | - | - | 0 ~ 6.35mm (0 ~ 0.25) | - | 40.41mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AMS22S5A1BHBFL336 Bourns Inc. | 63 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | Module, Flatted Shaft | - | 3 | - | Stainless Steel | - | -40°C~125°C | Bulk | 2011 | AMS22S | - | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 10kOhm | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | Analog Voltage | Solder Lug | - | Flatted Shaft | Analog | - | - | - | - | - | 1.5 B | - | - | - | - | ±0.5% | Hall Effect | - | 5.5V | - | - | 4.5V | Rotary Position | - | Clockwise Increase | - | 10° ~ 360°, Continuous | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | IP50 | ||
![]() 3048L-5-102 Bourns Inc. | 27 |
| Datasheet | 11 Weeks | - | Chassis Mount, PCB, Screw | Chassis Mount | Module, Wire Leads, Threaded | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | - | 20% | e4 | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | 1000 ppm/°C | Potentiometer | 1kOhm | Silver (Ag) | - | - | Carbon, Potentiometer | 8533.40.80.70 | 250mW | - | - | 6.99mm | Compact | - | - | 3048L | Not | - | Wire Leads | 0.25W | Round Shaft | - | - | - | - | - | - | - | 1 | Linear | - | - | ±5% | - | ±20% | - | - | - | - | Linear Position | 500000 cycles | - | - | - | 0 ~ 12.70mm (0 ~ 0.50) | 8.28mm | 31.75mm | 8.28mm | No | - | ROHS3 Compliant | - | - | ||
![]() AMS22S5P1BLBFL301 Bourns Inc. | 17 |
| Datasheet | 9 Weeks | - | - | Panel Mount | Module, Flatted Shaft | - | 3 | - | - | - | -40°C~125°C | Bulk | 2013 | AMS22S | - | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | 125°C | -40°C | - | - | - | - | 5V | - | - | - | - | AMS22S | - | Analog Voltage | Solder Lug | - | Flatted Shaft | - | 5V | - | - | - | - | 1.5 B | - | - | - | - | ±0.5% | Hall Effect | - | 5.5V | - | - | 4.5V | Rotary Position | - | Clockwise Increase | - | 0° ~ 10°, Continuous | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | IP50 | ||
![]() 3382G-1-502G Bourns Inc. | 2 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 3 | - | - | - | -40°C~120°C | Tape & Reel (TR) | 2012 | - | 30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 500 ppm/°C | - | 5kOhms | - | 120°C | -40°C | - | - | 50mW | - | - | 12.04mm | - | - | - | 3382G | - | Resistive | SMD (SMT) Tab | - | Hole for Shaft | Analog | - | - | - | - | - | - | - | - | 5.8 mm | - | ±2% | Resistive | ±30% | 16V | - | - | - | Rotary Position | - | Clockwise Increase | - | 0° ~ 330°, Continuous | - | 2.11mm | 11mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3382G-1-252G Bourns Inc. | 27 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 3 | - | - | - | -40°C~120°C | Tape & Reel (TR) | 2012 | - | 30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 500 ppm/°C | - | 2.5kOhm | - | - | - | - | - | 50mW | - | - | 12.04mm | - | POTENTIOMETER | unknown | 3382G | - | - | SMD (SMT) Tab | - | Hole for Shaft | Analog | - | - | - | - | - | - | - | - | 5.8 mm | - | ±2% | - | ±30% | 16V | - | - | - | Rotary Position | - | Clockwise Increase | - | 0° ~ 330°, Continuous | - | 2.11mm | 11mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AMS22B5A1BHASL334N Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Bushing | Panel Mount | Module, Slotted Shaft | - | 3 | - | - | 5V | -40°C~125°C | Bulk | 2013 | AMS22B | 10% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | Solder Lug | - | Slotted Shaft | - | - | - | - | - | 1 % | - | - | - | - | - | ±0.5% | - | - | 5.5V | 9 | - | 4.5V | Rotary Position | - | Clockwise Increase | - | 10° ~ 340°, Continuous | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3048L-2-503 Bourns Inc. | 25 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | Module, Wire Leads, Threaded | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | - | 20% | e4 | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | 1000 ppm/°C | - | 50kOhm | Silver (Ag) | - | - | Potentiometer | 8533.40.80.70 | 120mW | - | - | 6.99mm | Compact | - | - | 3048L | Not | - | Wire Leads | 0.12W | Round Shaft | - | - | - | - | - | - | - | - | Linear | - | - | ±5% | - | ±20% | - | - | - | - | Linear Position | - | - | - | - | 0 ~ 5.08mm (0 ~ 0.20) | - | 56.39mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3382G-1-253G Bourns Inc. | 27 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | -40°C~120°C | Tape & Reel (TR) | 2012 | - | 30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | 25kOhm | - | - | - | - | - | - | - | - | - | - | POTENTIOMETER | unknown | 3382G | - | - | SMD (SMT) Tab | - | Hole for Shaft | Analog | - | - | - | - | - | - | - | - | - | - | ±2% | - | ±30% | 16V | - | - | - | Rotary Position | - | Clockwise Increase | - | 0° ~ 330°, Continuous | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3048L-4-502 Bourns Inc. | 17 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | Module, Wire Leads, Threaded | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | - | 20% | e4 | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | 1000 ppm/°C | - | 5kOhm | Silver (Ag) | - | - | Potentiometer | 8533.40.80.70 | 250mW | - | - | 6.99mm | Compact | - | - | 3048L | Not | - | Wire Leads | 0.25W | Round Shaft | - | - | - | - | - | - | - | - | Linear | - | - | ±5% | - | ±20% | - | - | - | - | Linear Position | - | - | - | - | 0 ~ 10.16mm (0 ~ 0.40) | - | 56.39mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3046L-2-203 Bourns Inc. | 17 |
| Datasheet | 11 Weeks | Silver | Chassis Mount | Chassis Mount | Module, Wire Leads, Threaded | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | - | 20% | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | -10001000 ppm/°C | - | 20kOhm | - | - | - | Potentiometer | - | 125mW | - | - | 5.69mm | Sealed | - | - | 3046L | Not | - | Wire Leads | 0.125W | Round Shaft | - | - | - | 7726 | - | - | - | - | Linear | - | - | ±5% | - | ±20% | - | - | - | - | Linear Position | - | - | - | - | 0 ~ 6.35mm (0 ~ 0.25) | - | 40.41mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AMS22U5A1BHBRL334 Bourns Inc. | 27 |
| Datasheet | 8 Weeks | Tin | Panel | Panel Mount | Module, Round Shaft | - | 3 | Plastic | - | 5V | -40°C~125°C | Bulk | 2012 | AMS22U | 10% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 10kOhm | - | - | - | - | - | - | 5V | - | 28.32mm | - | - | - | - | - | Analog Voltage | Solder Lug | - | Round Shaft | - | - | - | - | 20mA | - | - | - | - | - | - | ±0.5% | Hall Effect | - | 5.5V | - | - | 4.5V | Rotary Position | - | Clockwise Increase | 20mA | 10° ~ 340°, Continuous | - | - | 32.38mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | IP50 | ||
![]() 3048L-5-103 Bourns Inc. | 21 |
| Datasheet | 11 Weeks | - | Chassis Mount, PCB, Screw | Chassis Mount | Module, Wire Leads, Threaded | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | - | 20% | e4 | - | Active | 1 (Unlimited) | - | Lead Wire | EAR99 | 1000 ppm/°C | - | 10kOhm | Silver (Ag) | - | - | Potentiometer | 8533.40.80.70 | 250mW | - | - | 6.99mm | Compact | - | - | 3048L | Not | - | Wire Leads | 0.25W | Round Shaft | - | - | - | - | - | - | - | 1 | Linear | - | - | ±5% | - | ±20% | - | - | - | - | Linear Position | - | - | - | - | 0 ~ 12.70mm (0 ~ 0.50) | - | 56.39mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3046L-3-502 Bourns Inc. | 30 |
| Datasheet | 11 Weeks | - | Chassis Mount, Through Hole | Chassis Mount | Module, Wire Leads, Threaded | FLEXIBLE FIRE | - | - | - | - | -55°C~125°C | Bulk | 2004 | - | 20% | - | - | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | -10001000 ppm/°C | - | 5kOhm | - | - | - | Potentiometer | 8533.40.80.70 | 125mW | - | - | 5.69mm | Sealed | - | - | 3046L | Not | - | Wire Leads | 0.125W | Round Shaft | - | - | - | 7726 | - | - | - | 1 | Linear | - | HORIZONTAL | ±5% | - | ±20% | - | - | 1 | - | Linear Position | - | - | - | - | 0 ~ 8.89mm (0 ~ 0.35) | 6.58mm | 40.41mm | 5.69mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3046L-3-102 Bourns Inc. | 25 |
| Datasheet | 11 Weeks | Silver | Chassis Mount | Chassis Mount | Module, Wire Leads, Threaded | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | - | 20% | - | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | 1000 ppm/°C | Potentiometer | 1kOhm | - | - | - | - | 8533.40.80.70 | 125mW | - | - | - | Sealed | - | - | 3046L | - | - | Wire Leads | 0.125W | Round Shaft | - | - | - | 7726 | - | - | - | - | Linear | - | - | ±5% | - | ±20% | - | - | - | - | Linear Position | - | - | - | - | 0 ~ 8.89mm (0 ~ 0.35) | - | 40.41mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3048L-4-102 Bourns Inc. | 17 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw | Chassis Mount | Module, Wire Leads, Threaded | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | - | 20% | e4 | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | -10001000 ppm/°C | - | 1kOhm | Silver (Ag) | - | - | Potentiometer | 8533.40.80.70 | 250mW | - | - | 6.99mm | Compact | - | - | 3048L | Not | - | Wire Leads | 0.25W | Round Shaft | - | - | - | - | - | - | - | - | Linear | - | - | ±5% | - | ±20% | - | - | - | - | Linear Position | - | - | - | - | 0 ~ 10.16mm (0 ~ 0.40) | - | 56.39mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3048L-2-252 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, Screw | Chassis Mount | Module, Wire Leads, Threaded | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | - | 20% | e4 | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | 2.5kOhm | Silver (Ag) | - | - | Potentiometer | - | 120mW | - | - | 6.99mm | Compact | - | - | 3048L | Not | - | Wire Leads | 0.12W | Round Shaft | - | - | 0.255 mm | - | - | - | - | - | Linear | - | - | ±5% | - | ±20% | - | - | - | - | Linear Position | - | - | - | - | 0 ~ 5.08mm (0 ~ 0.20) | - | 56.39mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3048L-5-252 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, Screw | Chassis Mount | Module, Wire Leads, Threaded | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | - | 20% | - | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | 2.5kOhm | - | - | - | Potentiometer | - | 250mW | - | - | 6.99mm | - | - | - | 3048L | Not | - | Wire Leads | - | Round Shaft | - | - | - | - | - | - | - | - | Linear | - | - | ±5% | - | ±20% | - | - | - | - | Linear Position | - | - | - | - | 0 ~ 12.70mm (0 ~ 0.50) | - | 56.39mm | - | No | - | ROHS3 Compliant | - | - |