- Package / Case
- Mounting Type
- Operating Temperature
- Actuator Type
- For Measuring
- Linearity
- Termination Style
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
Attribute column
Manufacturer
Bourns Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Actuator Type | Linearity | For Measuring | Output Signal | Rotation Angle - Electrical, Mechanical | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMM20B5A1BLASL180 Bourns Inc. | 17 |
| Datasheet | Through Hole | Module, Slotted Shaft | NO | -40°C~125°C | Bulk | 2016 | AMM20B | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | IP50; OVERVOLTAGE PROTECTION; REVERSE VOLTAGE PROTECTION | 5V | not_compliant | Analog Voltage | PC Pin | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10° ~ 3600°, 0° ~ 3960° | ROHS3 Compliant | ||
![]() AMM20B5A1BLASL132 Bourns Inc. | 17 |
| Datasheet | Through Hole | Module, Slotted Shaft | NO | -40°C~125°C | Bulk | 2016 | AMM20B | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | IP50; OVERVOLTAGE PROTECTION; REVERSE VOLTAGE PROTECTION | 5V | not_compliant | Analog Voltage | PC Pin | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10° ~ 1440°, 0° ~ 3960° | ROHS3 Compliant | ||
![]() AMM20B5A1BHASL380 Bourns Inc. | 17 |
| Datasheet | Through Hole | Module, Slotted Shaft | NO | -40°C~125°C | Bulk | 2016 | AMM20B | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | IP50; OVERVOLTAGE PROTECTION; REVERSE VOLTAGE PROTECTION | 5V | not_compliant | Analog Voltage | PC Pin | Slotted Shaft | ±0.5% | Rotary Position | Clockwise Increase | 10° ~ 3600°, 0° ~ 3960° | ROHS3 Compliant | ||
![]() AMM20B5A1BLASL332 Bourns Inc. | 17 |
| Datasheet | Through Hole | Module, Slotted Shaft | NO | -40°C~125°C | Bulk | 2016 | AMM20B | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | IP50; OVERVOLTAGE PROTECTION; REVERSE VOLTAGE PROTECTION | 5V | not_compliant | Analog Voltage | PC Pin | Slotted Shaft | ±0.5% | Rotary Position | Clockwise Increase | 10° ~ 1440°, 0° ~ 3960° | ROHS3 Compliant | ||
![]() AMM20B5A1BLASL348 Bourns Inc. | 17 |
| Datasheet | Through Hole | Module, Slotted Shaft | NO | -40°C~125°C | Bulk | 2016 | AMM20B | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | IP50; OVERVOLTAGE PROTECTION; REVERSE VOLTAGE PROTECTION | 5V | not_compliant | Analog Voltage | PC Pin | Slotted Shaft | ±0.5% | Rotary Position | Clockwise Increase | 10° ~ 2160°, 0° ~ 3960° | ROHS3 Compliant | ||
![]() AMM20B5A1BHASL372 Bourns Inc. | 17 |
| Datasheet | Through Hole | Module, Slotted Shaft | NO | -40°C~125°C | Bulk | 2016 | AMM20B | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | IP50; OVERVOLTAGE PROTECTION; REVERSE VOLTAGE PROTECTION | 5V | not_compliant | Analog Voltage | PC Pin | Slotted Shaft | ±0.5% | Rotary Position | Clockwise Increase | 10° ~ 3240°, 0° ~ 3960° | ROHS3 Compliant | ||
![]() AMM20B5A1BLASL340 Bourns Inc. | 17 |
| Datasheet | Through Hole | Module, Slotted Shaft | NO | -40°C~125°C | Bulk | 2016 | AMM20B | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | IP50; OVERVOLTAGE PROTECTION; REVERSE VOLTAGE PROTECTION | 5V | not_compliant | Analog Voltage | PC Pin | Slotted Shaft | ±0.5% | Rotary Position | Clockwise Increase | 10° ~ 1800°, 0° ~ 3960° | ROHS3 Compliant | ||
![]() AMM20B5A1BLASL140 Bourns Inc. | 17 |
| Datasheet | Through Hole | Module, Slotted Shaft | NO | -40°C~125°C | Bulk | 2016 | AMM20B | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | IP50; OVERVOLTAGE PROTECTION; REVERSE VOLTAGE PROTECTION | 5V | not_compliant | Analog Voltage | PC Pin | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10° ~ 1800°, 0° ~ 3960° | ROHS3 Compliant | ||
![]() AMM20B5A1BLASL172 Bourns Inc. | 17 |
| Datasheet | Through Hole | Module, Slotted Shaft | NO | -40°C~125°C | Bulk | 2016 | AMM20B | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | IP50; OVERVOLTAGE PROTECTION; REVERSE VOLTAGE PROTECTION | 5V | not_compliant | Analog Voltage | PC Pin | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10° ~ 3240°, 0° ~ 3960° | ROHS3 Compliant | ||
![]() AMS22B5A1BHASL101N Bourns Inc. | 17 |
| Datasheet | Panel Mount | Module, Slotted Shaft | - | -40°C~125°C | Bulk | 2016 | AMS22B | - | yes | Active | 1 (Unlimited) | - | - | 5V | - | Analog Voltage | Solder Lug | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10°, Continuous | ROHS3 Compliant | ||
![]() AMS22B5A1BHASL111N Bourns Inc. | 17 |
| Datasheet | Panel Mount | Module, Slotted Shaft | - | -40°C~125°C | Bulk | 2016 | AMS22B | - | - | Active | 1 (Unlimited) | - | - | 5V | - | Analog Voltage | Solder Lug | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10° ~ 110°, Continuous | ROHS3 Compliant | ||
![]() AMS22B5A1BHASL120N Bourns Inc. | 17 |
| Datasheet | Panel Mount | Module, Slotted Shaft | - | -40°C~125°C | Bulk | 2016 | AMS22B | - | - | Active | 1 (Unlimited) | - | - | 5V | - | Analog Voltage | Solder Lug | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10° ~ 200°, Continuous | ROHS3 Compliant | ||
![]() AMS22B5A1BHASL107N Bourns Inc. | 17 |
| Datasheet | Panel Mount | Module, Slotted Shaft | - | -40°C~125°C | Bulk | 2016 | AMS22B | - | - | Active | 1 (Unlimited) | - | - | 5V | - | Analog Voltage | Solder Lug | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10° ~ 70°, Continuous | ROHS3 Compliant | ||
![]() AMS22B5A1BHASL118N Bourns Inc. | 17 |
| Datasheet | Panel Mount | Module, Slotted Shaft | - | -40°C~125°C | Bulk | 2016 | AMS22B | - | - | Active | 1 (Unlimited) | - | - | 5V | - | Analog Voltage | Solder Lug | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10° ~ 180°, Continuous | ROHS3 Compliant | ||
![]() AMS22B5A1BHASL112N Bourns Inc. | 17 |
| Datasheet | Panel Mount | Module, Slotted Shaft | - | -40°C~125°C | Bulk | 2016 | AMS22B | - | - | Active | 1 (Unlimited) | - | - | 5V | - | Analog Voltage | Solder Lug | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10° ~ 120°, Continuous | ROHS3 Compliant | ||
![]() AMS22B5A1BHASL114N Bourns Inc. | 17 |
| Datasheet | Panel Mount | Module, Slotted Shaft | - | -40°C~125°C | Bulk | 2016 | AMS22B | - | - | Active | 1 (Unlimited) | - | - | 5V | - | Analog Voltage | Solder Lug | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10° ~ 140°, Continuous | ROHS3 Compliant | ||
![]() AMS22B5A1BHASL122N Bourns Inc. | 17 |
| Datasheet | Panel Mount | Module, Slotted Shaft | - | -40°C~125°C | Bulk | 2016 | AMS22B | - | - | Active | 1 (Unlimited) | - | - | 5V | - | Analog Voltage | Solder Lug | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10° ~ 220°, Continuous | ROHS3 Compliant | ||
![]() AMS22B5A1BHASL108N Bourns Inc. | 17 |
| Datasheet | Panel Mount | Module, Slotted Shaft | - | -40°C~125°C | Bulk | 2016 | AMS22B | - | - | Active | 1 (Unlimited) | - | - | 5V | - | Analog Voltage | Solder Lug | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10° ~ 80°, Continuous | ROHS3 Compliant | ||
![]() AMS22B5A1BHASL132N Bourns Inc. | 17 |
| Datasheet | Panel Mount | Module, Slotted Shaft | - | -40°C~125°C | Bulk | 2016 | AMS22B | - | - | Active | 1 (Unlimited) | - | - | 5V | - | Analog Voltage | Solder Lug | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10° ~ 320°, Continuous | ROHS3 Compliant | ||
![]() AMS22B5A1BHASL109N Bourns Inc. | 17 |
| Datasheet | Panel Mount | Module, Slotted Shaft | - | -40°C~125°C | Bulk | 2016 | AMS22B | - | - | Active | 1 (Unlimited) | - | - | 5V | - | Analog Voltage | Solder Lug | Slotted Shaft | ±0.5% | Rotary Position | Counterclockwise Increase | 10° ~ 90°, Continuous | ROHS3 Compliant |