- Series
- Pressure Type
- Accuracy
- Applications
- Maximum Pressure
- Operating Pressure
- Operating Temperature
- Output
- Output Type
- Port Style
- Termination Style
- Voltage - Supply
Attribute column
Manufacturer
Bourns Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Applications | Subcategory | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Output Type | Operating Supply Voltage | Operating Supply Current | Accuracy | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Product Type | Maximum Pressure | Sensors/Transducers Type | Features | Port Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPS110-AD0P30-2DG Bourns Inc. | 24 |
| - | - | 8-SMD, J-Lead, Dual Ports, Same Side | 8-SMD | Bourns | 250 | - | Bourns | - | + 85 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | 5.5 V | 2.7 V | 0.046350 oz | -40°C ~ 85°C | Reel | BPS110 | Industrial Automation | Sensors | 2.7V ~ 5.5V | - | 0.5 V ~ 4.5 V | J Lead | Analog Voltage | 5 V | 2 mA | ±0.25% | 0.3PSI (2.07kPa) | Differential | Barbless | 12 bit | Male - 0.087" (2.2mm) Tube, Dual | Pressure Sensors | 1.5PSI (10.34kPa) | - | Amplified Output | Dual Radial Barbless | Board Mount Pressure Sensors | ||
![]() BPS130-HG030P-3S Bourns Inc. | 11 |
| - | - | 3-SIP Module | - | Bourns | 200 | - | Bourns | - | + 150 C | Bourns Inc. | - 40 C | Through Hole | Tray | - | Active | - | Details | 5.5 V | 4.5 V | 0.049560 oz | -40°C ~ 150°C | Tray | BPS130 | Board Mount | Sensors | 4.5V ~ 5.5V | - | 0.45 V ~ 4.95 V | PC Pin | Analog Voltage | 5 V | 10 mA | ±0.25% | 30PSI (206.84kPa) | Gauge | Barbless | - | Male - 0.122" (3.1mm) Tube | Pressure Sensors | 60PSI (413.69kPa) | - | - | Single Axial Barbless | Board Mount Pressure Sensors | ||
![]() BPS115-AD01P0-2DG Bourns Inc. | 29 |
| - | - | - | - | Bourns | 250 | - | Bourns | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | 0.046068 oz | - | - | * | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | ||
![]() BPS130-HG500P-3S Bourns Inc. | 18 |
| - | 13 Weeks, 4 Days | 3-SIP Module | - | Bourns | 200 | BOURNS INC | Bourns | BPS130-HG500P-3S | + 150 C | Bourns Inc. | - 40 C | Through Hole | Tray | Active | Active | 5.82 | Details | 5.5 V | 4.5 V | 0.049560 oz | -40°C ~ 150°C | Tray | BPS130 | Board Mount | Sensors | 4.5V ~ 5.5V | unknown | 0.45 V ~ 4.95 V | PC Pin | Analog Voltage | 5 V | 10 mA | ±0.25% | 500PSI (3447.38kPa) | Gauge | Barbless | - | Male - 0.122" (3.1mm) Tube | Pressure Sensors | 1000PSI (6894.76kPa) | - | - | Single Axial Barbless | Board Mount Pressure Sensors | ||
![]() BPS140-HG030P-1SG Bourns Inc. | 18 |
| - | - | - | - | Bourns | 250 | - | Bourns | - | + 150 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | 5.5 V | 4.5 V | 0.036473 oz | -40°C ~ 150°C | Reel | BPS140 | Board Mount | Sensors | 4.5V ~ 5.5V | - | 0.45 V ~ 4.95 V | Solder Pad | Analog Voltage | 5 V | 10 mA | ±0.25% | 30PSI (206.84kPa) | Gauge | Barbless | 0.02 % | Male - 0.106" (2.69mm) Tube | Pressure Sensors | 60PSI (413.69kPa) | - | - | Single Axial Barbless | Board Mount Pressure Sensors | ||
![]() BPS130-HA500P-1SG Bourns Inc. | 29 |
| - | 13 Weeks, 4 Days | - | - | Bourns | 250 | BOURNS INC | Bourns | BPS130-HA500P-1SG | + 150 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.82 | Details | 5.5 V | 4.5 V | 0.046350 oz | -40°C ~ 150°C | - | BPS130 | Board Mount | Sensors | 4.5V ~ 5.5V | unknown | 0.45 V ~ 4.95 V | Solder Pad | Analog Voltage | 5 V | 10 mA | ±0.25% | 500PSI (3447.38kPa) | Absolute | Barbless | - | Male - 0.122" (3.1mm) Tube | Pressure Sensors | 1000PSI (6894.76kPa) | - | - | Single Axial Barbless | Board Mount Pressure Sensors | ||
![]() BPS140-HA300P-1SG Bourns Inc. | 29 |
| - | 13 Weeks, 4 Days | - | - | Bourns | 250 | BOURNS INC | Bourns | BPS140-HA300P-1SG | + 150 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.83 | - | 5.5 V | 4.5 V | 0.036473 oz | -40°C ~ 150°C | Reel | BPS140 | Board Mount | Sensors | 4.5V ~ 5.5V | unknown | 0.45 V ~ 4.95 V | Solder Pad | Analog Voltage | 5 V | 10 mA | ±0.25% | 300PSI (2068.43kPa) | Absolute | Barbless | 0.02 % | Male - 0.106" (2.69mm) Tube | Pressure Sensors | 600PSI (4136.85kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | Single Axial Barbless | Board Mount Pressure Sensors | ||
![]() BPS130-HG500P-1MG Bourns Inc. | 18 |
| - | 13 Weeks, 4 Days | Module | - | Bourns | 250 | BOURNS INC | Bourns | BPS130-HG500P-1MG | + 150 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.82 | Details | 5.5 V | 4.5 V | 0.038343 oz | -40°C ~ 150°C | - | BPS130 | Board Mount | Sensors | 4.5V ~ 5.5V | unknown | 0.45 V ~ 4.95 V | - | Analog Voltage | 5 V | 10 mA | ±0.25% | 500PSI (3447.38kPa) | Gauge | No Port | - | - | Pressure Sensors | 1000PSI (6894.76kPa) | - | - | Manifold | Board Mount Pressure Sensors | ||
![]() BPS330-AG015P-3S Bourns Inc. | 18 |
| - | - | 4-DIP Module | 4-DIP | Bourns | 200 | - | Bourns | - | - | Bourns Inc. | - | - | Tray | - | Active | - | Details | - | - | 0.016720 oz | -40°C ~ 125°C | Tray | BPS330 | Board Mount | Sensors | 1.5V ~ 15V | - | 0 mV ~ 150 mV (5V) | PC Pin | Wheatstone Bridge | - | - | ±0.25% | 15PSI (103.42kPa) | Gauge | Barbed | - | - | Pressure Sensors | 245PSI (1689.22kPa) | - | - | - | Board Mount Pressure Sensors | ||
![]() BPS115-AD0P15-2DG Bourns Inc. | 29 |
| - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPS115-AD0P04-2DG Bourns Inc. | 29 |
| - | - | - | - | Bourns | 250 | - | Bourns | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | 0.046068 oz | - | - | * | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | ||
![]() BPS130-HA030P-3S Bourns Inc. | 29 |
| - | 13 Weeks, 4 Days | 3-SIP Module | - | Bourns | 200 | BOURNS INC | Bourns | BPS130-HA030P-3S | + 150 C | Bourns Inc. | - 40 C | Through Hole | Tray | Active | Active | 5.82 | Details | 5.5 V | 4.5 V | 0.049560 oz | -40°C ~ 150°C | Tray | BPS130 | Board Mount | Sensors | 4.5V ~ 5.5V | unknown | 0.45 V ~ 4.95 V | PC Pin | Analog Voltage | 5 V | 10 mA | ±0.25% | 30PSI (206.84kPa) | Absolute | Barbless | - | Male - 0.122" (3.1mm) Tube | Pressure Sensors | 60PSI (413.69kPa) | - | - | Single Axial Barbless | Board Mount Pressure Sensors | ||
![]() BPS130-HG300P-1MG Bourns Inc. | 17 |
| - | 13 Weeks, 4 Days | Module | - | Bourns | 250 | BOURNS INC | Bourns | BPS130-HG300P-1MG | + 150 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.82 | Details | 5.5 V | 4.5 V | 0.038343 oz | -40°C ~ 150°C | - | BPS130 | Board Mount | Sensors | 4.5V ~ 5.5V | unknown | 0.45 V ~ 4.95 V | - | Analog Voltage | 5 V | 10 mA | ±0.25% | 300PSI (2068.43kPa) | Gauge | No Port | - | - | Pressure Sensors | 600PSI (4136.85kPa) | - | - | Manifold | Board Mount Pressure Sensors | ||
![]() BPS130-HG100P-1SG Bourns Inc. | 46 |
| - | 13 Weeks, 4 Days | - | - | Bourns | 250 | BOURNS INC | Bourns | BPS130-HG100P-1SG | + 150 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.82 | Details | 5.5 V | 4.5 V | 0.046350 oz | -40°C ~ 150°C | - | BPS130 | Board Mount | Sensors | 4.5V ~ 5.5V | unknown | 0.45 V ~ 4.95 V | Solder Pad | Analog Voltage | 5 V | 10 mA | ±0.25% | 100PSI (689.48kPa) | Gauge | Barbless | - | Male - 0.122" (3.1mm) Tube | Pressure Sensors | 200PSI (1378.95kPa) | - | - | Single Axial Barbless | Board Mount Pressure Sensors | ||
![]() BPS115-AD0P07-2DG Bourns Inc. | 12 |
| - | - | - | - | Bourns | 250 | - | Bourns | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | 0.046068 oz | - | - | * | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | ||
![]() BPS130-HG100P-1MG Bourns Inc. | 7 |
| - | - | Module | - | Bourns | 250 | - | Bourns | - | + 150 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | 5.5 V | 4.5 V | 0.038343 oz | -40°C ~ 150°C | Reel | BPS130 | Board Mount | Sensors | 4.5V ~ 5.5V | - | 0.45 V ~ 4.95 V | - | Analog Voltage | 5 V | 10 mA | ±0.25% | 100PSI (689.48kPa) | Gauge | No Port | - | - | Pressure Sensors | 200PSI (1378.95kPa) | - | - | Manifold | Board Mount Pressure Sensors | ||
![]() BPS130-HG500P-1S Bourns Inc. | 24 |
| - | - | - | - | Bourns | 250 | - | Bourns | - | + 150 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | 5.5 V | 4.5 V | 0.046350 oz | -40°C ~ 150°C | - | BPS130 | Board Mount | Sensors | 4.5V ~ 5.5V | - | 0.45 V ~ 4.95 V | Solder Pad | Analog Voltage | 5 V | 10 mA | ±0.25% | 500PSI (3447.38kPa) | Gauge | Barbless | - | Male - 0.122" (3.1mm) Tube | Pressure Sensors | 1000PSI (6894.76kPa) | - | - | Single Axial Barbless | Board Mount Pressure Sensors | ||
![]() BPS130-HG015P-1MG Bourns Inc. | 17 |
| - | 13 Weeks, 4 Days | Module | - | Bourns | 250 | BOURNS INC | Bourns | BPS130-HG015P-1MG | + 150 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.82 | Details | 5.5 V | 4.5 V | 0.038343 oz | -40°C ~ 150°C | - | BPS130 | Board Mount | Sensors | 4.5V ~ 5.5V | unknown | 0.45 V ~ 4.95 V | - | Analog Voltage | 5 V | 10 mA | ±0.25% | 15PSI (103.42kPa) | Gauge | No Port | - | - | Pressure Sensors | 30PSI (206.84kPa) | - | - | Manifold | Board Mount Pressure Sensors | ||
![]() BPS130-HG030P-1SG Bourns Inc. | In Stock | - | - | - | - | - | Bourns | 250 | - | Bourns | - | + 150 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | 5.5 V | 4.5 V | 0.046350 oz | -40°C ~ 150°C | Reel | BPS130 | Board Mount | Sensors | 4.5V ~ 5.5V | - | 0.45 V ~ 4.95 V | Solder Pad | Analog Voltage | 5 V | 10 mA | ±0.25% | 30PSI (206.84kPa) | Gauge | Barbless | - | Male - 0.122" (3.1mm) Tube | Pressure Sensors | 60PSI (413.69kPa) | - | - | Single Axial Barbless | Board Mount Pressure Sensors | ||
![]() BPS130-HG015P-1SG Bourns Inc. | 15 |
| - | - | - | - | Bourns | 250 | - | Bourns | - | + 150 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | 5.5 V | 4.5 V | 0.046350 oz | -40°C ~ 150°C | - | BPS130 | Board Mount | Sensors | 4.5V ~ 5.5V | - | 0.45 V ~ 4.95 V | Solder Pad | Analog Voltage | 5 V | 10 mA | ±0.25% | 15PSI (103.42kPa) | Gauge | Barbless | - | Male - 0.122" (3.1mm) Tube | Pressure Sensors | 30PSI (206.84kPa) | - | - | Single Axial Barbless | Board Mount Pressure Sensors |