- Series
- Pressure Type
- Accuracy
- Applications
- Maximum Pressure
- Operating Pressure
- Operating Temperature
- Output
- Output Type
- Port Style
- Termination Style
- Voltage - Supply
Attribute column
Manufacturer
Bourns Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Brand | Connections | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Subcategory | Voltage - Supply | Output | Termination Style | Output Type | Operating Supply Voltage | Operating Supply Current | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Maximum Pressure | Sensors/Transducers Type | Features | Port Type | Product Category | IP Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPS130-HG030P-1MG Bourns Inc. | 29 |
| - | - | Module | - | Bourns | - | 250 | Bourns | - | - | + 150 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 5.5 V | 4.5 V | 0.038343 oz | - | - | -40°C ~ 150°C | - | BPS130 | - | - | - | Board Mount | Sensors | 4.5V ~ 5.5V | 0.45 V ~ 4.95 V | - | Analog Voltage | 5 V | 10 mA | ±0.25% | 30PSI (206.84kPa) | Gauge | No Port | - | Pressure Sensors | 60PSI (413.69kPa) | - | - | Manifold | Board Mount Pressure Sensors | - | - | ||
![]() UT30 Bourns | In Stock | - | - | - | - | - | - | 1/4 BSP Female | - | - | UT | 30 bar | +60°C | - | -10°C | - | - | - | - | - | - | - | - | 24 V dc, 220V ac | - | - | - | - | - | Pressure Switch | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | - | - | - | - | IP32 | - | ||
![]() UT03 Bourns | In Stock | - | - | - | - | - | - | 1/4 BSP Female | - | - | UT | 3 bar | +60°C | - | -10°C | - | - | - | - | - | - | - | - | 24 V dc, 220V ac | - | - | - | - | - | Pressure Switch | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | - | - | - | - | IP32 | - | ||
![]() 236P-1-202 Bourns Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 236P-1-200 Bourns Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 236P-45-203 Bourns Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPS110-AG0P15-2DG Bourns Inc. | 8890265 |
| Datasheet | 18 Weeks | 8-SMD, J-Lead, Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | BPS110 | Active | 1 (Unlimited) | - | Board Mount | - | 2.7V~5.5V | 0.5 V ~ 4.5 V | J Lead | Analog Voltage | - | - | ±0.25% | 0.15PSI (1kPa) | Gauge | Barbed | Male - 0.087 2.2mm Tube Dual | - | 0.75PSI (5.17kPa) | - | Amplified Output | - | - | - | ROHS3 Compliant | ||
![]() BPS110-AD0P15-2DG Bourns Inc. | 175 |
| Datasheet | 18 Weeks | 8-SMD, J-Lead, Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | BPS110 | Active | 1 (Unlimited) | - | Board Mount | - | 2.75V~5.5V | 0.5 V ~ 4.5 V | J Lead | Analog Voltage | - | - | ±0.25% | 0.15PSI (1kPa) | Differential | Barbed | Male - 0.087 2.2mm Tube Dual | - | 0.75PSI (5.17kPa) | - | Amplified Output | - | - | - | ROHS3 Compliant | ||
![]() BPS120-AG0P15-2DG Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | 8-SMD, J-Lead, Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | BPS120 | Active | 1 (Unlimited) | - | Board Mount | - | 2.7V~5.5V | 13 b | J Lead | Digital - I2C | - | - | ±0.25% | 0.15PSI (1kPa) | Gauge | Barbed | Male - 0.087 2.2mm Tube Dual | - | 0.75PSI (5.17kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | ROHS3 Compliant | ||
![]() BPS120-AD0P15-2DG Bourns Inc. | 322 |
| Datasheet | 18 Weeks | 8-SMD, J-Lead, Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | BPS120 | Active | 1 (Unlimited) | - | Board Mount | - | 2.7V~5.5V | 13 b | J Lead | Digital - I2C | - | - | ±0.25% | 0.15PSI (1kPa) | Differential | Barbed | Male - 0.087 2.2mm Tube Dual | - | 0.75PSI (5.17kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | ROHS3 Compliant | ||
![]() BPS130-HA100P-3S Bourns Inc. | 200 | - | Datasheet | 16 Weeks | 3-SIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~150°C | - | BPS130 | Active | 1 (Unlimited) | - | Board Mount | - | 4.5V~5.5V | 0.45 V ~ 4.95 V | PC Pins | Analog Voltage | - | - | ±0.25% | 100PSI (689.48kPa) | Absolute | Barbless | Male - 0.122 3.1mm Tube | - | 200PSI (1378.95kPa) | - | - | - | - | - | ROHS3 Compliant | ||
![]() BPS130-HA015P-3S Bourns Inc. | 229 |
| Datasheet | 18 Weeks | 3-SIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | - | BPS130 | Active | 1 (Unlimited) | - | Board Mount | - | 4.5V~5.5V | 0.45 V ~ 4.95 V | PC Pins | Analog Voltage | - | - | ±0.25% | 15PSI (103.42kPa) | Absolute | Barbless | Male - 0.122 3.1mm Tube | - | 30PSI (206.84kPa) | - | - | - | - | - | ROHS3 Compliant | ||
![]() BPS130-HA100P-1SG Bourns Inc. | 400 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | BPS130 | Active | 1 (Unlimited) | - | Board Mount | - | 4.5V~5.5V | 0.45 V ~ 4.95 V | Solder Pad | Analog Voltage | - | - | ±0.25% | 100PSI (689.48kPa) | Absolute | Barbless | Male - 0.122 3.1mm Tube | - | 200PSI (1378.95kPa) | - | - | - | - | - | ROHS3 Compliant | ||
![]() BPS140-HA100P-1SG Bourns Inc. | 61 | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~150°C | Tape & Reel (TR) | BPS140 | Active | 1 (Unlimited) | - | Board Mount | - | 4.5V~5.5V | 0.45 V ~ 4.95 V | Solder Pad | Analog Voltage | - | - | ±0.25% | 100PSI (689.48kPa) | Absolute | Barbless | Male - 0.11 2.69mm Tube | - | 200PSI (1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | ROHS3 Compliant | ||
![]() BPS110-AD01P0-2DG Bourns Inc. | 8890265 |
| Datasheet | 16 Weeks | 8-SMD, J-Lead, Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | BPS110 | Active | 1 (Unlimited) | - | Board Mount | - | 2.7V~5.5V | 0.5 V ~ 4.5 V | J Lead | Analog Voltage | - | - | ±0.25% | 1PSI (6.89kPa) | Differential | Barbed | Male - 0.087 2.2mm Tube Dual | - | 5PSI (34.47kPa) | - | Amplified Output | - | - | - | ROHS3 Compliant | ||
![]() BPS120-AD01P0-2DG Bourns Inc. | 37 |
| Datasheet | 18 Weeks | 8-SMD, J-Lead, Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | BPS120 | Active | 1 (Unlimited) | - | Board Mount | - | 2.7V~5.5V | 13 b | J Lead | Digital - I2C | - | - | ±0.25% | 1PSI (6.89kPa) | Differential | Barbed | Male - 0.087 2.2mm Tube Dual | - | 5PSI (34.47kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | ROHS3 Compliant | ||
![]() BPS110-AG01P0-2DG Bourns Inc. | 8890265 |
| Datasheet | 16 Weeks | 8-SMD, J-Lead, Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | BPS110 | Active | 1 (Unlimited) | - | Board Mount | - | 2.7V~5.5V | 0.5 V ~ 4.5 V | J Lead | Analog Voltage | - | - | ±0.25% | 1PSI (6.89kPa) | Gauge | Barbed | Male - 0.087 2.2mm Tube Dual | - | 5PSI (34.47kPa) | - | Amplified Output | - | - | - | ROHS3 Compliant | ||
![]() BPS140-HG100P-1SG Bourns Inc. | 81 | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~150°C | Tape & Reel (TR) | BPS140 | Active | 1 (Unlimited) | - | Board Mount | - | 4.5V~5.5V | 0.45 V ~ 4.95 V | Solder Pad | Analog Voltage | - | - | ±0.25% | 100PSI (689.48kPa) | Gauge | Barbless | Male - 0.11 2.69mm Tube | - | 200PSI (1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | ROHS3 Compliant | ||
![]() BPS140-HG015P-1SG Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~150°C | Tape & Reel (TR) | BPS140 | Active | 1 (Unlimited) | - | Board Mount | - | 4.5V~5.5V | 0.45 V ~ 4.95 V | Solder Pad | Analog Voltage | - | - | ±0.25% | 15PSI (103.42kPa) | Gauge | Barbless | Male - 0.11 2.69mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | ROHS3 Compliant | ||
![]() BPS140-HA015P-1SG Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~150°C | Tape & Reel (TR) | BPS140 | Active | 1 (Unlimited) | - | Board Mount | - | 4.5V~5.5V | 0.45 V ~ 4.95 V | Solder Pad | Analog Voltage | - | - | ±0.25% | 15PSI (103.42kPa) | Absolute | Barbless | Male - 0.11 2.69mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | ROHS3 Compliant |