- Diameter
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Power Rating
- Resistance
- Termination Style
- Tolerance
- Width
- Series
Attribute column
Manufacturer
Bourns Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Tolerance | Resistance | Power Rating | Termination Style | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BN-LG10Y1R0MYB Bourns | 640 |
| - | + 170 C | - 40 C | PCB Mount | 20 % | 1 Ohms | 2.3 W | Radial | 10 mm | 17.5 mm | 12.5 mm | 7.5 mm | ||
![]() BN-LG10Y101MYB Bourns | 640 |
| - | + 170 C | - 40 C | PCB Mount | 20 % | 100 Ohms | 2.3 W | Radial | 10 mm | 17.5 mm | 12.5 mm | 7.5 mm | ||
![]() BN-LG10Y4R0MYB Bourns | 627 |
| - | + 170 C | - 40 C | PCB Mount | 20 % | 4 Ohms | 2.3 W | Radial | 10 mm | 17.5 mm | 12.5 mm | 7.5 mm | ||
![]() BN-LG20Y6R0MYB Bourns | 934 | - | - | + 200 C | - 40 C | PCB Mount | 20 % | 6 Ohms | 4.9 W | Radial | 20 mm | 27 mm | 23.5 mm | 8 mm | ||
![]() BN-LG20Y2R0MYB Bourns | 834 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 2 Ohms | 4.9 W | Radial | 20 mm | 27 mm | 23.5 mm | 8 mm | ||
![]() BN-LG20Y6R8MYB Bourns | 917 | - | - | + 200 C | - 40 C | PCB Mount | 20 % | 6.8 Ohms | 4.9 W | Radial | 20 mm | 27 mm | 23.5 mm | 8 mm | ||
![]() BN-LG20Y5R0MYB Bourns | 771 | - | - | + 200 C | - 40 C | PCB Mount | 20 % | 5 Ohms | 4.9 W | Radial | 20 mm | 27 mm | 23.5 mm | 8 mm | ||
![]() BN-LG05Y8R0MYB Bourns | 1240 |
| - | + 150 C | - 40 C | PCB Mount | 20 % | 8 Ohms | 1.6 W | Radial | 5 mm | 10 mm | 7.5 mm | 6 mm | ||
![]() BN-LG15Y250MYB Bourns | 940 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 25 Ohms | 3.7 W | Radial | 15 mm | 22 mm | 17.5 mm | 8 mm | ||
![]() BN-LG15Y221MYB Bourns | 2285 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 220 Ohms | 3.7 W | Radial | 15 mm | 22 mm | 17.5 mm | 8 mm | ||
![]() BN-LG20Y3R0MYB Bourns | 927 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 3 Ohms | 4.9 W | Radial | 20 mm | 27 mm | 23.5 mm | 8 mm | ||
![]() BN-LG25Y7R0MYB Bourns | 352 | - | - | + 200 C | - 40 C | PCB Mount | 20 % | 7 Ohms | 7 W | Radial | 25 mm | 35 mm | 29 mm | 8 mm | ||
![]() BN-LG25Y6R8MYB Bourns | 209 | - | - | + 200 C | - 40 C | PCB Mount | 20 % | 6.8 Ohms | 7 W | Radial | 25 mm | 35 mm | 29 mm | 8 mm | ||
![]() BN-LG25Y1R0MYB Bourns | 318 | - | - | + 200 C | - 40 C | PCB Mount | 20 % | 1 Ohms | 7 W | Radial | 25 mm | 35 mm | 29 mm | 8 mm | ||
![]() BN-LG08Y5R0MYB Bourns | 4906 |
| - | + 170 C | - 40 C | PCB Mount | 20 % | 5 Ohms | 2 W | Radial | 8 mm | 13.5 mm | 10.5 mm | 6 mm | ||
![]() BN-LG08Y150MYB Bourns | 1240 |
| - | + 170 C | - 40 C | PCB Mount | 20 % | 15 Ohms | 2 W | Radial | 8 mm | 13.5 mm | 10.5 mm | 6 mm | ||
![]() BN-LG08Y4R0MYB Bourns | 1240 |
| - | + 170 C | - 40 C | PCB Mount | 20 % | 4 Ohms | 2 W | Radial | 8 mm | 13.5 mm | 10.5 mm | 6 mm | ||
![]() BN-LG13Y3R0MYB Bourns | 624 | - | - | + 200 C | - 40 C | PCB Mount | 20 % | 3 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm | ||
![]() BN-LG13Y7R0MYB Bourns | 626 | - | - | + 200 C | - 40 C | PCB Mount | 20 % | 7 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm | ||
![]() BN-LG13Y1R3MYB Bourns | 634 | - | - | + 200 C | - 40 C | PCB Mount | 20 % | 1.3 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm |