- Diameter
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Power Rating
- Resistance
- Termination Style
- Tolerance
- Width
- Series
Attribute column
Manufacturer
Bourns Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Tolerance | Resistance | Power Rating | Termination Style | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BN-LG15Y470MYB Bourns | 7841 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 47 Ohms | 3.7 W | Radial | 15 mm | 22 mm | 17.5 mm | 8 mm | ||
![]() BN-LG08Y8R0MYB Bourns | 1048 |
| - | + 170 C | - 40 C | PCB Mount | 20 % | 8 Ohms | 2 W | Radial | 8 mm | 13.5 mm | 10.5 mm | 6 mm | ||
![]() BN-LG08Y200MYB Bourns | 6029 |
| - | + 170 C | - 40 C | PCB Mount | 20 % | 20 Ohms | 2 W | Radial | 8 mm | 13.5 mm | 10.5 mm | 6 mm | ||
![]() BN-LG08Y180MYB Bourns | 1241 |
| - | + 170 C | - 40 C | PCB Mount | 20 % | 18 Ohms | 2 W | Radial | 8 mm | 13.5 mm | 10.5 mm | 6 mm | ||
![]() BN-LG08Y220MYB Bourns | 3904 |
| - | + 170 C | - 40 C | PCB Mount | 20 % | 22 Ohms | 2 W | Radial | 8 mm | 13.5 mm | 10.5 mm | 6 mm | ||
![]() BN-LG13Y4R0MYB Bourns | 611 | - | - | + 200 C | - 40 C | PCB Mount | 20 % | 4 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm | ||
![]() BN-LG08Y100MYB Bourns | 1048 |
| - | + 170 C | - 40 C | PCB Mount | 20 % | 10 Ohms | 2 W | Radial | 8 mm | 13.5 mm | 10.5 mm | 6 mm | ||
![]() BN-LG13Y500MYB Bourns | 2992 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 50 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm | ||
![]() BN-LG13Y250MYB Bourns | 537 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 25 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm | ||
![]() BN-LG13Y2R5MYB Bourns | 3865 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 2.5 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm | ||
![]() BN-LG13Y200MYB Bourns | 464 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 20 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm | ||
![]() BN-LG13Y2R0MYB Bourns | 3628 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 2 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm | ||
![]() BN-LG13Y6R0MYB Bourns | 546 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 6 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm | ||
![]() BN-LG08Y300MYB Bourns | 1241 |
| - | + 170 C | - 40 C | PCB Mount | 20 % | 30 Ohms | 2 W | Radial | 8 mm | 13.5 mm | 10.5 mm | 6 mm | ||
![]() BN-LG13Y150MYB Bourns | 2402 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 15 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm | ||
![]() BN-LG13Y160MYB Bourns | 536 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 16 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm | ||
![]() BN-LG13Y5R0MYB Bourns | 12040 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 5 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm | ||
![]() BN-LG13Y120MYB Bourns | 625 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 12 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm | ||
![]() BN-LG13Y1R0MYB Bourns | 3383 |
| - | + 200 C | - 40 C | PCB Mount | 20 % | 1 Ohms | 3.2 W | Radial | 13 mm | 19 mm | 15.5 mm | 8 mm | ||
![]() BN-LG15Y800MYB Bourns | 401 | - | - | + 200 C | - 40 C | PCB Mount | 20 % | 80 Ohms | 3.7 W | Radial | 15 mm | 22 mm | 17.5 mm | 8 mm |