- RoHS Status
- Hold Current
- Mounting Feature
- Number of Terminations
- Operating Supply Voltage
- Resistor Type
- Surface Mount
- Terminal Finish
- Terminal Placement
- Terminal Shape
- Thermistor Application
- Trip Current
Attribute column
Manufacturer
Bourns Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Resistor Type | Current Rating | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Operating Supply Voltage | Rated Temperature | Power Dissipation | Terminal Placement | Rated (AC) Voltage (URac) | Hold Current | Current Rating (Max) | Thermistor Application | Time to Trip | Trip Current | Height | Width | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-NSMF150 Bourns, Inc. | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 85°C | -40°C | - | - | e4 | yes | 2 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 0.03 OHMS MINIMUM AT 23 DEG CEL | - | - | TR, 7 INCH | PTC RESETTABLE FUSE | - | - | CSA, TUV, UL | - | 6V | 125°C | 600mW | DUAL | 6V | 1.5A | 100A | OVERLOAD PROTECTION | 300 ms | 3A | - | - | - | No | No SVHC | RoHS Compliant | ||
![]() MF-NSMF035 Bourns, Inc. | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 85°C | -40°C | - | - | e4 | yes | 2 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 INCH | PTC RESETTABLE FUSE | - | - | - | - | 6V | 125°C | 600mW | DUAL | 6V | 350mA | - | OVERLOAD PROTECTION | 100 ms | 750mA | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MF-USMF005 Bourns, Inc. | In Stock | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 600mW | Cut Tape | e4 | yes | 2 | SMD/SMT | EAR99 | 50Ohm | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | 2.8 TO 50 OHMS AT 23 DEG CEL | 8533.40.80.50 | - | - | PTC RESETTABLE FUSE | - | - | - | - | 30V | - | 600mW | DUAL ENDED | - | 50mA | 10A | OVERLOAD PROTECTION | 1.5 s | 150mA | - | 3.2mm | - | - | No SVHC | RoHS Compliant | ||
![]() MF-USMF110 Bourns, Inc. | 36000 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 600mW | Cut Tape | e4 | - | 2 | SMD/SMT | EAR99 | 210mOhm | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | 0.05 TO 0.21 OHMS AT 23 DEG CEL | 8533.40.80.70 | 6V | - | PTC RESETTABLE FUSE | - | 3225 | - | 1210 | 6V | - | 600mW | DUAL ENDED | 6V | 1.1A | 40A | OVERLOAD PROTECTION | 1 s | 2.2A | - | 3.2mm | - | - | No SVHC | RoHS Compliant | ||
![]() MF-SMDF050 Bourns, Inc. | In Stock | - | - | 2018 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1W | Cut Tape | e4 | yes | 2 | SMD/SMT | EAR99 | 200mOhm | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | 0.2 TO 1 OHMS AT 23 DEG CEL | 8533.40.80.50 | 60V | TR | PTC RESETTABLE FUSE | 10A | - | - | - | 60V | - | 1W | DUAL ENDED | - | 550mA | 10A | OVERLOAD PROTECTION | 3 s | 1.2A | 1.09mm | 4.72mm | 300μm | - | No SVHC | RoHS Compliant |