- Package / Case
- Reset Temperature
- Series
- Type
- Circuit
- Current Rating - DC
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Switching Cycles
Attribute column
Manufacturer
Bourns Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Contact Rating | Maximum Breaking Current | Maximum Leakage Current | Maximum Voltage | Mfr | Minimum Holding Voltage | Package | Product Status | Voltage Rating DC | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Current Rating (Amps) | Base Part Number | Termination Style | Approval Agency | Circuit | Rated Temperature | Throw Configuration | Switching Cycles | Fuse Current | Switching Temperature | Current Rating - DC | Reset Temperature | Rated Functioning Temperature | Holding Temperature | Maximum Temperature Limit | Height | Length | Width | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC77AY-1 Bourns Inc. | 20000 |
| Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, LC | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | LC77AY | Solder Pad | - | SPST-NC | - | SPST | 6K | 5A | 170°F 77°C | 12A 9V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() SA77SB0 Bourns Inc. | 15 |
| Datasheet | 6 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SA | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | - | SA77S | Solder Pad | - | SPST-NC | - | - | 6K | - | 170°F 77°C | 25A 9V | 104°F 40°C | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SA72SB0 Bourns Inc. | 10628 |
| Datasheet | 6 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SA | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | - | SA72S | Solder Pad | - | SPST-NC | - | - | 6K | - | 162°F 72°C | 25A 9V | 104°F 40°C | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NR85AB0 Bourns Inc. | 30000 |
| Datasheet | 6 Weeks | Surface Mount | Weld Tab | Strap | 2 | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, NR | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | NR85 | Solder Pad | - | SPST-NC | - | SPST | 6K | 25A | 185°F 85°C | 25A 12V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() HC77AY-1 Bourns Inc. | 30000 |
| Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, HC | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | HC77AY | Solder Pad | - | SPST-NC | - | SPST | 6K | 25A | 170°F 77°C | 25A 9V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() HC90AY-1 Bourns Inc. | 24 |
| Datasheet | 6 Weeks | - | Weld Tab | 2-SMD | - | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, HC | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | HC90AY | Solder Pad | - | SPST-NC | - | SPST | 6K | 25A | 194°F 90°C | 25A 9V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() NR72CB0 Bourns Inc. | 30000 |
| - | 6 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, NR | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | NR72 | Solder Pad | - | SPST-NC | - | SPST | 6K | 12A | 162°F 72°C | 12A 12V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() NR77AB0 Bourns Inc. | 30000 |
| Datasheet | 6 Weeks | - | Weld Tab | Strap | 2 | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, NR | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | NR77 | Solder Pad | - | SPST-NC | - | SPST | 6K | 28A | 170°F 77°C | 25A 12V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() SA85SB0 Bourns Inc. | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SA | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | - | SA85S | Solder Pad | - | SPST-NC | - | - | 6K | - | 185°F 85°C | 25A 9V | 104°F 40°C | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LC72AY-1 Bourns Inc. | In Stock |
| Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, LC | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | LC72AY | Solder Pad | - | SPST-NC | - | SPST | 6K | 5A | 162°F 72°C | 12A 9V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() NR77CB0 Bourns Inc. | 30000 |
| - | 6 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, NR | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | NR77 | Solder Pad | - | SPST-NC | - | SPST | 6K | 12A | 170°F 77°C | 12A 12V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() NR82AB0 Bourns Inc. | 20000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, NR | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | NR82 | Solder Pad | - | SPST-NC | - | SPST | 6K | 25A | 180°F 82°C | 25A 12V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() HC72AY-1 Bourns Inc. | 863 |
| Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, HC | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | HC72AY | Solder Pad | - | SPST-NC | - | SPST | 6K | 25A | 162°F 72°C | 25A 9V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() SA82SB0 Bourns Inc. | 1664 |
| Datasheet | 6 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SA | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | - | SA82S | Solder Pad | - | SPST-NC | - | - | 6K | - | 180°F 82°C | 25A 9V | 104°F 40°C | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HC85AY-1 Bourns Inc. | 19 |
| Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, HC | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | HC85AY | Solder Pad | - | SPST-NC | - | SPST | 6K | 25A | 185°F 85°C | 25A 9V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() NR72AB0 Bourns Inc. | 4950 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, NR | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | NR72 | Solder Pad | - | SPST-NC | - | SPST | 6K | 25A | 162°F 72°C | 25A 12V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() SDA0WBB Bourns | In Stock | - | - | - | - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | 14 | - | - | SD | - | - | - | - | Breaker | 4 mOhms | 8 A | - | - | - | - | + 100 C | - | - | - | - | - | 40°C (104°F) | 100°C (212°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | ||
![]() SDA0ABB Bourns | In Stock | - | - | - | - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | 28 | - | - | SD | - | - | - | - | Breaker | 4 mOhms | 8 A | - | - | - | - | + 100 C | - | - | - | - | - | 40°C (104°F) | 100°C (212°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | ||
![]() SDC5ABB Bourns | 41 |
| - | - | - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | 28 | - | - | SD | - | - | - | - | Breaker | 4 mOhms | 8 A | - | - | - | - | + 125 C | - | - | - | - | - | 40°C (104°F) | 125°C (257°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | ||
![]() SD85ABB Bourns | 3178 |
| - | - | - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | 28 | - | - | SD | - | - | - | - | Breaker | 4 mOhms | 8 A | - | - | - | - | + 85 C | - | - | - | - | - | 40°C (104°F) | 185°F (85°C) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - |