- Package / Case
- Reset Temperature
- Series
- Type
- Circuit
- Current Rating - DC
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Switching Cycles
Attribute column
Manufacturer
Bourns Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Contact Rating | Maximum Breaking Current | Maximum Leakage Current | Maximum Voltage | Mfr | Minimum Holding Voltage | Package | Product Status | Voltage Rating DC | Series | Type | Resistance | Current Rating (Amps) | Approval Agency | Rated Temperature | Reset Temperature | Rated Functioning Temperature | Holding Temperature | Maximum Temperature Limit | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD85ABB Bourns | 6 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | 28 | SD | Breaker | 4 mOhms | 8 A | - | + 85 C | 40°C (104°F) | 185°F (85°C) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() ADE0WBB Bourns | 22 |
| - | Nonstandard | 14 VDC | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | 14 | AD | Breaker | 4 mOhms | 8 A | - | + 140 C | 40°C (104°F) | 140°C (284°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() ADA5WBB Bourns | 22 |
| - | Nonstandard | 14 VDC | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | 14 | AD | Breaker | 4 mOhms | 8 A | - | + 105 C | 40°C (104°F) | 105°C (221°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD95WBB Bourns | 22 |
| - | Nonstandard | 14 VDC | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | 14 | AD | Breaker | 4 mOhms | 8 A | - | + 95 C | 40°C (104°F) | 95°C (203°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() ADE5ABB Bourns | 39 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | 28 | AD | Breaker | 4 mOhms | 8 A | - | + 145 C | 40°C (104°F) | 145°C (293°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD82WBB Bourns | In Stock | - | - | Nonstandard | 14 VDC | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | 14 | AD | Breaker | 4 mOhms | 8 A | - | + 82 C | 40°C (104°F) | 180°F (82°C) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD65WBB Bourns | 22 |
| - | Nonstandard | 14 VDC | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | 14 | AD | Breaker | 4 mOhms | 8 A | - | + 65 C | 20°C (68°F) | 65°C (149°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() ADB5ABB Bourns | 22 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | 28 | AD | Breaker | 4 mOhms | 8 A | - | + 115 C | 40°C (104°F) | 115°C (239°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD65ABB Bourns | 22 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | 28 | AD | Breaker | 4 mOhms | 8 A | - | + 65 C | 20°C (68°F) | 65°C (149°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD55ABB Bourns | 2242 |
| - | 2-SMD, Gull Wing | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | 28 | AD | Breaker | 4 mOhms | 8 A | - | + 55 C | 20°C (68°F) | 55°C (131°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() ADA5ABB Bourns | 22 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | 28 | AD | Breaker | 4 mOhms | 8 A | - | + 105 C | 40°C (104°F) | 105°C (221°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD72WBB Bourns | 17 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | 14 | SD | Breaker | 4 mOhms | 8 A | - | + 72 C | 40°C (104°F) | 162°F (72°C) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD75WBB Bourns | 22 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | 14 | SD | Breaker | 4 mOhms | 8 A | - | + 75 C | 40°C (104°F) | 75°C (167°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SDF0WBB Bourns | 22 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | 14 | SD | Breaker | 4 mOhms | 8 A | - | + 150 C | 40°C (104°F) | 150°C (302°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD65WBB Bourns | 22 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | 14 | SD | Breaker | 4 mOhms | 8 A | - | + 65 C | 20°C (68°F) | 65°C (149°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD95ABB Bourns | 22 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | 28 | SD | Breaker | 4 mOhms | 8 A | - | + 95 C | 40°C (104°F) | 95°C (203°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD85WBB Bourns | 2592 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | 14 | SD | Breaker | 4 mOhms | 8 A | - | + 85 C | 40°C (104°F) | 185°F (85°C) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD55WBB Bourns | 2922 |
| - | 4-SMD, Gull Wing | 14 VDC / 8 A, 10000 cycles | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 28 | SD | Breaker | 4 mOhms | 8 A | - | + 55 C | 20°C (68°F) | 55°C (131°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SDD0ABB Bourns | 22 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | 28 | SD | Breaker | 4 mOhms | 8 A | - | + 130 C | 40°C (104°F) | 130°C (266°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD90WBB Bourns | 6 |
| - | Nonstandard | 14 VDC | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | 14 | AD | Breaker | 4 mOhms | 8 A | - | + 90 C | 40°C (104°F) | 90°C (194°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm |