- Package / Case
- Reset Temperature
- Series
- Type
- Circuit
- Current Rating - DC
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Switching Cycles
Attribute column
Manufacturer
Bourns Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Contact Rating | Maximum Breaking Current | Maximum Leakage Current | Maximum Voltage | Mfr | Minimum Holding Voltage | Package | Product Status | Voltage Rating DC | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Current Rating (Amps) | Base Part Number | Termination Style | Approval Agency | Circuit | Rated Temperature | Throw Configuration | Switching Cycles | Fuse Current | Switching Temperature | Current Rating - DC | Reset Temperature | Rated Functioning Temperature | Holding Temperature | Maximum Temperature Limit | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADE0ABB Bourns | 22 |
| - | - | - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | 28 | - | AD | - | - | - | - | Breaker | 4 mOhms | 8 A | - | - | - | - | + 140 C | - | - | - | - | - | 40°C (104°F) | 140°C (284°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | ||
![]() AD72ABB Bourns | 22 |
| - | - | - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | 28 | - | AD | - | - | - | - | Breaker | 4 mOhms | 8 A | - | - | - | - | + 75 C | - | - | - | - | - | 40°C (104°F) | 162°F (72°C) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | ||
![]() AD75ABB Bourns | 6 |
| - | - | - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | 28 | - | AD | - | - | - | - | Breaker | 4 mOhms | 8 A | - | - | - | - | + 75 C | - | - | - | - | - | 40°C (104°F) | 75°C (167°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | - | ||
![]() LC85AY-1 Bourns Inc. | 12000 |
| Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, LC | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | LC85AY | Solder Pad | - | SPST-NC | - | SPST | 6K | 5A | 185°F 85°C | 12A 9V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() AA82A10 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | 2016 | Komatsulite™, AA | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | - | - | Solder Pad | - | SPST-NC | - | - | 1K | - | 180°F 82°C | 35A 9V | 104°F 40°C | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LC82AY-1 Bourns Inc. | 6000 |
| Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, LC | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | LC82AY | Solder Pad | - | SPST-NC | - | SPST | 6K | 5A | 180°F 82°C | 12A 9V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() NR85CB0 Bourns Inc. | 1530 |
| - | 6 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, NR | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | NR85 | Solder Pad | - | SPST-NC | - | SPST | 6K | 12A | 185°F 85°C | 12A 12V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() KCA82AB0 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, KCA | ±9°F ±5°C | Obsolete | 1 (Unlimited) | Solder | Mechanical | - | - | KCA82A | Solder Pad | - | SPST-NC | - | SPST | 6K | 25A | 180°F 82°C | 25A 12V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() KCA85AB0 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Weld Tab | Strap | 2 | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, KCA | ±9°F ±5°C | Obsolete | 1 (Unlimited) | Solder | Mechanical | - | - | KCA85A | Solder Pad | - | SPST-NC | - | SPST | 6K | 25A | 185°F 85°C | 25A 12V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() KCA72AB0 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, KCA | ±9°F ±5°C | Obsolete | 1 (Unlimited) | Solder | Mechanical | - | - | KCA72A | Solder Pad | - | SPST-NC | - | SPST | 6K | 25A | 162°F 72°C | 25A 12V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() AA85A10 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | 2016 | Komatsulite™, AA | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | - | - | Solder Pad | - | SPST-NC | - | - | 1K | - | 185°F 85°C | 35A 9V | 104°F 40°C | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NR82CB0 Bourns Inc. | 19 |
| - | 6 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, NR | ±9°F ±5°C | Active | 1 (Unlimited) | Solder | Mechanical | - | - | NR85 | Solder Pad | - | SPST-NC | - | SPST | 6K | 12A | 180°F 82°C | 12A 12V | 104°F 40°C | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() AA77A10 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | 2016 | Komatsulite™, AA | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | - | - | Solder Pad | - | SPST-NC | - | - | 1K | - | 170°F 77°C | 35A 9V | 104°F 40°C | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AA72A10 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | 2016 | Komatsulite™, AA | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | - | - | Solder Pad | - | SPST-NC | - | - | 1K | - | 162°F 72°C | 35A 9V | 104°F 40°C | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AC72ABD Bourns Inc. | 2623 |
| Datasheet | 6 Weeks | - | Surface Mount | 2-SMD | - | - | - | - | - | - | - | - | - | - | - | AC | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | - | - | Solder Pad | - | SPST-NC | - | - | 1K | - | 162°F 72°C | 35A 9V | 104°F 40°C | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AA77AB0 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | 2016 | Komatsulite™, AA | ±9°F ±5°C | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | Solder Pad | - | SPST-NC | - | - | 1K | - | 170°F 77°C | 35A 9V | 104°F 40°C | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AC77ABD Bourns Inc. | 19 |
| Datasheet | 6 Weeks | - | Surface Mount | 2-SMD | - | - | - | - | - | - | - | - | - | - | - | AC | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | - | - | Solder Pad | - | SPST-NC | - | - | 1K | - | 170°F 77°C | 35A 9V | 104°F 40°C | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AC90ABD Bourns Inc. | 3267 |
| Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | - | AC | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | - | - | Solder Pad | - | SPST-NC | - | - | 1K | - | 194°F 90°C | 35A 9V | 104°F 40°C | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AC85ABD Bourns Inc. | 20 |
| Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | - | AC | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | - | - | Solder Pad | - | SPST-NC | - | - | 1K | - | 185°F 85°C | 35A 9V | 104°F 40°C | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AC82ABD Bourns Inc. | 19 |
| Datasheet | 6 Weeks | - | Surface Mount | 2-SMD | - | - | - | - | - | - | - | - | - | - | - | AC | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | - | - | Solder Pad | - | SPST-NC | - | - | 1K | - | 180°F 82°C | 35A 9V | 104°F 40°C | - | - | - | - | - | - | - | ROHS3 Compliant |