- Part Status
- Series
- Number of Positions
- Packaging
- RoHS Status
- Termination Style
- Actuator Level
- Actuator Type
- Base Part Number
- Circuit
- Factory Lead Time
- Height Above Board
Attribute column
Manufacturer
Bourns DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | Actuator Material | Terminal Material | ElectricalLife | For Use With/Related Products | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Terminal Finish | Color | Additional Feature | Voltage - Rated DC | Packing Method | Orientation | Depth | Current Rating | Base Part Number | Termination Style | Voltage - Rated AC | Body Breadth | Actuator Type | Circuit | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Accessory Type | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Decks | Illumination Type | Contact Timing | Index Stops | Index Angle | Number of Switch Sections | Number of Poles per Deck | Switch Action | Washable | Actuator Level | Solderability | Height | Length | Width | Body Height | Actuator Length | Height Above Board | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7813J-1-051E Bourns Inc. | 2862 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | 16VAC/DC | -55°C~125°C | Tape & Reel (TR) | 2002 | 7813 | e3 | - | Active | 1 (Unlimited) | J-Bend | - | INTERCONNECTION DEVICE | 2 | - | - | - | 16V | - | Straight | 3.5mm | 100mA | 7813J | J Lead | - | - | Rotary for Tool | SPDT | - | 2Ohm | - | 16V | 100mA | - | 16V | 50 Cycles | - | 100mA | - | Illuminated | - | - | - | - | 1 | - | No | Flush, Recessed | - | - | 0.126 3.20mm | - | - | 0m | 0.087 2.20mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7813S-1-051E Bourns Inc. | 26 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | 50 Cycle(s) | - | - | - | - | 16VAC/DC | -55°C~125°C | Tape & Reel (TR) | 2012 | 7813 | e3 | - | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | - | - | - | - | TAPE AND REEL | - | 3.71mm | - | 7813S | J Lead | - | - | Rotary for Tool | SPDT | - | - | - | 16V | 100mA | - | 16V | 50 Cycles | ROTARY SWITCH | - | 1 | - | - | - | - | 1 | - | LATCHED | No | Flush, Recessed | - | - | 0.126 3.20mm | - | 5.35mm | - | 0.211 5.35mm | - | ROHS3 Compliant | - | ||
![]() 7829H-1-023LF Bourns Inc. | 307 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 7829 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 2 | - | - | - | 16V | - | Straight | - | 100mA | 7829H | PC Pin | 16V | - | Rotary for Tool | SPDT | Non-Shorting | 2Ohm | - | 16V | 100mA | - | 16V | 2,000 Cycles | ROTARY SWITCH | - | 1 | - | - | - | - | 1 | - | LATCHED | Yes | Raised | - | - | 0.250 6.35mm | - | 3.94mm | 640μm | 0.180 4.57mm | - | ROHS3 Compliant | - | ||
![]() 7814G-1-023E Bourns Inc. | 756 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | 200mg | LIQUID CRYSTAL POLYMER | COPPER ALLOY | - | - | - | - | - | 16VAC/DC | -55°C~125°C | Tape & Reel (TR) | 2011 | 7814 | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 2 | Tin (Sn) | - | ROHS COMPLIANT, TAPE PKG | 16V | TAPE AND REEL | Straight | 6.2mm | 100mA | 7814G | Gull Wing | - | 4.5 mm | Rotary for Tool | SPDT | Non-Shorting | 2Ohm | - | 16V | 100mA | - | 16V | 2,000 Cycles | ROTARY SWITCH | - | - | Illuminated | BREAK-BEFORE-MAKE | - | - | 1 | 1 | LATCHED | No | Flush, Recessed | - | 2.55mm | 0.177 4.50mm | - | - | 0m | 0.100 2.54mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7813S-1-023E Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | 16VAC/DC | -55°C~125°C | Tape & Reel (TR) | 2012 | 7813 | e3 | - | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | - | - | - | 16V | TAPE AND REEL | Right Angle | 3.71mm | 100mA | 7813S | J Lead | - | - | Rotary for Tool | SPDT | - | 2Ohm | - | 16V | 100mA | - | 16V | 2,000 Cycles | ROTARY SWITCH | - | 1 | - | - | - | - | 1 | - | LATCHED | No | Flush, Recessed | - | - | 0.126 3.20mm | - | 5.35mm | 0m | 0.211 5.35mm | - | ROHS3 Compliant | - | ||
![]() 7829S-1-023LF Bourns Inc. | 179 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 7829 | e3 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 2 | Tin (Sn) | - | - | 28V | - | Right Angle | - | 100mA | 7829S | PC Pin | 16V | - | Rotary for Tool | SPDT | Non-Shorting | 2Ohm | - | 16V | 100mA | - | 16V | 2,000 Cycles | ROTARY SWITCH | - | 1 | - | - | - | - | 1 | - | LATCHED | Yes | Raised | WAVE | - | 0.260 6.60mm | - | 8.38mm | 640μm | 0.330 8.38mm | - | ROHS3 Compliant | - | ||
![]() 7814Z-1-023E Bourns Inc. | 134 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | - | 200mg | - | - | - | - | - | - | - | 16VAC/DC | -55°C~125°C | Tape & Reel (TR) | 2011 | 7814 | e3 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | - | - | - | 16V | TAPE AND REEL | Right Angle | 5.6mm | 100mA | 7814Z | J Lead | - | - | Rotary for Tool | SPDT | Non-Shorting | 2Ohm | - | 16V | 100mA | - | 16V | 2,000 Cycles | ROTARY SWITCH | - | 1 | - | - | Adjustable | - | 1 | - | LATCHED | No | Flush, Recessed | - | - | 0.177 4.50mm | - | 5.76mm | 0m | 0.226 5.74mm | - | ROHS3 Compliant | - | ||
![]() 7814Z-1-051E Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | 16VAC/DC | -55°C~125°C | Tape & Reel (TR) | 2007 | 7814 | e3 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | Tin (Sn) | - | - | 16V | TAPE AND REEL | - | 5.6mm | 100mA | 7814Z | J Lead | - | - | Rotary for Tool | SPDT | - | - | - | 16V | 100mA | - | 16V | 50 Cycles | ROTARY SWITCH | - | 1 | - | - | Adjustable | - | 1 | - | LATCHED | No | Flush, Recessed | - | - | 0.177 4.50mm | - | 5.76mm | - | 0.226 5.74mm | - | ROHS3 Compliant | - | ||
![]() 7814J-1-051E Bourns Inc. | 123 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | 200mg | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 7814 | e3 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | Tin (Sn) | - | - | 16V | TAPE AND REEL | Straight | 5mm | 100mA | 7814J | J Lead | 250V | - | Rotary for Tool | SPDT | Non-Shorting | 2Ohm | 100MOhm | 16V | 100mA | - | 16V | 50 Cycles | ROTARY SWITCH | - | 1 | Non-Illuminated | - | - | - | 1 | - | LATCHED | No | Flush, Recessed | - | - | 0.177 4.50mm | - | - | 0m | 0.100 2.54mm | - | ROHS3 Compliant | Lead Free | ||
![]() 7813J-1-023E Bourns Inc. | 44 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | 7813 | e3 | yes | Active | 1 (Unlimited) | J-Bend | - | INTERCONNECTION DEVICE | 2 | - | Grey | - | 16V | - | Straight | 3.5mm | 100mA | 7813J | J Lead | 250V | - | Rotary for Tool | SPDT | Non-Shorting | 2Ohm | 100MOhm | 16V | 100mA | - | 16V | 2,000 Cycles | - | - | - | Illuminated, Non-Illuminated | - | - | 245 ° | - | 1 | - | No | Flush, Recessed | - | 3mm | 0.126 3.20mm | 3.5mm | - | 0m | 0.087 2.20mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7829H-1-051LF Bourns Inc. | 8197 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | - | 50 Cycle(s) | - | - | - | - | 16VAC/DC | -55°C~125°C | Tube | 2012 | 7829 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 2 | - | - | - | - | - | Straight | 6.35mm | 100mA | 7829H | PC Pin | 16V | - | Rotary for Tool | SPDT | Non-Shorting | 2Ohm | - | 16V | 100mA | - | 16V | 50 Cycles | ROTARY SWITCH | - | 1 | - | - | - | - | 1 | - | LATCHED | Yes | Raised | - | - | 0.250 6.35mm | - | 3.94mm | 640μm | 0.180 4.57mm | - | ROHS3 Compliant | - | ||
![]() 78RB08 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78B12 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78B12S Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78RB02S Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78RB07S Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | EB | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stencil Wipe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7829S-1-051 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | NO | PANEL MOUNT | - | - | - | 50 Cycle(s) | - | - | - | - | 16VAC/DC | -55°C~125°C | Tube | 2014 | 7829 | e3 | - | Active | Not Applicable | PCB | EAR99 | - | 2 | Tin (Sn) | - | - | - | - | - | - | - | 7829S | PC Pin | - | - | Rotary for Tool | SPDT | - | - | - | 16V | 100mA | - | 16V | 50 Cycles | ROTARY SWITCH | - | 1 | - | - | - | - | 1 | - | LATCHED | Yes | Raised | - | - | 0.260 6.60mm | - | 8.38mm | - | 0.330 8.38mm | - | RoHS Compliant | - | ||
![]() 7814H-1-051 Bourns Inc. | 42 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 16VAC/DC | -55°C~125°C | Tube | 2007 | 7814 | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | 16V | - | - | 6.3mm | 100mA | 7814H | PC Pin | - | 4.5 mm | Rotary for Tool | SPDT | - | - | - | 16V | 100mA | - | 16V | 50 Cycles | ROTARY SWITCH | - | 1 | - | - | - | - | 1 | - | LATCHED | No | Flush, Recessed | - | - | 0.177 4.50mm | - | - | - | 0.100 2.54mm | - | ROHS3 Compliant | - | ||
![]() 7814H-1-023 Bourns Inc. | 26 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | - | 200mg | - | - | - | - | - | - | - | 16VAC/DC | -55°C~125°C | Tube | 2011 | 7814 | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | - | 2 | TIN | - | - | 16V | - | Straight | 6.3mm | 100mA | 7814H | PC Pin | - | 4.5 mm | Rotary for Tool | SPDT | Non-Shorting | 2Ohm | - | 16V | 100mA | - | 16V | 2,000 Cycles | ROTARY SWITCH | - | 1 | - | - | - | - | 1 | - | LATCHED | No | Flush, Recessed | - | - | 0.177 4.50mm | - | - | 0m | 0.100 2.54mm | - | ROHS3 Compliant | - | ||
![]() 7814J-1-023E Bourns Inc. | 1450 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | - | - | 200mg | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 7814 | e3 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | - | - | - | 16V | TAPE AND REEL | Straight | 5mm | 100mA | 7814J | J Lead | 250V | - | Rotary for Tool | SPDT | Non-Shorting | 2Ohm | 100MOhm | 16V | 100mA | - | 16V | 2,000 Cycles | ROTARY SWITCH | - | 1 | Non-Illuminated | - | - | - | 1 | - | LATCHED | No | Flush, Recessed | - | - | 0.177 4.50mm | - | - | 0m | 0.100 2.54mm | - | ROHS3 Compliant | Lead Free |