- Manufacturer
- Switch Function
- Actuator Type
- Body Breadth
- Body Height
- Body Length or Diameter
- Contact (AC) Max Rating R Load
- Contact (DC) Max Rating R Load
- Contact Current(AC)-Max
- Contact Current(DC)-Max
- Contact Voltage(AC)-Max
- Contact Voltage(DC)-Max
Attribute column
Manufacturer
Bourns Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | AC Voltage Rating (Max) | Actuator | Actuator Length (mm) | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Cap Color | DC Voltage Rating (Max) | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Packaging | Pbfree Code | Part Status | ECCN Code | Number of Rows | HTS Code | Subcategory | Power Rating | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Form | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | Switch Action | Operating Force-Max | Product | Lamp Type | Electrical Life Cycles | Product Category | IP Rating | Product Length (mm) | Body Height | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1543-300-130 Bourns | In Stock | - | - | NO | THROUGH HOLE-RIGHT ANGLE | 2 | 24 | - | 5.7 | Round Plunger | - | - | - | Right Angle | - | - | 24 | EAR99 | 50000 Cycle(s) | - | BOURNS INC | - | Bourns Inc | 1543-300-130 | - | 0.01@24VAC 24VDC | 70 | - | -25 | Through Hole | Through Hole | -25C to 70C | 70C | -25C | 70 °C | -25 °C | ROHS COMPLIANT | Active | SPST | 13.75 | 5.74 | - | Yes | N.O. | - | 5 | - | - | - | Yes | Active | EAR99 | 1 | 8536.50.90.31 | - | - | compliant | - | PC Pins | 9.8 mm | 7.3 mm | LEVER | SPST | 0.01 A | 24 V | SOLDER | PUSHBUTTON SWITCH | - | Not Required | PC Pins | - | - | 0.01 A | - | - | 24 V | 0.01(A) | MOMENTARY | 2.4 N | - | - | 50000 | - | - | 9.8 | 9.8 mm | 9.8 | RoHS Compliant | ||
![]() H-101 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | - | - | - | - | - | - | Other Tools | - | - | - | - | - | ||
![]() H-201 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1543-650-185 Bourns | In Stock | - | - | - | - | 2 | - | - | 11.2 | Round Plunger | 9.8 | 7.3 | 9.8 | Straight | - | - | - | EAR99 | - | - | - | - | - | - | - | 0.01@24VAC 24VDC | 70 | - | -25 | Through Hole | - | - | - | - | - | - | - | - | SPST | 9.8 | - | - | - | N.O. | 4.3 | 5 | - | - | - | - | - | - | 1 | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | - | 9.8 | - | 18.5 | RoHS Compliant | ||
![]() 1543-650-149 Bourns | 3005 | - | - | - | - | - | 24 | Plunger | - | Round Plunger | - | - | - | - | Bourns | - | 24 | - | - | 300 | - | Non-Illuminated | Bourns | - | - | - | - | - | - | - | Through Hole | -25C to 70C | 70C | -25C | - | - | - | - | SPST | 9.8(mm) | - | Details | - | N.O. | - | - | 0.000035 oz | 24 VDC | Bulk | - | - | - | - | - | Switches | - | - | 10 mA | PC Pin | - | - | - | ON - OFF | - | - | - | - | SPST | Not Required | PC Pins | Pushbutton Switches | - | - | - | - | - | 0.01(A) | - | - | Standard Switches | - | - | Pushbutton Switches | - | 9.8(mm) | - | 14.9(mm) | - | ||
![]() 1543-300-149 Bourns | In Stock | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | BOURNS INC | - | Bourns Inc | 1543-300-149 | 1543 | - | - | - | - | - | - | - | - | - | 70 °C | -25 °C | ROHS COMPLIANT | Active | - | - | 5.77 | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | 8536.50.90.31 | - | - | compliant | - | - | 9.8 mm | 7.3 mm | LEVER | SPST | 0.01 A | 24 V | SOLDER | PUSHBUTTON SWITCH | - | - | - | - | - | 0.01 A | - | - | 24 V | - | MOMENTARY | 2.4 N | - | - | - | - | - | - | 9.8 mm | - | - | ||
![]() 1547-600 Bourns | In Stock | - | - | - | - | 3 | - | - | 4 | Rectangular Button | 9.9 | 11 | 11.9 | Straight | - | - | - | EAR99 | - | - | - | - | - | - | - | 0.02@30VAC 30VDC | 70 | 50000 | -25 | Through Hole | - | - | - | - | - | - | - | - | SPDT | 9.9 | - | - | - | N.O./N.C. | 4 | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.9 | - | 15.9 | RoHS Compliant | ||
![]() 1543-300-185 Bourns | In Stock | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | BOURNS INC | Non-Illuminated | Bourns Inc | 1543-300-185 | 1543 | - | - | - | - | - | - | - | - | - | 70 °C | -25 °C | ROHS COMPLIANT | Active | - | - | 5.77 | - | Yes | - | - | - | - | 24 VDC | - | Yes | - | EAR99 | - | 8536.50.90.31 | Switches | - | compliant | 10 mA | - | 9.8 mm | 7.3 mm | LEVER | ON - OFF | 0.01 A | 24 V | SOLDER | PUSHBUTTON SWITCH | SPST | - | - | Pushbutton Switches | - | 0.01 A | - | - | 24 V | - | MOMENTARY | 2.4 N | - | - | - | - | - | - | 9.8 mm | - | - | ||
![]() 1543-300-135 Bourns | In Stock | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | BOURNS INC | - | Bourns Inc | 1543-300-135 | 1543 | - | - | - | - | - | - | - | - | - | 70 °C | -25 °C | ROHS COMPLIANT | Active | - | - | 5.77 | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | 8536.50.90.31 | - | - | compliant | - | - | 9.8 mm | 7.3 mm | LEVER | SPST | 0.01 A | 24 V | SOLDER | PUSHBUTTON SWITCH | - | - | - | - | - | 0.01 A | - | - | 24 V | - | MOMENTARY | 2.4 N | - | - | - | - | - | - | 9.8 mm | - | - | ||
![]() 1543-300-113 Bourns | In Stock | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | BOURNS INC | - | Bourns Inc | 1543-300-113 | 1543 | - | - | - | - | - | - | - | - | - | 70 °C | -25 °C | ROHS COMPLIANT | Active | - | - | 5.77 | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | 8536.50.90.31 | - | - | compliant | - | - | 9.8 mm | 7.3 mm | LEVER | SPST | 0.01 A | 24 V | SOLDER | PUSHBUTTON SWITCH | - | - | - | - | - | 0.01 A | - | - | 24 V | - | MOMENTARY | 2.4 N | - | - | - | - | - | - | 9.8 mm | - | - | ||
![]() 1543-650-113 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns | - | - | - | - | - | - | Non-Illuminated | Bourns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - |