- Contact Plating
- Current Rating
- Operating Force
- Termination Style
- Packaging
- Series
- Length
- Throw Configuration
- RoHS
- RoHS Status
- Termination
- Contact Materials
Attribute column
Manufacturer
Bourns Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Actuator Material | Terminal Material | Actuator | Brand | Cap Color | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Illuminated | Insulation Materials | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Direction | Mounting Styles | RoHS | Stem Height | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Depth | Current Rating | Base Part Number | Termination Style | Voltage - Rated AC | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Product Type | Operating Temperature Range | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Life (Cycles) | Actuator Height off PCB, Vertical | Number of Switches | Lamp Type | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7914J-1-000E Bourns Inc. | 979 | - | Datasheet | 8 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | 4 | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 7914 | e4 | yes | Active | 1 (Unlimited) | J-Hook | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.31 | - | - | 16V | TAPE AND REEL | Straight | 5mm | 100mA | 7914J | J Lead | 16V | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.1A | WATER PROOF | 16V | 100mA | 250VAC V | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | 100mA | - | 300gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | 4.19mm | 1 | - | - | - | - | 5mm | - | - | 1.65mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7914G-1-000E Bourns Inc. | 2940 |
| Datasheet | 7 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 7914 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | - | - | CONSULT FACTORY | 8536.50.90.31 | - | - | 16V | TAPE AND REEL | Straight | 6.2mm | 100mA | 7914G | Gull Wing | 16V | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | - | WATER PROOF | 16V | 100mA | - | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | 1A | - | 300gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | 4.19mm | 1 | - | - | - | - | 5mm | - | - | 1.65mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7914G-1-032E Bourns Inc. | 168 |
| Datasheet | 8 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 7914 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | - | 16V | TAPE AND REEL | Straight | 6.2mm | 100mA | 7914G | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | WATER PROOF | - | 100mA | 250VAC V | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | 3.43mm | 1 | - | - | - | - | 5mm | - | 2.54mm | - | - | ROHS3 Compliant | - | ||
![]() 7914J-1-032E Bourns Inc. | 18 |
| Datasheet | 7 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | Silicon Rubber | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 7914 | - | - | Active | 1 (Unlimited) | J-Hook | - | - | 125°C | -55°C | - | - | - | - | - | 16V | - | Straight | 5mm | 100mA | 7914J | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | 100mA | - | SPST | Non-Illuminated | 16V | 100,000 Cycles | - | - | - | 300gf | Non-Illuminated | - | - | - | Top Actuated | - | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | - | - | 3.43mm | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7914J-1-024E Bourns Inc. | 459 |
| Datasheet | 7 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 7914 | e4 | - | Active | 1 (Unlimited) | J-Hook | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | - | 16V | TAPE AND REEL | Straight | 5mm | 100mA | 7914J | J Lead | - | - | Flush | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | WATER PROOF | - | 100mA | 250VAC V | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | 2.62mm | 1 | - | - | - | - | 5mm | - | 2.54mm | - | - | ROHS3 Compliant | - | ||
![]() 7914S-1-032E Bourns Inc. | 1874 |
| Datasheet | 7 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | - | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 7914 | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | - | 16V | TAPE AND REEL | Right Angle | 6.07mm | 100mA | 7914S | SMD (SMT) Tab | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | WATER PROOF | - | 100mA | 250VAC V | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | Side Actuated | .1A@16VDC | 5.00mm x 5.18mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | - | 1 | - | - | - | - | 5mm | - | 5.44mm | - | - | ROHS3 Compliant | - | ||
![]() 7914S-1-000 Bourns Inc. | 309 | - | Datasheet | 7 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | 100 | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2005 | 7914 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8536.50.90.31 | - | - | 16V | - | Right Angle | - | 100mA | 7914S | SMD (SMT) Tab | - | 5.0038 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | 100mA | 250VAC V | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | 100mA | - | 300gf | Illuminated, Non-Illuminated | - | - | - | Side Actuated | - | 5.00mm x 5.18mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | 500000 cycles | - | - | - | - | - | 5.74mm | 5mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 7914H-1-024 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 7914 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | 16V | - | Straight | 6.2mm | 100mA | 7914H | PC Pin | - | - | Flush | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | WATER PROOF | - | 100mA | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | 4 | N.O.-N.C. | - | 2.25mm | 1 | - | - | - | - | 5mm | - | 2.17mm | - | - | ROHS3 Compliant | - | ||
![]() 7914S-1-000E Bourns Inc. | 11233 |
| Datasheet | 7 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | 100 | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 7914 | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.31 | - | - | 16V | TAPE AND REEL | Right Angle | - | 100mA | 7914S | SMD (SMT) Tab | 16V | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.1A | WATER PROOF | 16V | 100mA | 250VAC V | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | 100mA | - | 300gf | Illuminated, Non-Illuminated | - | - | - | Side Actuated | .1A@16VDC | 5.00mm x 5.18mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | 500000 cycles | - | 1 | - | - | - | 5.74mm | 5mm | - | - | 1.65mm | No SVHC | ROHS3 Compliant | - | ||
![]() 7914H-1-000 Bourns Inc. | 9 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 7914 | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | 16V | - | Straight | 5mm | 100mA | 7914H | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.1A | WATER PROOF | 16V | 100mA | 250VAC V | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | 4 | N.O.-N.C. | - | 3.82mm | 1 | - | - | - | - | 5mm | - | 2.17mm | 1.65mm | - | ROHS3 Compliant | - | ||
![]() 7914J-1-000 Bourns Inc. | 3072 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | 100 | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2008 | 7914 | e4 | yes | Active | 1 (Unlimited) | J-Hook | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.31 | - | - | 16V | - | Straight | 5mm | 100mA | 7914J | J Lead | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | 0.1A | WATER PROOF | 16V | 100mA | 250VAC V | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | 100mA | - | 300gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | 4.19mm | 1 | - | - | - | - | 5mm | 4.5mm | 2.54mm | 1.65mm | No SVHC | ROHS3 Compliant | - | ||
![]() 7914S-1-050E Bourns Inc. | 1976 |
| Datasheet | 10 Weeks | Gold, Silver | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 7914 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | - | 16V | TAPE AND REEL | Right Angle | 7.85mm | 100mA | - | SMD (SMT) Tab | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | WATER PROOF | - | 100mA | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | Side Actuated | .1A@16VDC | 5.44mm x 5.00mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | - | 1 | - | - | - | - | 5mm | - | 5.44mm | - | - | ROHS3 Compliant | - | ||
![]() 7914S-1-024E Bourns Inc. | 1396 |
| Datasheet | 7 Weeks | Gold, Silver | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 7914 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | - | 16V | TAPE AND REEL | Right Angle | 5.26mm | 100mA | 7914S | SMD (SMT) Tab | 16V | - | Flush | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | WATER PROOF | - | 100mA | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | Side Actuated | .1A@16VDC | 5.00mm x 5.18mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | - | 1 | - | - | - | - | 5mm | - | 5.44mm | - | - | ROHS3 Compliant | - | ||
![]() 7914J-1-024 Bourns Inc. | 217 | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 7914 | e4 | - | Active | 1 (Unlimited) | J-Hook | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | - | 16V | - | Straight | 5mm | 100mA | 7914J | J Lead | - | - | Flush | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | WATER PROOF | - | 100mA | 250VAC V | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | 2.62mm | 1 | - | - | - | - | 5mm | - | 2.54mm | - | - | ROHS3 Compliant | - | ||
![]() 7914G-SW3-024E Bourns, Inc. | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | Round | Bourns | - | - | 500 | No | Non-Illuminated | - | Bourns | + 125 C | - 55 C | Straight | SMD/SMT | Details | 0.08 mm | 16 VDC | - | MouseReel | - | 7914G | - | - | - | - | - | - | - | - | - | White | - | - | Switches | - | - | - | - | - | 100 mA | - | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | - | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | IP67 | 2.4 mm | 4.8 mm | 4.5 mm | - | - | - | - | - | ||
![]() 7914G-1-024E Bourns Inc. | 543 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 7914 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | - | 16V | TAPE AND REEL | Straight | 6.2mm | 100mA | 7914G | Gull Wing | - | - | Flush | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | WATER PROOF | - | 100mA | 250VAC V | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | 2.62mm | 1 | - | - | - | - | 5mm | - | 2.54mm | - | - | ROHS3 Compliant | - | ||
![]() 7914J-1-032 Bourns Inc. | 208 |
| Datasheet | 8 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2008 | 7914 | e4 | - | Active | 1 (Unlimited) | J-Hook | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | - | 16V | - | Straight | 5mm | 100mA | 7914J | J Lead | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | WATER PROOF | - | 100mA | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | 3.43mm | 1 | - | - | - | - | 5mm | - | 2.54mm | - | - | ROHS3 Compliant | - | ||
![]() 7914G-1-024 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 7914 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | - | 16V | - | Straight | 6.2mm | 100mA | 7914G | Gull Wing | 16V | - | Flush | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | WATER PROOF | - | 100mA | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | 2.62mm | 1 | - | - | - | - | 5mm | - | 2.54mm | - | - | ROHS3 Compliant | - | ||
![]() 7914G-1-032 Bourns Inc. | 231 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 7914 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | - | 16V | - | Straight | 6.2mm | 100mA | 7914G | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | WATER PROOF | - | 100mA | 250VAC V | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | 3.43mm | 1 | - | - | - | - | 5mm | - | 2.54mm | - | - | ROHS3 Compliant | - | ||
![]() 7914G-1-000 Bourns Inc. | 830 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | Gold | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2008 | 7914 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | - | 16V | - | Straight | 6.2mm | 100mA | 7914G | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | WATER PROOF | - | 100mA | 250VAC V | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | - | - | 300gf | - | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | 4.19mm | 1 | - | - | - | - | 5mm | - | 2.54mm | - | - | ROHS3 Compliant | - |