- Contact Plating
- Current Rating
- Operating Force
- Termination Style
- Packaging
- Series
- Length
- Throw Configuration
- RoHS
- RoHS Status
- Termination
- Contact Materials
Attribute column
Manufacturer
Bourns Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Material | Base Product Number | Body Orientation | Brand | Cap Color | Contact Materials | Dielectric Withstand Volts | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Ihs Manufacturer | Illuminated | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Direction | Mounting Styles | Operating Force (N) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Stem Height | Switch Configuration | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Base Part Number | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Operating Force | Illumination Type | Product Type | Operating Temperature Range | Illumination Color | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Action | Actuator Height off PCB, Vertical | Number of Switches | Operating Force-Max | Lamp Type | Circuit Configuration | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7914H-1-032 Bourns Inc. | 28 |
| Datasheet | 8 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | STAINLESS STEEL | Silicon Rubber | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2008 | 7914 | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | - | 16V | - | Straight | 6.2mm | - | 100mA | 7914H | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | WATER PROOF | - | - | - | 100mA | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 300gf | - | - | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | 4 | N.O.-N.C. | - | 3.06mm | 1 | - | - | - | - | - | - | - | 5mm | - | 2.17mm | - | - | - | ROHS3 Compliant | ||
![]() 7914JSW3000E Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7914J-SW3-024E Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7914G-SW3-050E Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7914-GSW-3032E Bourns | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 16 V | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 2.9 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K0504 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7914G-SW3-000E Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7914G-1-050 Bourns | 427 |
| Datasheet | 7 Weeks, 6 Days | Silver | Surface Mount | - | SMD/SMT | NO | SURFACE MOUNT-STRAIGHT | STAINLESS STEEL | Rubber | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | Round | - | - | - | - | - | - | Bourns | - | Gold | 250VAC V | - | 50 | No | BOURNS INC | Non-Illuminated | - | THERMOPLASTIC | Bourns | 7914G-1-050 | - | + 125 C | - | - | - 55 C | - | - | Straight | SMD/SMT | - | 125 °C | -55 °C | - | ROHS COMPLIANT | Active | - | - | - | 2.3 | Details | Yes | 2.67 mm | - | 0.007055 oz | 16 V | 16 VDC | - | Tube | - | 7914G | e4 | - | - | Gull Wing | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | White | CONSULT FACTORY | 8536.50.90.40 | Switches | - | - | TUBE | Straight | 6.2 mm | compliant | 100 mA | - | Gull Wing Lead | - | 5 mm | 5 mm | PUSHBUTTON | - | Off-Mom | 0.1 mΩ | 100000000 Ω | 0.1 A | WATER PROOF | 16 V | 16 V | SOLDER | 100 mA | - | SPST | - | 16 V | 100 kcycles | KEYPAD SWITCH | SPST | 2.94 N | Non-Illuminated | Tactile Switches | - 55 C to + 125 C | - | SNAP ACTION | - | - | - | - | - | N.O.-N.C. | MOMENTARY | - | 1 | 3.92 N | - | 1X1 | Tactile Switches | IP67 | - | 2.4 mm | 5 mm | 4.5 mm | 2.54 mm | 0.102 inch | - | No | RoHS Compliant | ||
![]() 7914G-SW3-050 Bourns | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | Bourns | - | - | - | - | 50 | No | - | Non-Illuminated | - | - | Bourns | - | - | + 125 C | - | - | - 55 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | 2.67 mm | - | - | - | 16 VDC | - | Tube | - | 7914G | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 100 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | - | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 2.4 mm | 4.8 mm | 4.5 mm | - | - | - | - | - | ||
![]() 7914J-SW3-050 Bourns | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | Bourns | - | - | - | - | 50 | No | - | Non-Illuminated | - | - | Bourns | - | - | + 125 C | - | - | - 55 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | 2.67 mm | - | - | - | 16 VDC | - | Tube | - | 7914J | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 100 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | - | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 2.54 mm | 4.8 mm | 4.5 mm | - | - | - | - | - | ||
![]() 7914J-SW3-000 Bourns | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | Bourns | - | - | - | - | 50 | No | - | Non-Illuminated | - | - | Bourns | - | - | + 125 C | - | - | - 55 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | 1.65 mm | - | - | - | 16 VDC | - | Tube | - | 7914J | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 100 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | - | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 2.54 mm | 4.8 mm | 4.5 mm | - | - | - | - | - | ||
![]() 7914S-SW3-024E Bourns | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | Bourns | - | - | - | - | 200 | No | - | Non-Illuminated | - | - | Bourns | - | - | + 125 C | - | - | - 55 C | - | - | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | 0.08 mm | - | - | - | 16 VDC | - | MouseReel | - | 7914S | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 100 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | - | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 5.18 mm | 5.44 mm | 5 mm | - | - | - | - | - | ||
![]() 7914J-1-050 Bourns Inc. | 592 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | STAINLESS STEEL | Silicon Rubber | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 7914 | e4 | Active | 1 (Unlimited) | J-Hook | EAR99 | - | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | - | 16V | - | Straight | 5mm | - | 100mA | 7914J | J Lead | 16V | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | WATER PROOF | - | - | - | 100mA | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 300gf | - | - | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | 5.21mm | 1 | - | - | - | - | - | - | - | 5mm | - | 2.54mm | - | - | - | ROHS3 Compliant | ||
![]() SDTA-610-K Bourns | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | Solder | - | - | - | 70 °C | -20 °C | Black | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 1 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STJW-660-N Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7914S-SW3-050 Bourns | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | Bourns | - | - | - | - | 100 | No | - | Non-Illuminated | - | - | Bourns | - | - | + 125 C | - | - | - 55 C | - | - | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | 2.67 mm | - | - | - | 16 VDC | - | Tube | - | 7914S | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 100 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | - | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 5.18 mm | 5.44 mm | 5 mm | - | - | - | - | - | ||
![]() 7914G-SW3-000 Bourns | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | Bourns | - | - | - | - | 50 | No | - | Non-Illuminated | - | - | Bourns | - | - | + 125 C | - | - | - 55 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | 1.65 mm | - | - | - | 16 VDC | - | Tube | - | 7914G | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 100 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | - | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 2.4 mm | 4.8 mm | 4.5 mm | - | - | - | - | - | ||
![]() 7914H-SW3-000 Bourns | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | Bourns | - | - | - | - | 50 | No | - | Non-Illuminated | - | - | Bourns | - | - | + 125 C | - | - | - 55 C | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | 1.65 mm | - | 0.007937 oz | 16 V | 16 VDC | - | Tube | - | 7914H | - | - | - | Solder | - | - | - | 125 °C | -55 °C | - | - | - | Switches | - | - | - | - | - | - | 100 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | SPST | 2.9 N | - | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 2.4 mm | 4.8 mm | 4.5 mm | - | - | - | - | - | ||
![]() SDTM-610-NTR Bourns | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 | Round Button | Brown | Cu Alloy | - | Straight | - | - | Phosphor Bronze | - | EAR99 | - | - | - | - | - | - | - | - | 0.05@12VDC | - | 70 | - | - | -25 | Surface Mount | - | - | 1.56 | - | - | - | - | - | SPST | 6.2 | - | - | - | - | - | N.O. | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | Ultra-Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | 4.3 | - | RoHS Compliant | ||
![]() 7914S-1-032 Bourns | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | STAINLESS STEEL | Silicon Rubber | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | - | - | - | 7914S | - | - | - | - | 250VAC V | - | - | - | BOURNS INC | - | - | THERMOPLASTIC | Bourns Inc | 7914S-1-032 | - | - | - | Bourns Inc. | - | - | - | - | - | - | 125 °C | -55 °C | Tape & Reel (TR) | - | Active | - | - | Active | 5.73 | - | Yes | - | - | - | - | - | -55°C ~ 125°C | - | - | 7914 | - | - | - | - | - | - | - | - | - | - | 100 PCS/TUBE PACKAGING | - | - | - | - | - | - | - | compliant | - | - | SMD (SMT) Tab | - | 5.4356 mm | 5.0038 mm | Standard | SPST-NO | Off-Mom | 0.1 mΩ | 100000000 Ω | - | - | - | - | SOLDER | - | - | - | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 300gf | - | - | - | - | SNAP ACTION | Side Actuated | - | 5.00mm x 5.18mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | VERTICAL | - | - | - | - | - | - | - | - | - | - | - | 5.1816 mm | 0.036 inch | - | - | - |