- Contact Plating
- Current Rating
- Operating Force
- Termination Style
- Packaging
- Series
- Length
- Throw Configuration
- RoHS
- RoHS Status
- Termination
- Contact Materials
Attribute column
Manufacturer
Bourns Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Cap Color | Contact Materials | Dielectric Strength | Dielectric Withstand Volts | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Direction | Mounting Styles | Operating Force (N) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Samacsys Description | Stem Height | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Operating Temperature Range | Illumination Color | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Actuator Height off PCB, Vertical | Number of Switches | Operating Force-Max | Lamp Type | Features | Terminal Length | Circuit Configuration | Electrical Life Cycles | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDTM-648-NTR Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 | Square Button | Brown | Cu Alloy | - | - | - | Straight | - | - | Phosphor Bronze | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 0.05@12VDC | - | 70 | - | - | -25 | Surface Mount | - | - | 1.56 | - | - | - | - | SPST | 6.2 | - | - | - | - | - | - | N.O. | - | - | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | Ultra-Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | 7.3 | RoHS Compliant | ||
![]() SDTM-620-KTR Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | Round Button | Black | Cu Alloy | - | - | - | Straight | - | - | Phosphor Bronze | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 0.05@12VDC | - | 70 | - | - | -25 | Surface Mount | - | - | 0.98 | - | - | - | - | SPST | 6.2 | - | Compliant | - | - | - | - | N.O. | - | - | - | 12 V | - | - | Tape and Reel | - | - | - | Obsolete | - | Gull Wing | - | Ultra-Miniature | - | 70 °C | -20 °C | Black | - | - | - | - | - | - | Straight | 6.2 mm | - | 50 mA | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 50 mA | SPST | - | - | - | - | - | 1 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | 9 mm | - | - | - | 5 | RoHS Compliant | ||
![]() 7914H-SW3-050 Bourns | 230 |
| - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | Bourns | - | - | - | - | - | - | 50 | No | - | Non-Illuminated | - | Bourns | - | - | - | + 125 C | - | - | - 55 C | - | - | Straight | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | - | 2.67 mm | - | - | - | 0.007937 oz | - | 16 VDC | - | Tube | - | 7914H | - | - | - | - | - | - | - | - | - | White | - | - | - | Switches | - | - | - | - | - | 100 mA | Solder Pin | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | IP67 | - | 2.4 mm | 4.8 mm | 4.5 mm | - | - | - | - | ||
![]() 7914S-SW3-032E Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | Bourns | - | - | - | - | - | - | 200 | No | - | Non-Illuminated | - | Bourns | - | - | - | + 125 C | - | - | - 55 C | - | - | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 0.89 mm | - | - | - | - | - | 16 VDC | - | MouseReel | - | 7914S | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 100 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 5.18 mm | 5.44 mm | 5 mm | - | - | - | - | ||
![]() 7914J-SW3-032E Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | Bourns | - | - | - | - | - | - | 500 | No | - | Non-Illuminated | - | Bourns | - | - | - | + 125 C | - | - | - 55 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 0.89 mm | - | - | - | - | - | 16 VDC | - | MouseReel | - | 7914J | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 100 mA | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 2.54 mm | 4.8 mm | 4.5 mm | - | - | - | - | ||
![]() 7914J-SW3-050E Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | Bourns | - | - | - | - | - | - | 500 | No | - | Non-Illuminated | - | Bourns | - | - | - | + 125 C | - | - | - 55 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 2.67 mm | - | - | - | - | - | 16 VDC | - | MouseReel | - | 7914J | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 100 mA | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 2.54 mm | 4.8 mm | 4.5 mm | - | - | - | - | ||
![]() 7914S-SW3-000 Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | Bourns | - | - | - | - | - | - | 100 | No | - | Non-Illuminated | - | Bourns | - | - | - | + 125 C | - | - | - 55 C | - | - | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 1.65 mm | - | - | - | - | - | 16 VDC | - | Tube | - | 7914 | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 100 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() 7914S-SW3-000E Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | Bourns | - | - | - | - | - | - | 200 | No | - | Non-Illuminated | - | Bourns | - | - | - | + 125 C | - | - | - 55 C | - | - | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 1.65 mm | - | - | - | - | - | 16 VDC | - | MouseReel | - | 7914S | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 100 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 5.18 mm | 5.44 mm | 5 mm | - | - | - | - | ||
![]() 7914G-SW3-032 Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | Bourns | - | - | - | - | - | - | 50 | No | - | Non-Illuminated | - | Bourns | - | - | - | + 125 C | - | - | - 55 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 0.89 mm | - | - | - | - | - | 16 VDC | - | Tube | - | 7914G | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 100 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 2.4 mm | 4.8 mm | 4.5 mm | - | - | - | - | ||
![]() 7914H-SW3-032 Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | Bourns | - | - | - | - | - | - | 50 | No | - | Non-Illuminated | - | Bourns | - | - | - | + 125 C | - | - | - 55 C | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | - | 0.89 mm | - | - | - | 0.007937 oz | - | 16 VDC | - | Tube | - | 7914H | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 100 mA | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 2.4 mm | 4.8 mm | 4.5 mm | - | - | - | - | ||
![]() 7914J-SW3-032 Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | Bourns | - | - | - | - | - | - | 50 | No | - | Non-Illuminated | - | Bourns | - | - | - | + 125 C | - | - | - 55 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 0.89 mm | - | - | - | - | - | 16 VDC | - | Tube | - | 7914J | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 100 mA | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 2.54 mm | 4.8 mm | 4.5 mm | - | - | - | - | ||
![]() 7914S-SW3-050E Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | Bourns | - | - | - | - | - | - | 200 | No | - | Non-Illuminated | - | Bourns | - | - | - | + 125 C | - | - | - 55 C | - | - | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 2.67 mm | - | - | - | - | - | 16 VDC | - | MouseReel | - | 7914S | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 100 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 5.18 mm | 5.44 mm | 5 mm | - | - | - | - | ||
![]() 7914S-SW3-032 Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | Bourns | - | - | - | - | - | - | 100 | No | - | Non-Illuminated | - | Bourns | - | - | - | + 125 C | - | - | - 55 C | - | - | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 0.89 mm | - | - | - | - | 16 V | 16 VDC | - | Tube | - | 7914 | - | - | - | Gull Wing | - | - | - | 125 °C | -55 °C | - | - | - | - | Switches | - | - | - | - | - | 100 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | SPST | - | Tactile Switches | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() SDTM-650-KTR Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -20 °C | Black | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 1 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDTX-620-K Bourns | In Stock | - | - | Silver Clad | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 1.5 | Round Button | Black | Glass Fiber/Polybutylene Terephthalate|Brass | 6 | 3.5 | 6 | Straight | - | - | Phosphor Bronze | 250VAC | - | EAR99 | - | - | - | - | - | - | - | - | 100 | 0.05@12VDC | - | 70 | 100 | - | -20 | Through Hole | - | - | 0.98 | - | - | - | - | SPST | 7.9 | - | Compliant | - | 6.5 | - | - | N.O. | 3.5 | 4.5 | - | 12 V | - | - | - | - | - | - | Obsolete | - | Solder | - | Ultra-Miniature | - | 70 °C | -20 °C | Black | 2 | - | - | - | - | - | Straight | 6 mm | - | 50 mA | PC Pins | - | - | - | - | - | - | - | - | - | - | - | 50 mA | SPST | - | - | - | - | - | 1 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | - | 6 | - | 7.9 mm | - | - | - | 5 | RoHS Compliant | ||
![]() SDTA-650-K Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | Solder | - | - | - | 70 °C | -20 °C | Black | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 1 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STHW-690-N Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2001 | ST | e4 | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | Silver (Ag) | - | - | - | - | - | 8536.50.90.40 | - | - | TUBE | - | - | unknown | - | PC Pin | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | 100,000 Cycles | KEYPAD SWITCH | 50mA | - | 160gf | - | - | - | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 3.70mm | 1 | - | - | Sealed | - | - | - | - | - | - | - | - | - | 3.8mm | - | - | Non-RoHS Compliant | ||
![]() SDTA-644-R Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | Solder | - | - | - | 70 °C | -20 °C | Black | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 2.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDTX-630-K Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | Solder | - | - | - | 70 °C | -20 °C | Black | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 1 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7914H-1-050 Bourns | In Stock | - | - | Silver | - | - | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | - | SILICON RUBBER | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | Round | - | - | - | - | - | - | - | - | Bourns | - | - | - | 250VAC V | - | - | 50 | No | BOURNS INC | Non-Illuminated | THERMOPLASTIC | Bourns | 7914H-1-050 | - | - | + 125 C | - | - | - 55 C | - | - | Straight | Through Hole | - | 125 °C | -55 °C | ROHS COMPLIANT | Active | - | - | 5.45 | Details | Yes | - | Tactile Switches 4mm KEY SWITCH Thru Hole | 2.67 mm | - | - | - | 0.007937 oz | - | 16 VDC | - | Tube | - | 7914H | e4 | - | - | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | White | - | 50 PCS/TUBE PACKAGING | 8536.50.90.40 | Switches | - | TUBE | - | - | compliant | 100 mA | Solder Pin | 5 mm | 5 mm | PUSHBUTTON | - | OFF - (ON) | 0.1 mΩ | 100000000 Ω | 0.1 A | WATER PROOF | 16 V | SOLDER | - | - | - | - | KEYPAD SWITCH | - | SPST | 2.9 N | Tactile Switches | - 55 C to + 125 C | - | SNAP ACTION | - | - | - | - | 4 | N.O.-N.C. | - | MOMENTARY | - | 1 | 3.92 N | - | - | 0.157 inch | 1X1 | - | Tactile Switches | IP67 | - | 2.4 mm | 4.8 mm | 4.5 mm | 2.17 mm | 0.102 inch | - | - |