- Contact Plating
- Current Rating
- Operating Force
- Termination Style
- Packaging
- Series
- Length
- Throw Configuration
- RoHS
- RoHS Status
- Termination
- Contact Materials
Attribute column
Manufacturer
Bourns Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Mounting Feature | Housing Material | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | Dielectric Strength | Dielectric Withstand Volts | ECCN (US) | HTS | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Voltage Rating (DC) | Packaging | JESD-609 Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Switch Type | Operating Force | Contact Timing | Contact (DC) Max Rating R Load | Contact Function | Switch Action | Number of Switches | Operating Force-Max | Circuit Configuration | Electrical Life Cycles | Product Length (mm) | Body Height | Actuator Length | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDTX648N Bourns | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 12 V | - | - | - | Solder | - | - | - | 70 °C | -20 °C | Black | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | SPST | - | 1.6 N | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7914G-1-050E Bourns | In Stock | - | - | - | NO | SURFACE MOUNT-STRAIGHT | STAINLESS STEEL | - | SILICON RUBBER | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | - | - | - | - | - | - | - | - | 250VAC V | - | - | BOURNS INC | THERMOPLASTIC | Bourns Inc | 7914G-1-050E | - | - | - | - | - | - | - | - | 125 °C | -55 °C | ROHS COMPLIANT | Active | - | - | 5.73 | - | Yes | - | - | - | - | - | - | e4 | - | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500 PCS/REEL PACKAGING | 8536.50.90.40 | TAPE AND REEL; TUBE | compliant | - | - | 4.5 mm | 4.5 mm | PUSHBUTTON | SPST | 0.1 mΩ | 100000000 Ω | 0.1 A | 16 V | SOLDER | - | KEYPAD SWITCH | - | SNAP ACTION | - | N.O.-N.C. | MOMENTARY | 1 | 3.9 N | 1X1 | - | - | 2.54 mm | 0.102 inch | - | - | ||
![]() SDTX-210-R Bourns | In Stock | - | - | Silver Clad | - | - | - | 4 | - | - | - | - | - | - | 0.8 | Round Button | Red | Glass Fiber/Polybutylene Terephthalate|Brass | 12 | 3.5 | 12 | Straight | Phosphor Bronze | 250VAC | - | EAR99 | - | - | - | - | - | 100 | 0.05@12VDC | 70 | - | 100 | -20 | Through Hole | 2.55 | - | - | - | - | SPST | 13.9 | - | - | - | 12.5 | N.O. | 3.5 | 5 | - | - | - | Obsolete | - | - | Ultra-Miniature | - | - | - | - | 2 | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500000 | 12 | - | - | 4.3 | RoHS Compliant | ||
![]() SDTA-620-N Bourns | In Stock | - | - | Silver Clad | - | - | - | 2 | - | - | - | - | - | - | 2.45 | Round Button | Brown | Glass Fiber/Polybutylene Terephthalate|Brass | 6.55 | 7.2 | 7.4 | Right Angle | Phosphor Bronze | 250VAC | - | EAR99 | - | - | - | - | - | 100 | 0.05@12VDC | 70 | - | 100 | -20 | Through Hole | 1.57 | - | - | - | - | SPST | 7.85 | - | - | - | - | N.O. | 3.5 | 4.5 | - | Bag | - | Obsolete | - | - | Ultra-Miniature | - | - | - | - | 1 | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 | 8.4 | - | - | 7.2 | RoHS Compliant | ||
![]() 7914S-001-000E Bourns | In Stock | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 1.65 | Round Button | - | Thermoplastic|Cu Alloy | 5.18 | 5.44 | 5 | Right Angle | Gold | 250VAC | - | EAR99 | 8536.50.90.65 | - | - | - | - | 100 | 0.1@16VAC 16VDC | 125 | 100000 | 100 | -55 | Surface Mount | 2.94 | - | - | - | - | SPST | 6.83 | - | - | - | 2.33 | N.O. | - | 2.54 | - | Tape and Reel | - | Active | - | - | Key Switch | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 5.44 | RoHS Compliant | ||
![]() STMW-660-NTR Bourns | In Stock | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | 0.75 | Round Button | Brown | Thermoplastic Liquid Crystal Polymer|Brass | - | - | - | Straight | Phosphor Bronze | 250VAC | - | EAR99 | - | - | - | - | - | 100 | 0.05@12VDC | 70 | 100000 | 100 | -25 | Surface Mount | 1.57 | - | - | - | - | SPST | 9 | - | - | - | 8.9 | N.O. | - | 4 | - | Tape and Reel | - | Obsolete | - | - | Washable | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | 6.3 | - | - | 3.1 | RoHS Compliant |