- Accuracy
- Features
- Maximum Pressure
- Operating Pressure
- Operating Temperature
- Output
- Output Type
- Package / Case
- Part Status
- Port Size
- Port Style
- Pressure Type
Attribute column
Manufacturer
Bourns Thermometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Series | Part Status | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB100-212.154.11T Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB100-211.152.12T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | ±0.05% | ±2 PSI (±13.79 kPa) | Differential | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | ±6 PSI (±41.37 kPa) | -- | ||
![]() TB100-211.152.14T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | ±0.05% | 20 PSI (137.9 kPa) | Vented Gauge | Threaded | Female - 1/8 (3.18mm) Swagelok™, Dual | 60 PSI (413.69 kPa) | -- | ||
![]() TB100-212.152.51T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | ±0.05% | ±20 PSI (±137.9 kPa) | Differential | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | ±60 PSI (±413.69 kPa) | -- | ||
![]() TB100-211.156.20T Bourns | In Stock | - | - | Cylinder | -- | -40°C ~ 105°C | MediaSensor™ | Active | 8 V ~ 30 V | 4 mA ~ 20 mA | Cable 3 | Analog Current | ±0.5% | 300 PSI (2068.43 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | -- | Amplified Output, Temperature Compensated | ||
![]() TB100-211.152.11T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | ±0.05% | ±10 PSI (±68.95 kPa) | Differential | Filtered | Filter, Dual | ±30 PSI (±206.84 kPa) | -- | ||
![]() TBI100-254.147.13T Bourns | In Stock | - | - | Cylinder | -- | -20°C ~ 80°C | PS85 | Active | 10.8 V ~ 30 V | -- | Cable | PNP - Open Collector | ±3% | 14.5 PSI (100 kPa) | Absolute | Threaded | Female - M5 | 29.01 PSI (200 kPa) | Temperature Compensated | ||
![]() TBI100-254.146.20T Bourns | In Stock | - | - | Cylinder | -- | -20°C ~ 70°C | PA-830 | Active | 12 V ~ 24 V | 1 V ~ 5 V | Cable | Analog Voltage | ±0.05% | 142.28 PSI (981 kPa) | Gauge | Threaded | -- | 284.42 PSI (1961 kPa) | Temperature Compensated | ||
![]() TBI100-254.144.15T Bourns | In Stock | - | - | Cylinder | -- | -20°C ~ 80°C | PS85 | Active | 10.8 V ~ 30 V | -- | Cable | PNP - Open Collector | ±3% | -14.5 ~ 145.04 PSI (-100 ~ 1000 kPa) | Gauge | Threaded | -- | 290.08 PSI (2000 kPa) | Temperature Compensated | ||
![]() TB100-211.154.20T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | ±0.05% | ±5 PSI (±34.47 kPa) | Differential | Threaded | Female - 1/8 (3.18mm) Swagelok™, Dual | ±15 PSI (±103.42 kPa) | -- | ||
![]() TBI100-254.146.14T Bourns | In Stock | - | - | Cylinder | -- | -40°C ~ 105°C | MediaSensor™ | Active | 5V | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | ±0.5% | 75 PSI (517.11 kPa) | Absolute | Threaded | Male - M10 x 1.0 | -- | Amplified Output, Temperature Compensated | ||
![]() TB100-212.156.12T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | ±0.05% | 1 PSI (6.89 kPa) | Vented Gauge | Barbed | Male - 0.13 (3.18mm) Tube, Dual | 3 PSI (20.68 kPa) | -- | ||
![]() TBI100-254.144.51T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | ±0.05% | 2 PSI (13.79 kPa) | Vented Gauge | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | 6 PSI (41.37 kPa) | -- | ||
![]() TBI100-254.146.15T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | ±0.05% | 10 PSI (68.95 kPa) | Vented Gauge | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | 30 PSI (206.84 kPa) | -- | ||
![]() TBI100-254.144.14T Bourns | In Stock | - | - | Cylinder | -- | -40°C ~ 105°C | MediaSensor™ | Active | 8 V ~ 30 V | 4 mA ~ 20 mA | Cable 3 | Analog Current | ±0.5% | 3000 PSI (20684.27 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | -- | Amplified Output, Temperature Compensated | ||
![]() TB100-212.152.20T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-232 | ±0.05% | ±20 PSI (±137.9 kPa) | Differential | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | ±60 PSI (±413.69 kPa) | -- | ||
![]() TBI100-254.147.14T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | ±0.05% | ±10 PSI (±68.95 kPa) | Differential | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | ±30 PSI (±206.84 kPa) | -- | ||
![]() TB100-212.156.14T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | ±0.05% | ±5 PSI (±34.47 kPa) | Differential | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | ±15 PSI (±103.42 kPa) | -- | ||
![]() TB100-212.154.14T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | ±0.05% | ±50 PSI (±344.74 kPa) | Differential | Filtered | Filter, Dual | ±150 PSI (±1034.21 kPa) | -- | ||
![]() TB100-212.156.11T Bourns | In Stock | - | - | Cylinder | -- | -20°C ~ 80°C | PS85 | Active | 10.8 V ~ 30 V | -- | Cable | NPN - Open Collector | ±3% | 14.5 PSI (100 kPa) | Absolute | Threaded | Female - M5 | 29.01 PSI (200 kPa) | Temperature Compensated |