- Accuracy
- Features
- Maximum Pressure
- Operating Pressure
- Operating Temperature
- Output
- Output Type
- Package / Case
- Part Status
- Port Size
- Port Style
- Pressure Type
Attribute column
Manufacturer
Bourns Thermometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Series | Part Status | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB100-212.152.11T Bourns | In Stock | - | - | Cylinder | -- | -20°C ~ 80°C | PS85 | Active | 10.8 V ~ 30 V | -- | Cable | PNP - Open Collector | ±3% | -14.5 ~ 145.04 PSI (-100 ~ 1000 kPa) | Gauge | Threaded | -- | 290.08 PSI (2000 kPa) | Temperature Compensated | ||
![]() TB100-212.154.20T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | ±0.05% | ±5 PSI (±34.47 kPa) | Differential | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | ±15 PSI (±103.42 kPa) | -- | ||
![]() TBI100-254.147.20T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-485 | ±0.05% | 50 PSI (344.74 kPa) | Vented Gauge | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | 150 PSI (1034.21 kPa) | -- | ||
![]() TB100-212.156.13T Bourns | In Stock | - | - | Cylinder | -- | -40°C ~ 105°C | MediaSensor™ | Active | 5V | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | ±1% | 15 PSI (103.42 kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | -- | Amplified Output, Temperature Compensated | ||
![]() TBI100-254.144.11T Bourns | In Stock | - | - | Module Cube | -- | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | Analog, RS-232 | ±0.05% | ±50 PSI (±344.74 kPa) | Differential | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | ±150 PSI (±1034.21 kPa) | -- |