- ECCN (US)
- EU RoHS
- Transformer Type
- Lead Style
- Maximum Insertion Loss (dB)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Number of Terminals
- Part Status
- Product Depth (mm)
- Product Height (mm)
Attribute column
Manufacturer
Bourns Audio Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Approvals | Automotive | ECCN (US) | EU RoHS | High Potential | HTS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum DCR Primary Side (Ohm) | Maximum DCR Secondary Side (Ohm) | Maximum Insertion Loss (dB) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Minimum Return Loss (dB) | Mounting | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | PPAP | Primary Side Impedance (Ohm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Secondary Side Impedance (Ohm) | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Depth | Reach Compliance Code | Physical Dimension | Lead Style | Lead/Base Style | Operating Frequency-Min | Insertion Loss (dB) | Transformer Type | Frequency Response | Turns Ratio | Secondary Impedance | Primary Impedance | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM13005CEL Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Entrelec | 019924505 | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1-6WEL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | No | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM-LP-5001E | Audio Transformer Bourns, Inc. | 36968 |
| - | - | - | - | - | 6 | - | No | EAR99 | Compliant | 2000Vrms | 8504.31.40.65 | - | - | - | 115(Typ) | 115(Typ) | 2 | 85 | - | -20 | 24 | Surface Mount | - | - | - | - | - | - | No | 600 | 14 | - | - | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Surface Mount Line Matching Transformer | ±0.25dB | 1:1 | - | - | 9 | - | - | - | 7.5 | - | ||
![]() SM-LP-5001EL Bourns, Inc. | In Stock | - | - | - | - | - | - | 6 | - | No | EAR99 | Compliant | 2000Vrms | - | - | - | - | 115(Typ) | 115(Typ) | 2 | 85 | - | -20 | 24 | Surface Mount | - | - | - | - | - | - | No | 600 | 14 | - | - | - | - | Tape and Reel | - | - | Custom | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Surface Mount Line Matching Transformer | ±0.25dB | 1:1 | - | - | 9 | - | - | - | 7.5 | - | ||
![]() 3-4-6JEL Bourns, Inc. | In Stock | - | - | - | - | - | - | 6 | - | No | EAR99 | Compliant | - | - | - | - | - | - | - | 3 | 70 | - | 0 | - | Surface Mount | - | - | - | - | SMD | - | No | - | 8.38 | - | - | - | - | Tape and Reel | - | - | Obsolete | - | - | - | - | - | - | - | - | J Leads | - | - | - | Wide Band RF Transformer | - | 1:2 | - | - | 7.62 | - | - | - | 6.35 | - | ||
![]() LM-LP-1002 Bourns | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | UL | - | - | - | - | - | BOURNS INC | Bourns Inc | LM-LP-1002 | - | - | - | - | - | - | - | - | 3.5 kHz | 60 °C | -10 °C | - | - | Obsolete | - | - | - | - | 5.82 | - | - | - | - | e0 | - | EAR99 | TIN LEAD | - | - | TURNS RATIO: 1:1 | - | unknown | L17.7XB17.7XH12.6 (mm) | - | - | 0.2 kHz | - | TELECOM TRANSFORMER | - | - | 600 OHMS | 600 OHMS | - | 12.6 mm | 17.7 mm | 17.7 mm | - | - | ||
![]() 4-4-1DL Bourns, Inc. | In Stock | - | - | - | - | - | - | 6 | - | No | EAR99 | Not Compliant | - | - | - | - | - | - | - | 3 | 70 | - | 0 | - | Through Hole | - | - | - | - | DIP | - | No | - | 8.38 | - | - | - | - | Tube | - | - | Obsolete | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Wide Band RF Transformer | - | 1:2 | - | - | 7.62 | - | - | - | 6.35 | - | ||
![]() 4-1-6WL Bourns, Inc. | In Stock | - | - | Surface Mount | - | - | 6 | 6 | - | No | EAR99 | Compliant | - | - | - | - | - | - | - | 3 | 70 | - | 0 | - | Surface Mount | - | - | - | - | SMD | - | No | - | 10.92 | - | - | Compliant | - | Tube | - | - | Obsolete | - | - | 70 °C | 0 °C | - | 10.92 mm | - | - | Gull Wing | Gull Wing | - | 3 dB | Wide Band RF Transformer | - | 1:1 | - | - | 7.62 | - | 7.62 mm | - | 6.35 | No | ||
![]() 2-1-1JL Bourns, Inc. | In Stock | - | - | - | - | - | - | 6 | - | No | EAR99 | Compliant | - | - | - | - | - | - | - | 3 | 70 | - | 0 | - | Surface Mount | - | - | - | - | SMD | - | No | - | 8.38 | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | J Leads | - | - | - | Wide Band RF Transformer | - | 1:1 | - | - | 7.62 | - | - | - | 6.35 | - | ||
![]() SM-LP-5001SE Bourns, Inc. | In Stock | - | - | - | - | - | - | 6 | - | - | EAR99 | Compliant | 2000Vrms | - | - | - | - | 115 | 115 | 2@2KHz | 85 | - | -20 | 24@0.2kHz to 4kHz | Surface Mount | - | - | - | - | - | - | - | 600 | 9 | - | - | - | 600 | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Line Matching Audio Transformer | ±0.25dB | 1:1 | - | - | 15 | - | - | - | 7.5 | - | ||
![]() SM-LP-5001L Bourns, Inc. | In Stock | - | - | - | - | - | - | 6 | - | No | EAR99 | Compliant | 2000Vrms | - | - | - | - | 115(Typ) | 115(Typ) | 2 | 85 | - | -20 | 24 | Surface Mount | - | - | - | - | - | - | No | 600 | 14 | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Surface Mount Line Matching Transformer | ±0.25dB | 1:1 | - | - | 9 | - | - | - | 7.5 | - | ||
![]() LM-NP-1001-B1L3 Bourns, Inc. | 2287 |
| - | - | - | - | - | 8 | - | - | EAR99 | Compliant | 6500VDC | - | - | - | - | 66 | 66 | 1.5 | 60 | - | -10 | 10 | Through Hole | - | - | - | - | - | - | - | 600 | 17.7 | - | - | - | 600 | - | - | - | Active | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Line Matching Audio Transformer | -0.3dB | 1:1 | - | - | 17.7 | - | - | - | 12.6 | - |