- Height Seated (Max)
- Packaging
- Series
- Size / Dimension
- Brand
- Current Rating
- Current Rating (Amps)
- Current Ratio
- DC Resistance (DCR)
- ET (Volt-Time)
- Factory Pack QuantityFactory Pack Quantity
- Frequency Range
Attribute column
Manufacturer
Bourns Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Secondary Resistance | Voltage Time - Et | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Current Rating (Amps) | Current Rating | Base Part Number | Termination Style | Inductance | DC Resistance (DCR) | Product Type | Frequency Range | Turns Ratio - Primary:Secondary | ET (Volt-Time) | Current Ratio | Product Category | Turns Ratio | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCS040-EF13760S Bourns Inc. | 17 |
| - | Surface Mount | - | Bourns | 300 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 265 mOhms | 76.2 V | Reel | PCS | - | - | - | Invasive | Transformers | 40 A | 40 A | - | Gull Wing | 760 μH | 1mOhm Primary, 265mOhm Secondary Max | Current Transformers | 1MHz | 1:30 | 76.2VμS | 30:1 | Current Transformers | 1:30 | 10.5 mm | 0.413" (10.50mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS040-EF1313KS Bourns Inc. | 17 |
| - | Surface Mount | - | Bourns | 300 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | - | Active | Details | 1.85 Ohms | 317.5 V | Reel | PCS04 | - | - | - | Invasive | Transformers | 40 A | 40 A | - | Gull Wing | 13.3 mH | 1mOhm Primary, 1.85Ohm Secondary Max | Current Transformers | 1MHz | 1:125 | 317.5VμS | 125:1 | Current Transformers | 1:125 | 10.5 mm | 0.413" (10.50mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS020-EE05180S Bourns Inc. | 17 |
| - | Surface Mount | - | Bourns | 1000 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.87 Ohms | 16.2 V | Reel | PCS | 0.245" L x 0.235" W (6.22mm x 5.97mm) | - | - | Invasive | Transformers | 20 A | 20 A | - | Gull Wing | 180 mH | 7mOhm Primary, 870mOhm Secondary Max | Current Transformers | 1MHz | 1:30 | 16.2VμS | 30:1 | Current Transformers | 1:30 | 10.5 mm | 0.209" (5.31mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS020-EE0502KS Bourns Inc. | 805 |
| - | Surface Mount | - | Bourns | 1000 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | - | Active | Details | 5.5 Ohms | 54 V | MouseReel | PCS | 0.245" L x 0.235" W (6.22mm x 5.97mm) | - | - | Invasive | Transformers | 20 A | 20 A | - | Gull Wing | 2 H | 7mOhm Primary, 5.5Ohm Secondary Max | Current Transformers | 1MHz | 1:100 | 54VμS | 100:1 | Current Transformers | 1:100 | 10.5 mm | 0.209" (5.31mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS040-EF1319KS Bourns Inc. | 257 |
| - | Surface Mount | - | Bourns | 300 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | - | Active | Details | 2.2 Ohms | 381 V | MouseReel | PCS | - | - | - | Invasive | Transformers | 40 A | 40 A | - | Gull Wing | 19.2 mH | 1mOhm Primary, 2.25Ohm Secondary Max | Current Transformers | 1MHz | 1:150 | 381VμS | 150:1 | Current Transformers | 1:150 | 10.5 mm | 0.413" (10.50mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS020-EE05500S Bourns Inc. | 17 |
| - | Surface Mount | - | Bourns | 1000 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 1.5 Ohms | 27 V | Reel | PCS | 0.245" L x 0.235" W (6.22mm x 5.97mm) | - | - | Invasive | Transformers | 20 A | 20 A | - | Gull Wing | 500 mH | 7mOhm Primary, 1.5Ohm Secondary Max | Current Transformers | 1MHz | 1:50 | 27VμS | 50:1 | Current Transformers | 1:50 | 10.5 mm | 0.209" (5.31mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS040-EF1334KS Bourns Inc. | 240 |
| - | Surface Mount | - | Bourns | 300 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | - | Active | Details | 4.06 Ohms | 508 V | MouseReel | PCS | - | - | - | Invasive | Transformers | 40 A | 40 A | - | Gull Wing | 34 mH | 1mOhm Primary, 4.06Ohm Secondary Max | Current Transformers | 1MHz | 1:200 | 508VμS | 200:1 | Current Transformers | 1:200 | 10.5 mm | 0.413" (10.50mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS040-EF1302KS Bourns Inc. | 17 |
| - | Surface Mount | - | Bourns | 300 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 705 mOhms | 127 V | Reel | PCS | - | - | - | Invasive | Transformers | 40 A | 40 A | - | Gull Wing | 2.12 mH | 1mOhm Primary, 705mOhm Secondary Max | Current Transformers | 1MHz | 1:50 | 127VμS | 50:1 | Current Transformers | 1:50 | 10.5 mm | 0.413" (10.50mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS040-EF13340S Bourns Inc. | 20 |
| - | Surface Mount | - | Bourns | 300 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.18 Ohms | 50.8 V | Reel | PCS | - | - | - | Invasive | Transformers | 40 A | 40 A | - | Gull Wing | 340 μH | 1mOhm Primary, 180mOhm Secondary Max | Current Transformers | 1MHz | 1:20 | 50.8VμS | 20:1 | Current Transformers | 1:20 | 10.5 mm | 0.413" (10.50mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS040-EF1301KS Bourns Inc. | 260 |
| - | Surface Mount | - | Bourns | 300 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | - | Active | Details | 0.56 Ohms | 101.6 V | MouseReel | PCS | - | - | - | Invasive | Transformers | 40 A | 40 A | - | Gull Wing | 1.36 mH | 1mOhm Primary, 560mOhm Secondary Max | Current Transformers | 1MHz | 1:40 | 101.6VμS | 40:1 | Current Transformers | 1:40 | 10.5 mm | 0.413" (10.50mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS020-EE05320S Bourns Inc. | 817 |
| - | Surface Mount | - | Bourns | 1000 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | - | Active | Details | 1.14 Ohms | 21.6 V | MouseReel | PCS02 | 0.245" L x 0.235" W (6.22mm x 5.97mm) | - | - | Invasive | Transformers | 20 A | 20 A | - | Gull Wing | 320 mH | 7mOhm Primary, 1.14Ohm Secondary Max | Current Transformers | 1MHz | 1:40 | 21.6VμS | 40:1 | Current Transformers | 1:40 | 10.5 mm | 0.209" (5.31mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS040-EF1308KS Bourns Inc. | 17 |
| - | Surface Mount | - | Bourns | 300 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 1.45 Ohms | 254 V | Reel | PCS | - | - | - | Invasive | Transformers | 40 A | 40 A | - | Gull Wing | 8.5 mH | 1mOhm Primary, 1.45Ohm Secondary Max | Current Transformers | 1MHz | 1:100 | 254VμS | 100:1 | Current Transformers | 1:100 | 10.5 mm | 0.413" (10.50mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS020-EE05980S Bourns Inc. | 17 |
| - | Surface Mount | - | Bourns | 1000 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 4.75 Ohms | 37.8 V | Reel | PCS | 0.245" L x 0.235" W (6.22mm x 5.97mm) | - | - | Invasive | Transformers | 20 A | 20 A | - | Gull Wing | 980 mH | 7mOhm Primary, 4.75Ohm Secondary Max | Current Transformers | 1MHz | 1:70 | 37.8VμS | 70:1 | Current Transformers | 1:70 | 10.5 mm | 0.209" (5.31mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS040-EF1303KS Bourns Inc. | 248 |
| - | Surface Mount | - | Bourns | 300 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | - | Active | Details | 1 Ohms | 177.8 V | MouseReel | PCS | - | - | - | Invasive | Transformers | 40 A | 40 A | - | Gull Wing | 3.06 mH | 1mOhm Primary, 850mOhm Secondary Max | Current Transformers | 1MHz | 1:60 | 152.4VμS | 60:1 | Current Transformers | 1:70 | 10.5 mm | 0.413" (10.50mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS020-EE05081S Bourns Inc. | 808 |
| - | Surface Mount | - | Bourns | 1000 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | - | Active | Details | 0.4 Ohms | 10.8 V | MouseReel | PCS | 0.245" L x 0.235" W (6.22mm x 5.97mm) | - | - | Invasive | Transformers | 20 A | 20 A | - | Gull Wing | 81 mH | 7mOhm Primary, 400mOhm Secondary Max | Current Transformers | 1MHz | 1:20 | 10.8VμS | 20:1 | Current Transformers | 1:20 | 10.5 mm | 0.209" (5.31mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS040-EF1305KS Bourns Inc. | 251 |
| - | Surface Mount | - | Bourns | 300 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | - | Active | Details | 1.15 Ohms | 203.2 V | MouseReel | PCS | - | - | - | Invasive | Transformers | 40 A | 40 A | - | Gull Wing | 5.44 mH | 1mOhm Primary, 1.15Ohm Secondary Max | Current Transformers | 1MHz | 1:80 | 203.2VμS | 80:1 | Current Transformers | 1:80 | 10.5 mm | 0.413" (10.50mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS020-EE05730S Bourns Inc. | 817 |
| - | Surface Mount | - | Bourns | 1000 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | - | Active | Details | 1.98 Ohms | 32.4 V | MouseReel | PCS02 | 0.245" L x 0.235" W (6.22mm x 5.97mm) | - | - | Invasive | Transformers | 20 A | 20 A | - | Gull Wing | 730 mH | 7mOhm Primary, 1.98Ohm Secondary Max | Current Transformers | 1MHz | 1:60 | 32.4VμS | 60:1 | Current Transformers | 1:60 | 10.5 mm | 0.209" (5.31mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS040-EF1304KS Bourns Inc. | 17 |
| - | Surface Mount | - | Bourns | 300 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 1 Ohms | 177.8 V | Reel | PCS | - | - | - | Invasive | Transformers | 40 A | 40 A | - | Gull Wing | 4.16 mH | 1mOhm Primary, 1Ohm Secondary Max | Current Transformers | 1MHz | 1:70 | 177.8VμS | 70:1 | Current Transformers | 1:70 | 10.5 mm | 0.413" (10.50mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() PCS020-EE0503KS Bourns Inc. | 805 |
| - | Surface Mount | - | Bourns | 1000 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | - | Active | Details | 7 Ohms | 67.5 V | MouseReel | PCS | 0.245" L x 0.235" W (6.22mm x 5.97mm) | - | - | Invasive | Transformers | 20 A | 20 A | - | Gull Wing | 3 H | 7mOhm Primary, 7Ohm Secondary Max | Current Transformers | 1MHz | 1:125 | 67.5VμS | 125:1 | Current Transformers | 1:125 | 10.5 mm | 0.209" (5.31mm) | 19.91 mm | 16.51 mm | - | - | - | ||
![]() 7202 Bourns Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 7200 | 0.748Lx0.433W 19.00mmx11.00mm | Obsolete | 1 (Unlimited) | - | - | - | - | 7200 | - | - | - | - | - | - | - | - | - | - | - | 0.791 20.10mm | - | - | Non-RoHS Compliant | Contains Lead | - |