- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Base Part Number
- Length
- Series
- Height
- Width
- Mounting Type
- Termination Style
- Height Seated (Max)
- Type
Attribute column
Manufacturer
Bourns Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Power Dissipation | Base Part Number | Termination Style | Voltage - Isolation | Max Output Current | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD100-28-RC Bourns Inc. | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | DD100 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DD100-20-RC Bourns Inc. | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | DD100 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DD050-24-RC Bourns Inc. | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | DD050 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DD200-16-RC Bourns Inc. | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | DD200 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DD560-12-RC Bourns Inc. | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | DD560 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TX6-8V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 2000 | TX | 40.64mm Lx39.62mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 6W | TX6 | PC Pin | 2000Vrms | 375mA | 6VA | 115V 230V | Dual | No | Parallel 8V Series 16V | Dual | 21.3mm | 21.59mm | 40.64mm | 39.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX12-8V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 2000 | TX | 50.80mm Lx50.80mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 12W | TX12 | PC Pin | 2000Vrms | 1.5A | 12VA | 115V 230V | Dual | No | Parallel 8V Series 16V | Dual | 26.7mm | 27.18mm | 50.8mm | 50.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX3-17V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 2000 | TX | 40.64mm Lx39.62mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 3W | TX3 | PC Pin | 2000Vrms | 93mA | 3VA | 115V 230V | Dual | No | Parallel 17V Series 34V | Dual | 16.3mm | 16.51mm | 40.64mm | 39.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX12-10V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 2000 | TX | 50.80mm Lx50.80mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 12W | TX12 | PC Pin | 2000Vrms | 1.2A | 12VA | 115V 230V | Dual | No | Parallel 10V Series 20V | Dual | 26.7mm | 27.18mm | 50.8mm | 50.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX3-28V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 2000 | TX | 40.64mm Lx39.62mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 3W | TX3 | PC Pin | 2000Vrms | 62mA | 3VA | 115V 230V | Dual | No | Parallel 28V Series 56V | Dual | 16.3mm | 16.51mm | 40.64mm | 39.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX12-60V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 2000 | TX | 50.80mm Lx50.80mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 12W | TX12 | PC Pin | 2000Vrms | 100mA | 12VA | 115V 230V | Dual | No | Parallel 60V Series 120V | Dual | 26.7mm | 27.18mm | 50.8mm | 50.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX3-20V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 2000 | TX | 40.64mm Lx39.62mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 3W | TX3 | PC Pin | 2000Vrms | 75mA | 3VA | 115V 230V | Dual | No | Parallel 20V Series 40V | Dual | 16.3mm | 16.51mm | 40.64mm | 39.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX6-17V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 2000 | TX | 40.64mm Lx39.62mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 6W | TX6 | PC Pin | 2000Vrms | 175mA | 6VA | 115V 230V | Dual | No | Parallel 17V Series 34V | Dual | 21.3mm | 21.59mm | 40.64mm | 39.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX12-44V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 2000 | TX | 50.80mm Lx50.80mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 12W | TX12 | PC Pin | 2000Vrms | 135mA | 12VA | 115V 230V | Dual | No | Parallel 44V Series 88V | Dual | 26.7mm | 27.18mm | 50.8mm | 50.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX6-6.3V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | - | TX | 40.64mm Lx39.62mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 6W | TX6 | PC Pin | 2000Vrms | 475mA | 6VA | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | Dual | 21.3mm | 21.59mm | 40.64mm | 39.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX3-8V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 2000 | TX | 40.64mm Lx39.62mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 3W | TX3 | PC Pin | 2000Vrms | 187mA | 3VA | 115V 230V | Dual | No | Parallel 8V Series 16V | Dual | 16.3mm | 16.51mm | 40.64mm | 39.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX3-6.3V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | - | TX | 40.64mm Lx39.62mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 3W | TX3 | PC Pin | 2000Vrms | 238mA | 3VA | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | Dual | 16.3mm | 16.51mm | 40.64mm | 39.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX12-28V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 2000 | TX | 50.80mm Lx50.80mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 12W | TX12 | PC Pin | 2000Vrms | 210mA | 12VA | 115V 230V | Dual | No | Parallel 28V Series 56V | Dual | 26.7mm | 27.18mm | 50.8mm | 50.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX12-15V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 2000 | TX | 50.80mm Lx50.80mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 12W | TX12 | PC Pin | 2000Vrms | 400mA | 12VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Dual | 26.7mm | 27.18mm | 50.8mm | 50.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX3-44V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 2000 | TX | 40.64mm Lx39.62mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 3W | TX3 | PC Pin | 2000Vrms | 44mA | 3VA | 115V 230V | Dual | No | Parallel 44V Series 88V | Dual | 16.3mm | 16.51mm | 40.64mm | 39.62mm | Non-RoHS Compliant | Contains Lead |