- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Base Part Number
- Length
- Series
- Height
- Width
- Mounting Type
- Termination Style
- Height Seated (Max)
- Type
Attribute column
Manufacturer
Bourns Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Power Dissipation | Base Part Number | Termination Style | Voltage - Isolation | Max Output Current | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX6-60V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 2000 | TX | 40.64mm Lx39.62mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 6W | TX6 | PC Pin | 2000Vrms | 50mA | 6VA | 115V 230V | Dual | No | Parallel 60V Series 120V | Dual | 21.3mm | 21.59mm | 40.64mm | 39.62mm | Non-RoHS Compliant | Contains Lead |