- Packaging
- Transformer Type
- Series
- Inductance
- Mounting Type
- Operating Temperature
- Height Seated (Max)
- Size / Dimension
- Length
- Turns Ratio - Primary:Secondary
- Height
- Width
Attribute column
Manufacturer
Bourns Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Resistance | Primary Voltage Rating | Product Status | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Subcategory | Packing Method | Shielding | Number of Functions | Depth | Frequency | Base Part Number | Termination Style | Physical Dimension | Number of Channels | Inductance | DC Resistance (DCR) | Max DC Current | Lead/Base Style | Product Type | Max Frequency | Frequency Range | Insertion Loss | Self Resonant Frequency | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Product | Turns Ratio (NpNs) | ET (Volt-Time) | Product Category | Turns Ratio | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT61018PEL Bourns Inc. | 1858 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 730.00022mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | 0.504Lx0.272W 12.80mmx6.90mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | LAN; 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | Shielded | 1 | - | - | PT6101 | - | L12.8XB6.9XH5.65 (mm) | - | 350μH | 1.2Ohm | 8mA | Gull Wing | - | - | - | - | - | - | 1.5kV | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | 5.65mm | 0.222 5.65mm | 12.8mm | 6.9mm | - | - | ROHS3 Compliant | ||
![]() PT61017PEL Bourns Inc. | 1200 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 700.006425mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | 0.504Lx0.272W 12.80mmx6.90mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 10/100 BASE-TX; ETHERNET; LAN | - | - | - | TR | Shielded | 1 | - | - | PT6101 | - | L12.8XB6.9XH5.65 (mm) | - | 350μH | 1.1Ohm | 8mA | Gull Wing | - | 100MHz | - | - | - | 1.1 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | 5.65mm | 0.222 5.65mm | 12.8mm | 6.9mm | No | No SVHC | ROHS3 Compliant | ||
![]() SM51589PEL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | 0.691Lx0.480W 17.55mmx12.20mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 10/100/1000 BASE-T; ETHERNET; LAN | HIEGHT INCLUDE TERMINAL ALSO | 35pF | - | TR, 13 INCH | Shielded | 4 | - | - | SM515 | - | L17.55XB12.2XH6.0 (mm) | - | 350μH | - | 720mA | Gull Wing | - | - | - | - | - | - | 5kV | LAN 10/100/1000 Base-T | 1:1 | -10 dB | - | - | - | - | - | 6mm | 0.236 6.00mm | 17.55mm | 12.2mm | No | No SVHC | ROHS3 Compliant | ||
![]() PT61020EL Bourns Inc. | 1400 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2011 | - | 0.694Lx0.480W 17.62mmx12.20mm | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | LAN; 10/100/1000 BASE-T; ETHERNET | HIGHT DIMENSION INCLUDES TEMINAL ALSO | - | - | TAPE & REEL | - | 4 | 16mm | 100MHz | PT6102 | - | L17.62XB12.2XH6.0 (mm) | - | 350μH | 900mOhm | 8mA | Gull Wing | - | - | - | - | 100kHz | -1.1 dB | 1500V | LAN 10/100/1000 Base-T | 1:1 | -12 dB | - | - | - | - | - | 6mm | 0.236 6.00mm | 17.62mm | 12.2mm | No | No SVHC | ROHS3 Compliant | ||
![]() PT61018AAPEL-S Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, PT | 0.504Lx0.272W 12.80mmx6.90mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | PT6101 | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT | - | - | - | - | - | - | - | 0.232 5.90mm | - | - | - | - | ROHS3 Compliant | ||
![]() SM51108PEL Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 670.01263mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | 0.504Lx0.272W 12.80mmx6.90mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 10/100 BASE-TX; ETHERNET; LAN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | TR | Shielded | 1 | - | - | SM511 | - | L12.8XB6.9XH5.65 (mm) | - | 350μH | 1.1Ohm | 8mA | Gull Wing | - | - | - | - | - | - | 1.5kV | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | 5.65mm | 0.222 5.65mm | 12.8mm | 6.9mm | - | No SVHC | ROHS3 Compliant | ||
![]() SM13072APEL Bourns Inc. | In Stock |
| - | 10 Weeks | - | - | Surface Mount | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, SM | 0.504Lx0.272W 12.80mmx6.90mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 10/100 BASE-T; ETHERNET; LAN | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | TR, 13 INCH | - | 1 | - | - | SM13072 | - | L12.8XB6.9XH5.65 (mm) | - | 350μH | - | - | - | - | - | - | - | - | - | 1500V | LAN 10/100 Base-T | 1:1 Transmitter, 1:1 Receiver | - | - | 1:1; 1:1 | - | - | - | - | 0.232 5.90mm | 12.8mm | 6.9mm | - | - | ROHS3 Compliant | ||
![]() SM75057PEL Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | 0.504Lx0.272W 12.80mmx6.90mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | Shielded | - | - | - | SM750 | - | - | - | 1.2mH | 1.6Ohm | - | Gull Wing | - | - | - | - | - | - | 2kV | TELECOM TRANSFORMER | 1:2 | - | - | - | - | - | - | 5.65mm | 0.222 5.65mm | - | - | No | - | ROHS3 Compliant | ||
![]() SM51108EL Bourns Inc. | 25548 | - | Datasheet | - | - | Surface Mount | Surface Mount | Module | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2012 | - | 0.472Lx0.276W 12.00mmx7.00mm | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | REEL | - | 1 | 9.3mm | - | SM511 | - | L12.0XB7.0XH5.45 (mm) | - | 350μH | - | - | Gull Wing | - | - | - | - | - | -1.2 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | - | - | - | 5.45mm | 0.215 5.45mm | 12mm | 7mm | No | - | ROHS3 Compliant | ||
![]() SM75056PEL Bourns Inc. | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | 0.504Lx0.272W 12.80mmx6.90mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | Shielded | - | - | - | SM750 | - | - | - | 1.2mH | 800mOhm | - | Gull Wing | - | - | - | - | - | - | 2kV | TELECOM TRANSFORMER | 1:1.26 | - | - | - | - | - | - | 5.65mm | 0.222 5.65mm | - | - | No | - | ROHS3 Compliant | ||
![]() SM51625EL Bourns Inc. | 10502 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | SM | 0.691Lx0.480W 17.55mmx12.20mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | HEIGHT DIMENSION INCLUDING TERMINALS | - | - | TR, 13 INCH | - | 4 | - | - | SM516 | - | L17.55XB12.2XH6.0 (mm) | - | 10μH | - | - | - | - | - | - | - | - | - | 1500V | LAN | 1:1 | - | - | 1CT:1CT | - | - | - | - | 0.246 6.25mm | 17.55mm | 12.2mm | - | - | ROHS3 Compliant | ||
![]() PT61022XEL Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2015 | - | 0.534Lx0.600W 13.56mmx15.24mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | PT6102 | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | 0.228 5.79mm | - | - | - | - | ROHS3 Compliant | ||
![]() SM51430EL Bourns Inc. | 3469 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | SM | 0.299Lx0.197W 7.60mmx5.00mm | e3 | yes | Active | 2 (1 Year) | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | SM514 | - | - | - | 10μH | - | - | - | - | - | - | - | - | - | - | LAN | 1:1 | - | - | - | - | - | - | - | 0.209 5.30mm | - | - | - | - | ROHS3 Compliant | ||
![]() SM91047EL Bourns Inc. | 1257 |
| Datasheet | 10 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | 0.531Lx0.701W 13.50mmx17.80mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | SM9104 | - | - | - | 5mH | 8Ohm | - | - | - | - | - | - | - | - | 1.5kV | SMPS TRANSFORMER | 11.875:1 | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() HCTSM80101AAL-E Bourns Inc. | 11 |
| - | - | - | - | Surface Mount | - | - | - | - | Bourns | - | 2500 | Bourns | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | 300 mOhms | - | Active | AEC-Q200 | Details | 0.045045 oz | -40°C ~ 125°C | MouseReel | - | Automotive, AEC-Q200, HCT | 0.484" L x 0.425" W (12.30mm x 10.80mm) | - | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | SMD/SMT | - | - | 250μH | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | - | 11.0VμS | Pulse Transformers | 1:1 | 6.5 mm | 0.256" (6.50mm) | 12.3 mm | 10.8 mm | - | - | - | ||
![]() HCTSM80809AAL-E1 Bourns Inc. | 44 |
| - | - | - | - | Surface Mount | - | - | - | - | Bourns | - | 500 | Bourns | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | 300 mOhms | - | Active | AEC-Q200 | Details | 0.045045 oz | -40°C ~ 125°C | MouseReel | - | HCT | 0.484" L x 0.425" W (12.30mm x 10.80mm) | - | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | SMD/SMT | - | - | 250μH | - | - | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 8:9 | - | - | - | 11.0VμS | Pulse Transformers | 8:9 | 6.5 mm | 0.256" (6.50mm) | 12.3 mm | 10.8 mm | - | - | - | ||
![]() POE025-PD13050S Bourns Inc. | 158 |
| - | - | - | - | - | - | - | - | - | Bourns | - | 150 | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | - | - | 5 V | Active | - | Details | 0.317466 oz | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | SMD/SMT | - | - | 65 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | PoE DC/DC Transformers | - | - | Pulse Transformers | - | 14.5 mm | - | 16.2 mm | 14 mm | - | - | - | ||
![]() POE028-FD20050S Bourns Inc. | 10 |
| - | - | - | - | - | - | - | - | - | Bourns | - | 150 | Bourns | - | Bourns Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | 5 V | Active | - | Details | 0.451507 oz | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Transformers | - | - | - | - | - | - | - | - | ||
![]() SM453230-121N7YP Bourns Inc. | 1637 |
| - | - | - | - | Surface Mount | - | - | - | - | Bourns | 4.7 x 3.3 x 2.9mm | 2000 | Bourns | + 85 C | Bourns Inc. | - 40 C | - | - | - | - | Active | - | Details | 0.005961 oz | -40°C ~ 85°C | MouseReel | - | SM | 0.185" L x 0.127" W (4.70mm x 3.22mm) | - | - | - | - | - | - | LAN | - | 10G Base-T | - | - | Transformers | - | - | - | 2.9mm | - | - | SMD/SMT | - | Single | 120μH | - | - | - | Audio & Signal Transformers | - | 1 MHz to 500 MHz | -2dB | - | - | 1.5kV | LAN 1/2.5/5/10G Base-T | 1:1 | - | LAN Transformers | - | - | Audio Transformers / Signal Transformers | 1:1 | 2.9 mm | 0.114" (2.90mm) | 4.7 mm | 3.3 mm | - | - | - | ||
![]() SM453230-231N7YP Bourns Inc. | 116 |
| - | - | - | - | Surface Mount | - | - | - | - | Bourns | 4.7 x 3.3 x 2.9mm | 2000 | Bourns | + 85 C | Bourns Inc. | - 40 C | - | - | - | - | Active | - | Details | 0.005820 oz | -40°C ~ 85°C | MouseReel | - | SM453230-xxxN7YP | 0.185" L x 0.130" W (4.70mm x 3.30mm) | - | - | - | - | - | - | LAN | - | Ethernet | - | - | Transformers | - | - | - | 2.9mm | - | - | SMD/SMT | - | Single | 230μH | - | - | - | Audio & Signal Transformers | - | 1 MHz to 100 MHz | -1.5dB | - | - | 1.5kV | LAN 1/2.5/5G Base-T | 1:1 | - | LAN Transformers | - | - | Audio Transformers / Signal Transformers | 1:1 | 2.9 mm | 0.114" (2.90mm) | 4.7 mm | 3.3 mm | - | - | - |