- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- ECCN Code
- Transformer Type
- DC Resistance (DCR)
- Height Seated (Max)
- Mount
- Mounting Type
- Published
- Size / Dimension
Attribute column
Manufacturer
Bourns Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Core Material | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Package Description | Part Life Cycle Code | Rohs Code | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Frequency | Base Part Number | Approval Agency | Physical Dimension | Output Voltage | Inductance | DC Resistance (DCR) | Element Configuration | Max DC Current | Lead/Base Style | Input Voltage (Max) | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Secondary Current | Secondary Impedance | Primary Impedance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM-LP-5001E Bourns Inc. | 1699 | - | Datasheet | 18 Weeks | Silver, Tin | Surface Mount | Surface Mount | - | - | - | 6 | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2005 | SM-LP-5001 | 0.354Lx0.504W 9.00mmx12.80mm | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -20°C | MATCHING | - | 8504.31.20.00 | - | TAPE & REEL | Unshielded | - | 14mm | - | 4kHz | SM-LP | UL | - | - | 3.8H | 115Ohm | - | - | Gull Wing | - | - | 2 dB | 1.5kV | TELECOM TRANSFORMER | 1:1 | 24 dB | 1 | 1 | - | - | - | - | - | 7.36mm | 0.295 7.50mm | 12.5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SM-LP-5001 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 6 | - | - | - | - | - | - | - | - | Tube | 2012 | SM-LP-5001 | 0.354Lx0.504W 9.00mmx12.80mm | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -20°C | SIGNAL | - | - | - | - | Unshielded | - | 14mm | - | 4kHz | SM-LP | UL | - | - | 3.8H | 115Ohm | - | - | Gull Wing | - | - | 2 dB | 1.5kV | TELECOM TRANSFORMER | 1:1 | 24 dB | 1 | 1 | - | - | - | - | - | 9.6mm | 0.295 7.50mm | 12.5mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() LM-NP-1001-B1L Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | Tube | 2007 | LM-NP-1000 | 0.700Lx0.700W 17.70mmx17.70mm | e3 | yes | Active | 1 (Unlimited) | Radial | EAR99 | Matte Tin (Sn) | 60°C | -10°C | SIGNAL | - | - | - | - | Unshielded | - | 17.7mm | - | 3.5kHz | LM-NP | UL | L17.7XB17.7XH12.6 (mm) | - | 2.8H | 66Ohm | - | - | PC Pin | - | - | 1.5 dB | - | TELECOM TRANSFORMER | 1:1 | 10 dB | 1 | 1 | - | - | - | 600OhmS | 600OhmS | 12.6mm | 0.504 12.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LM-NP-1003L Bourns Inc. | 18 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | - | - | - | - | Tube | 2007 | LM-NP 1000 | 0.697Lx0.697W 17.70mmx17.70mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 60°C | -10°C | SIGNAL | - | - | - | - | - | - | 17.7mm | - | 3.5kHz | LM-NP | UL | - | - | 2.8H | 66Ohm | - | - | PC Pin | - | - | 1.5 dB | - | TELECOM TRANSFORMER | 1:1 | 10 dB | 2 | 1 | - | - | - | - | - | - | 0.496 12.60mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() LM-LP-1001L Bourns Inc. | 160 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | Tube | 2011 | LM-LP-1000 | 0.700Lx0.700W 17.70mmx17.70mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 60°C | -10°C | - | - | - | - | - | - | - | 17.7mm | - | 3.5kHz | LM-LP | UL | L17.7XB17.7XH12.6 (mm) | - | 2.8H | 90Ohm | - | - | PC Pin | - | - | 2 dB | - | TELECOM TRANSFORMER | 1:1 | 8 dB | - | - | - | - | - | 600OhmS | 600OhmS | - | 0.504 12.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM-NP-1004L Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | - | - | - | - | Tube | 2007 | LM-NP 1000 | 0.697Lx0.697W 17.70mmx17.70mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 60°C | -10°C | SIGNAL | - | - | - | - | - | - | 17.7mm | - | 3.5kHz | LM-NP | UL | - | - | 2.8H | 66Ohm | - | - | PC Pin | - | - | 1.5 dB | - | TELECOM TRANSFORMER | 1:1 | 10 dB | 1 | 1 | - | - | - | - | - | - | 0.496 12.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM-LP-1005L Bourns Inc. | 1166 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | Bulk | 2007 | LM-LP 1000 | 0.697Lx0.697W 17.70mmx17.70mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 60°C | -10°C | - | - | - | - | - | - | - | 17.7mm | - | 3.5kHz | LM-LP | UL | L17.7XB17.7XH12.6 (mm) | - | 2.8H | 90Ohm | - | - | PC Pin | - | - | 2 dB | - | TELECOM TRANSFORMER | 1:1 | 8 dB | - | - | - | - | - | 600OhmS | 600OhmS | - | 0.496 12.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM-NP-1002L Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | - | - | - | Bulk | 2011 | LM-NP 1000 | 0.697Lx0.697W 17.70mmx17.70mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 60°C | -10°C | SIGNAL | - | - | - | - | - | - | - | - | 3.5kHz | LM-NP | UL | L17.7XB17.7XH12.6 (mm) | - | 2.8H | 66Ohm | - | - | PC Pin | - | - | - | - | TELECOM TRANSFORMER | 1:1 | - | 1 | 1 | - | - | - | 600OhmS | 600OhmS | - | 0.496 12.60mm | 17.7mm | 17.7mm | - | - | ROHS3 Compliant | - | ||
![]() SM-LP-5002E Bourns Inc. | 2 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 6 | 0.004lb 1.81g | - | - | 4kHz | - | - | - | - | Cut Tape (CT) | 2012 | SM-LP-5002 | 0.354Lx0.504W 9.00mmx12.80mm | e2 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) | 85°C | -20°C | - | - | - | - | TAPE & REEL | Unshielded | - | 9.6mm | - | - | SM-LP | UL | - | - | 3.8H | 136Ohm | - | - | Gull Wing | - | 0.2kHz | 2 dB | 1.5kV | TELECOM TRANSFORMER | 1:1 | 24 dB | - | - | - | - | - | - | - | 7.36mm | 0.295 7.50mm | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() LM-LP-1004L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | - | - | - | - | Tube | 2011 | LM-LP 1000 | 0.697Lx0.697W 17.70mmx17.70mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 60°C | -10°C | - | - | - | - | - | - | - | 17.7mm | - | 3.5kHz | LM-LP | UL | - | - | 2.8H | 90Ohm | - | - | PC Pin | - | - | 2 dB | - | TELECOM TRANSFORMER | 1:1 | 8 dB | - | - | - | - | - | - | - | - | 0.496 12.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM-LP-1003L Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | - | - | - | - | Tube | 2011 | LM-LP 1000 | 0.697Lx0.697W 17.70mmx17.70mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 60°C | -10°C | - | - | - | - | - | - | - | 17.7mm | - | 3.5kHz | LM-LP | UL | - | - | 2.8H | 90Ohm | - | - | PC Pin | - | - | 2 dB | - | TELECOM TRANSFORMER | 1:1 | 8 dB | - | - | - | - | - | - | - | - | 0.496 12.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM-LP-1002L Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | - | - | - | Tube | 2011 | LM-LP 1000 | 0.697Lx0.697W 17.70mmx17.70mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 60°C | -10°C | - | - | - | - | - | - | - | 17.7mm | - | 3.5kHz | LM-LP | UL | L17.7XB17.7XH12.6 (mm) | - | 2.8H | 90Ohm | - | - | PC Pin | - | - | 2 dB | - | TELECOM TRANSFORMER | 1:1 | 8 dB | - | - | - | - | - | 600OhmS | 600OhmS | - | 0.496 12.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM61300-5-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6130 | - | - | 7 | - | Ferrite | - | - | - | - | - | - | Cut Tape (CT) | 2011 | PM61300 | 0.650Lx0.768W 16.50mmx19.50mm | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Tin (Sn) | 105°C | -40°C | - | TURNS RATIO: 125, HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | 6W | TAPE & REEL | Unshielded | - | 26mm | - | 60kHz | - | - | - | 1.3kV | 20μH | 290Ohm | Single | 70mA | Gull Wing | 10.5V | - | - | 1.5kV | INVERTER TRANSFORMER | 1:125 | - | - | - | - | - | 70mA | - | - | 7.1mm | 0.280 7.10mm | 19.5mm | 16.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PT23104 Bourns Inc | In Stock | - | Datasheet | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | BOURNS INC | - | 70 °C | - | Active | - | - | - | - | - | e0 | - | - | - | - | EAR99 | TIN LEAD | - | - | ISDN | - | - | - | TUBE | - | 1 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 V | DATACOM TRANSFORMER | - | - | - | - | 28000 µH | 1:2.5 | - | - | - | 10.2 mm | - | 14 mm | 14 mm | - | - | - | - | ||
![]() PT61011L Bourns Inc | In Stock | - | Datasheet | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | BOURNS INC | - | 70 °C | ROHS COMPLIANT | Obsolete | Yes | - | - | - | - | e3 | - | - | - | - | EAR99 | Tin (Sn) | - | - | LAN; 10/100 BASE-TX; ETHERNET | HIGHT DIMENSION INCLUDES TEMINAL ALSO | - | - | TUBE | - | 1 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | - | - | 350 µH | 1CT:1CT; 1CT:1CT | - | - | - | 5.6 mm | - | 11.6 mm | 6.9 mm | - | - | - | - | ||
![]() PT23105 Bourns Inc | In Stock | - | Datasheet | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | BOURNS INC | - | 70 °C | - | Active | - | - | - | - | - | e0 | - | - | - | - | EAR99 | TIN LEAD | - | - | ISDN | - | - | - | TUBE | - | 1 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 V | DATACOM TRANSFORMER | - | - | - | - | 28000 µH | 1:2 | - | - | - | 10.2 mm | - | 14 mm | 14 mm | - | - | - | - | ||
![]() SM-LP-5002 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 6 | - | - | - | 4kHz | - | - | - | - | Tube | 1998 | SM-LP-5002 | 0.354Lx0.504W 9.00mmx12.80mm | e1 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -20°C | - | - | - | - | - | Unshielded | - | 9.6mm | - | - | SM-LP | UL | - | - | 3.8H | 136Ohm | - | - | Gull Wing | - | 0.2kHz | 2 dB | 1.5kV | TELECOM TRANSFORMER | 1:1 | 24 dB | - | - | - | - | - | - | - | 7.36mm | 0.295 7.50mm | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() LM-NP-1005L Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | Tube | 2011 | LM-NP 1000 | 0.697Lx0.697W 17.70mmx17.70mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 60°C | -10°C | SIGNAL | - | - | - | - | - | - | 17.7mm | - | 3.5kHz | LM-NP | UL | L17.7XB17.7XH12.6 (mm) | - | 2.8H | 66Ohm | - | - | PC Pin | - | - | 1.5 dB | - | TELECOM TRANSFORMER | 1:1 | 10 dB | 2 | 2 | - | - | - | 600OhmS | 600OhmS | - | 0.496 12.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM61300-3-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6130 | - | - | 7 | - | Ferrite | - | - | - | - | - | - | Cut Tape (CT) | 2011 | PM61300 | 0.650Lx0.768W 16.50mmx19.50mm | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Tin (Sn) | 105°C | -40°C | - | TURNS RATIO: 86, HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | 6W | TAPE & REEL | Unshielded | - | 26mm | - | 60kHz | - | - | - | 1.3kV | 27μH | 175Ohm | Single | 70mA | Gull Wing | 15V | - | - | 1.5kV | INVERTER TRANSFORMER | 1:86 | - | - | - | - | - | 70mA | - | - | 7.1mm | 0.280 7.10mm | 19.5mm | 16.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PM61300-1-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6130 | - | - | 7 | - | Ferrite | - | 60kHz | - | - | - | - | Cut Tape (CT) | 2011 | PM61300 | 0.650Lx0.768W 16.50mmx19.50mm | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Tin (Sn) | 105°C | -40°C | - | TURNS RATIO: 50, HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | 6W | TAPE & REEL | Unshielded | - | 26mm | - | - | - | - | - | 1.3kV | 44μH | 132Ohm | Single | 70mA | Gull Wing | 25V | - | - | 1.5kV | INVERTER TRANSFORMER | 1:50 | - | - | - | - | - | 70mA | - | - | 7.1mm | 0.280 7.10mm | 19.5mm | 16.5mm | No | No SVHC | ROHS3 Compliant | Lead Free |