- Packaging
- Applications
- Frequency
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
- Style
- Voltage - Isolation
- Voltage - Primary
- Brand
- Chipset Manufacturer
Attribute column
Manufacturer
Bourns Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Brand | Factory Pack QuantityFactory Pack Quantity | High Potential | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Secondary Voltage Rating | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Subcategory | Power Rating | Style | Current Rating | Frequency | Termination Style | Operating Frequency | Voltage - Isolation | Inductance | Lead Style | Frequency Range | Isolation Voltage | Transformer Type | Voltage - Primary | Inductance @ Frequency | Product | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Product Category | Turns Ratio | Height | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAD002-T764111S Bourns Inc. | 3027 |
| - | - | Surface Mount | Bourns | 800 | 3100 Vac | Bourns | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | 6SMD | Active | Details | 5V | 0.012346 oz | 11 V-us | -40°C ~ 125°C | MouseReel | PAD00x-T764 | 0.280" L x 0.258" W (7.10mm x 6.55mm) | - | - | For DC/DC Converters | Forward, Push-Pull Converters | Transformers | 1.5W | - | - | - | SMD/SMT | - | 3100Vrms | 475µH | Gull Wing | - | 3.1kV | Push-Pull Isolation Transformer | - | 475μH @ 100kHz | Isolation Transformer | 0.388" L x 0.258" W (9.85mm x 6.55mm) | - | - | - | Power Transformers | 1:1.1 | 4 mm | 0.157" (3.99mm) | 7.1 mm | 6.55 mm | - | ||
![]() PAD001-T764117S Bourns Inc. | 7826 |
| - | - | Surface Mount | Bourns | 800 | - | Bourns | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | Active | Details | 3.3V | 0.012346 oz | 11 V-us | -40°C ~ 125°C | MouseReel | PAD00x-T764 | 0.280" L x 0.258" W (7.10mm x 6.55mm) | - | - | For DC/DC Converters | Forward, Push-Pull Converters | Transformers | 1W | - | - | - | SMD/SMT | - | 3100Vrms | 475µH | - | - | 3.1kV | - | - | 475μH @ 100kHz | Isolation Transformer | 0.388" L x 0.258" W (9.85mm x 6.55mm) | - | - | - | Power Transformers | 1:1.7 | 4 mm | 0.157" (3.99mm) | 7.1 mm | 6.55 mm | - | ||
![]() 093830 Bourns Inc. | 312 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | Tray | Kaschke | 0.866" L x 0.748" W (22.00mm x 19.00mm) | Active | - | - | Flyback Converters | - | - | Laminated Core | - | 132kHz | - | - | 4200V | - | - | - | - | - | 85 ~ 265V | - | - | - | - | - | - | - | - | - | 0.709" (18.00mm) | - | - | - | ||
![]() PAD001-T764120S Bourns Inc. | 5859 |
| - | - | Surface Mount | Bourns | 800 | 3100 Vac | Bourns | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | 6SMD | Active | Details | 3.3V | 0.010582 oz | 11 V-us | -40°C ~ 125°C | MouseReel | - | 0.280" L x 0.258" W (7.10mm x 6.55mm) | - | - | For DC/DC Converters | Forward, Push-Pull Converters | Transformers | 1W | - | - | - | SMD/SMT | - | 3100Vrms | 475µH | Gull Wing | - | 3.1kV | Push-Pull Isolation Transformer | - | 475μH @ 100kHz | Isolation Transformer | 0.388" L x 0.258" W (9.85mm x 6.55mm) | - | - | - | Power Transformers | 1:2 | 4 mm | 0.157" (3.99mm) | 7.1 mm | 6.55 mm | - | ||
![]() PAD002-T764113S Bourns Inc. | 1469 | - | - | - | Surface Mount | Bourns | 800 | 3100 Vac | Bourns | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | 6SMD | Active | Details | 5V | 0.010582 oz | 11 V-us | -40°C ~ 125°C | MouseReel | - | 0.280" L x 0.258" W (7.10mm x 6.55mm) | - | - | For DC/DC Converters | Forward, Push-Pull Converters | Transformers | 1.5W | - | - | - | SMD/SMT | - | 3100Vrms | 475µH | Gull Wing | - | 3.1kV | Push-Pull Isolation Transformer | - | 475μH @ 100kHz | Isolation Transformer | 0.388" L x 0.258" W (9.85mm x 6.55mm) | - | - | - | Power Transformers | 1:1.3 | 4 mm | 0.157" (3.99mm) | 7.1 mm | 6.55 mm | - | ||
![]() BS64042CS Bourns Inc. | 349 | - | - | - | Surface Mount | Bourns | 350 | - | Bourns | + 125 C | Bourns Inc. | - 40 C | SMD/SMT | Bulk | - | Active | Details | - | - | - | -40°C ~ 125°C | MouseReel | - | 0.413" L x 0.386" W (10.50mm x 9.80mm) | - | - | - | Flyback Converters | Transformers | - | - | - | 100kHz | SMD/SMT | 100 kHz | 2200V | 270 uH | - | - | - | - | 4.5 ~ 60V | 270μH @ 250kHz | Transformers | 0.374" L x 0.138" W (9.50mm x 3.50mm) | Analog Devices | - | ADP1031 | Power Transformers | 1:1 | 11 mm | 0.433" (11.00mm) | 10.5 mm | 9.8 mm | - | ||
![]() 094932 Bourns Inc. | 310 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 125°C | Tray | Kaschke | 0.984" L x 0.827" W (25.00mm x 21.00mm) | Active | - | - | Flyback Converters | - | - | Laminated Core | - | 132kHz | - | - | 4200V | - | - | - | - | - | 85 ~ 265V | - | - | - | - | - | - | - | - | - | 0.728" (18.50mm) | - | - | - | ||
![]() SM13117EL Bourns Inc. | 1403 | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |