- RoHS
- Enclosure Type
- IP Rating
- NEMA Rating
- For Use With
- Series
- Width
- Mounting Type
- Color
- Housing Material
- Manufacturer
- Mfr
Attribute column
Manufacturer
BOX Enclosures Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Surface Mount Land Size | Material Type | Approvals | ElectricalLife | For Use With | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting | NEMA Rating | Number of Elements | Package | Product Status | Reverse Stand-off Voltage | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Capacitance | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Current Rating | Contact Finish | Termination Style | Actuator Type | Housing Color | ESR (Equivalent Series Resistance) | Circuit | Polarity | Switch Function | Lead Spacing | Row Spacing | Leakage Current | Polarization | Impedance | Element Configuration | Ripple Current @ Low Frequency | Accessory Type | Mechanical Life | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Operating Force | Direction | Test Current | Reverse Breakdown Voltage | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Legend | Background Color | Text Color | Min Breakdown Voltage | Features | Enclosure Type | IP Rating | Height Seated (Max) | Width | Contact Finish Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B4S-080BL BOX Enclosures | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA 4 | 1 | - | - | 5 V | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | 800 µA | - | - | Single | - | - | - | 800 µA | 9.2 V | 65.2 A | 600 W | - | Unidirectional | 10 mA | 6.4 V | - | - | - | - | - | - | - | - | 6.4 V | - | Electronic | IP65 | - | - | - | - | - | ||
![]() 100-RBT-YEL BOX Enclosures | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100, 101 Series LCD and Shell Cases | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55-RBT-DBL BOX Enclosures | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 55 Series Shell Case with End Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90-RBT-BLK BOX Enclosures | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 90, 91 Series Enclosures and Shell Cases | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACO03-BLACK BOX Enclosures | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 5,000,000 Cycles | Medium LCD Mobile Enclosures | - | - | - | - | Schneider Electric | - | - | - | Box | Active | - | - | - | 240 V | 250 V | -25°C ~ 70°C | - | XC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A (AC), 270mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | Round (Pin Plunger) | - | - | DPST-NO/NC | - | On-Mom, Off-Mom | - | - | - | - | - | - | - | Battery Compartment | 25,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21G-RD BOX Enclosures | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 200 Series Small T-Case | - | - | - | - | Glenair | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WTS127S BOX Enclosures | In Stock | - | - | - | - | - | - | Polyethylene | - | - | - | - | - | - | - | - | - | - | LewisBins | - | - | - | Box | Active | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desktop | - | - | - | - | - | - | ||
![]() PBM107 BOX Enclosures | In Stock | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | Glenair | - | NEMA 4 | - | Retail Package | Active | - | Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handheld | IP65 | - | 57.91 mm | - | - | - | ||
![]() PBS107 BOX Enclosures | In Stock | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | Glenair | - | NEMA 4 | - | Retail Package | Active | - | Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handheld | IP65 | - | 45.97 mm | - | - | - | ||
![]() ACO02-WHITE BOX Enclosures | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | -- | - | - | - | Medium LCD Mobile Enclosures | -- | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | Compliant | 200V | - | - | -40°C ~ 105°C | Bulk | B43508 | 1.378 Dia (35.00mm) | ±20% | Active | -- | - | - | - | - | - | - | General Purpose | - | 1500µF | - | - | - | - | - | - | - | - | - | 75 mOhm @ 100Hz | - | - | - | 0.394 (10.00mm) | - | - | Polar | 110 mOhms | - | 2.25A @ 100Hz | Battery Compartment | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.465 (37.20mm) | - | - | - | -- | ||
![]() MBM107 BOX Enclosures | In Stock | - | - | - | Through Hole | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | NEMA 4 | - | - | - | - | Compliant | - | - | - | - | Bulk | 625 | - | - | Active | - | Solder | DIP, DIL - Header | 26 | - | - | Black | - | 2 | - | Post | - | 0.100 (2.54mm) | - | - | Gold | - | - | - | - | - | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Handheld | IP65 | - | 101.09 mm | 10.0µin (0.25µm) | - | - | ||
![]() MBS107 BOX Enclosures | In Stock | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | NEMA 4 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handheld | IP65 | - | 83.06 mm | - | - | - | ||
![]() 55-RBT-RED BOX Enclosures | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | - | 55 Series Shell Case with End Panel | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75 mm | - | Unknown | - | ||
![]() B2S-160BK BOX Enclosures | In Stock | - | - | - | - | - | - | - | - | - | Polyester | ASTM | - | - | - | - | Brady | TWM-29-SC-PK | - | - | NEMA 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable & Wire Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | White | Black | - | - | Electronic | IP65 | - | - | - | - | - | ||
![]() B2S-160BL BOX Enclosures | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG24M0225E3CN | - | Panel | NEMA 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electronic | IP65 | - | - | - | - | - | ||
![]() EC2-BK BOX Enclosures | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BEX Series 2 Extruded Aluminum Enclosures | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40-RBT-LBL BOX Enclosures | In Stock | - | - | Base | - | - | - | - | - | - | - | - | - | 40 Series Shell Case with End Panel | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | - | Unknown | - | ||
![]() MBM109 BOX Enclosures | In Stock | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | NEMA 4 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handheld | IP65 | - | 101.09 mm | - | - | - | ||
![]() EC5-BL BOX Enclosures | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BEX Series 5 Extruded Aluminum Enclosures | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55-RBT-ORG BOX Enclosures | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | - | 55 Series Shell Case with End Panel | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75 mm | - | Unknown | - |