- Series
- Mfr
- Package
- Product Status
- Manufacturer
- Manufacturer Part Number
- Background Color
- Applications
- Material Type
- Approvals
- Base Product Number
- Label Height
Attribute column
Manufacturer
Brady Corporation Labels, Labeling
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Housing Material | PCB Mounting Orientation | Underplate Material | Material Type | Approvals | Base Product Number | Cable Types | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Tail Length | Voltage Rating (DC) | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Capacitance | Pitch | Max Power Dissipation | Orientation | Number of Outputs | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Contact Style | Row Spacing | Number of Channels | Interface | Impedance | Element Configuration | Number of Bits | Contact Current Rating | Max Reverse Leakage Current | Data Rate | Test Current | Supply Type | Adhesive | Number of Signal Positions | Resolution | Zener Voltage | Product Type | Hole Diameter | Settling Time | Integral Nonlinearity (INL) | Max Frequency | Number of Columns | Number of Converters | Quantity | Stackable | Label Size | Label Type | Duty Cycle | Background Color | Make First / Break Last | Differential Signaling | Number of Pairs | Differential Pairs per Column | Number of Ground Positions | Shrink Ratio | Label Width | Diameter | Height | Length | Width | Plating Thickness | PCB Thickness | Label Height | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSFR-250-1-YL Brady Corporation | In Stock | - | - | - | Through Hole | 2 | Polyolefin (PO) | - | - | - | Polyolefin | ASTM, UL | PSFR-250 | 20 AWG to 10 AWG (0.083 in to 0.215 in) | - | Brady | 134391 | Brady Corporation | Bulk | Active | Non-Compliant | - | - | - | BMP61 BMP71 TLS 2200 | - | - | - | 175 °C | -65 °C | Yellow | Heat Shrink | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | 4.5 Ω | Single | - | - | 10 µA | - | 31 mA | - | No | - | - | 8.2 V | - | - | - | - | - | - | - | - | - | 1.00 W x 0.25 Dia (25.4mm x 6.4mm); Cable O.D. 0.08 ~ 0.22 (2.1mm ~ 5.5mm) | Heat Shrinkable | - | Yellow | - | - | - | - | - | 3 to 1 | 1 | - | 2.7 mm | 5.2 mm | 2.7 mm | - | - | 0.439 | - | - | ||
![]() BM71-125-1-342-YL Brady Corporation | In Stock | - | - | - | - | - | Polyolefin | - | - | - | Polyolefin | ASTM, UL | BM71-125 | 22 AWG to 16 AWG (0.046 in to 0.11 in) | - | Brady | 142699 | Brady Corporation | Bulk | Active | Compliant | - | 100 V | -55°C ~ 135°C | B-342 PermaSleeve | - | - | - | - | - | Yellow | Heat Shrink | - | 680 µF | - | - | - | - | - | - | 195 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Heatshrink Labels | - | - | - | - | - | - | 1 | - | 1.00 W x 0.13 Dia (25.4mm x 3.2mm); Cable O.D. 0.05 ~ 0.11 (1.2mm ~ 2.8mm) | Heat Shrinkable | - | Yellow | - | - | - | - | - | 3 to 1 | 1 | 18 mm | 40 mm | - | - | - | - | 0.235 | - | - | ||
![]() 3FR-250-2-YL Brady Corporation | In Stock | - | - | Gold, Tin | - | - | Polyolefin (PO) | Polymer | Vertical | Nickel | Polyolefin | - | 3FR-250 | 0.083 in to 0.215 in Diameter | - | Brady | 112725 | Brady Corporation | Bulk | Active | Non-Compliant | 1.4 mm | - | - | PermaSleeve® | Press-Fit | Header, Pin, Plug | 36 | 185 °C | -67 °C | Yellow | Heat Shrink | 6 | - | 1.905 mm | - | Vertical | - | Black | - | - | Press-Fit | 1.35 mm | - | - | 85 Ω | - | - | 750 mA | - | 25 Gbps | - | - | No | 24 | - | - | - | 381 µm | - | - | - | 6 | - | - | No | 2.00 W x 0.25 Dia (50.8mm x 6.4mm); Cable O.D. 0.08 ~ 0.22 (2.1mm ~ 5.5mm) | Heat Shrinkable | - | Yellow | No | Yes | 12 | 2 | 12 | 3 to 1 | 2 | - | 11.95 mm | 17.89938 mm | 12.7 mm | 760 nm | 1 mm | 0.439 | UL94 V-0 | - | ||
![]() BM71-500-1-344YL Brady Corporation | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | Polyolefin | ASTM, UL | BM71-500 | 6 AWG to 1 AWG (0.166 in to 0.45 in) | - | Brady | 121935 | Brady Corporation | Bulk | Active | No | - | - | - | PermaSleeve® | - | - | - | - | - | Yellow | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 1 | - | 1.00 W x 0.50 Dia (25.4mm x 12.7mm); Cable O.D. 0.17 ~ 0.45 (4.2mm ~ 11.4mm) | Heat Shrinkable | - | Yellow | - | - | - | - | - | 3 to 1 | 1 | - | - | - | - | - | - | 0.851 | - | - | ||
![]() M71-375-1-344YL Brady Corporation | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | Polyolefin | ASTM, UL | M71-375 | 12 AWG to 4 AWG (0.125 in to 0.32 in) | - | Brady | 112956 | Brady Corporation | Bulk | Active | No | - | - | - | PermaSleeve® | - | - | - | - | - | Yellow | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 1.00 W x 0.38 Dia (25.4mm x 9.5mm); Cable O.D. 0.13 ~ 0.32 (3.2mm ~ 8.1mm) | Heat Shrinkable | - | Yellow | - | - | - | - | - | 3 to 1 | 1 | - | - | - | - | - | - | 0.645 | - | - | ||
![]() 2FR-1500-2-YL-S Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | Polyolefin | - | 2FR-1500 | 0.75 in to 1.45 in Diameter | - | Brady | 112846 | Brady Corporation | Bulk | Active | No | - | - | - | * | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | 3 to 1 | 2 | - | - | - | - | - | - | 2.433 | - | - | ||
![]() B33D-1500-2-344YL Brady Corporation | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | Polyolefin | - | B33D-1500 | 0.75 in to 1.45 in Diameter | - | Brady | 119088 | Brady Corporation | Bulk | Active | No | - | - | - | PermaSleeve® | - | - | - | - | - | Yellow | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 2.00 W x 1.50 Dia (50.8mm x 38.1mm); Cable O.D. 0.75 ~ 1.45 (19.1mm ~ 36.8mm) | Heat Shrinkable | - | Yellow | - | - | - | - | - | 3 to 1 | 2 | - | - | - | - | - | - | 2.433 | - | - | ||
![]() BM71-375-175-344YL Brady Corporation | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | Polyolefin | ASTM, UL | BM71-375 | 12 AWG to 4 AWG (0.125 in to 0.32 in) | - | Brady | 134368 | Brady Corporation | Bulk | Active | No | - | - | - | PermaSleeve® | - | - | - | - | - | Yellow | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 1.75 W x 0.38 Dia (44.5mm x 9.5mm); Cable O.D. 0.13 ~ 0.32 (3.2mm ~ 8.1mm) | Heat Shrinkable | - | Yellow | - | - | - | - | - | 3 to 1 | 1.75 | - | - | - | - | - | - | 0.645 | - | - | ||
![]() B33D-1000-2-344YL Brady Corporation | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | Polyolefin | - | B33D-1000 | 2 AWG (0.333 in to 0.95 in) | - | Brady | 119077 | Brady Corporation | Bulk | Active | No | - | - | - | PermaSleeve® | - | - | - | - | - | Yellow | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 2.00 W x 1.00 Dia (50.8mm x 25.4mm); Cable O.D. 0.33 ~ 0.95 (8.5mm ~ 24.1mm) | Heat Shrinkable | - | Yellow | - | - | - | - | - | 3 to 1 | 2 | - | - | - | - | - | - | 1.66 | - | - | ||
![]() B33D-125-2-344YL Brady Corporation | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | Polyolefin | - | B33D-125 | 0.042 in to 0.11 in Diameter | - | Brady | 119011 | Brady Corporation | Bulk | Active | No | - | - | - | PermaSleeve® | - | - | - | - | - | Yellow | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 1 | - | 2.00 W x 0.13 Dia (50.8mm x 3.2mm); Cable O.D. 0.04 ~ 0.11 (1.1mm ~ 2.8mm) | Heat Shrinkable | - | Yellow | - | - | - | - | - | 3 to 1 | 2 | - | - | - | - | - | - | 0.235 | - | - | ||
![]() M71-187-175-344YL Brady Corporation | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | Polyolefin | ASTM, UL | M71-187 | 20 AWG to 10 AWG (0.062 in to 0.15 in) | - | Brady | 112901 | Brady Corporation | Bulk | Active | No | - | - | - | PermaSleeve® | - | - | - | - | - | Yellow | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 1.75 W x 0.19 Dia (44.5mm x 4.8mm); Cable O.D. 0.06 ~ 0.15 (1.6mm ~ 3.8mm) | Heat Shrinkable | - | Yellow | - | - | - | - | - | 3 to 1 | 1.75 | - | - | - | - | - | - | 0.335 | - | - | ||
![]() 3FR-375-2-WT-2 Brady Corporation | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | Polyolefin | - | 3FR-375 | 0.125 in to 0.32 in Diameter | - | Brady | 133382 | Brady Corporation | Bulk | Active | Non-Compliant | - | - | - | PermaSleeve® | - | - | - | - | - | White | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 1.00 W x 0.38 Dia (25.4mm x 9.5mm); Cable O.D. 0.13 ~ 0.32 (3.2mm ~ 8.1mm) | Heat Shrinkable | - | White | - | - | - | - | - | 3 to 1 | 1 | - | - | - | - | - | - | 0.645 | - | - | ||
![]() M71-1000-1-344YL Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | Polyolefin | ASTM, UL | M71-1000 | 2 AWG to 0.95 in (0.333 in to 0.95 in) | - | Brady | 113022 | Brady Corporation | Bulk | Active | No | - | - | - | * | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | 3 to 1 | 1 | - | - | - | - | - | - | 1.66 | - | - | ||
![]() 3FR-375-2-WT Brady Corporation | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | Polyolefin | - | 3FR-375 | 0.125 in to 0.32 in Diameter | - | Brady | 112746 | Brady Corporation | Bulk | Active | No | - | - | - | PermaSleeve® | - | - | - | - | - | White | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 1 | - | 2.00 W x 0.38 Dia (50.8mm x 9.5mm); Cable O.D. 0.13 ~ 0.32 (3.2mm ~ 8.1mm) | Heat Shrinkable | - | White | - | - | - | - | - | 3 to 1 | 2 | - | - | - | - | - | - | 0.645 | - | - | ||
![]() 3FR-1000-2-WT-S-2 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | Polyolefin | - | 3FR-1000 | 0.333 in to 0.95 in Diameter | - | Brady | 133457 | Brady Corporation | Bulk | Active | No | - | - | - | * | - | - | - | - | - | Black | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | 3 to 1 | 1 | - | - | - | - | - | - | 1.66 | - | - | ||
![]() 3FR-1000-2-WT-2 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | Polyolefin | - | 3FR-1000 | 0.333 in to 0.95 in Diameter | - | Brady | 133454 | Brady Corporation | Bulk | Active | No | - | - | - | * | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | 3 to 1 | 1 | - | - | - | - | - | - | 1.66 | - | - | ||
![]() 3FR-250-2-WT-S-2 Brady Corporation | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | Polyolefin | - | 3FR-250 | 0.083 in to 0.215 in Diameter | - | Brady | 133379 | Brady Corporation | Bulk | Active | No | - | - | - | PermaSleeve® | - | - | - | - | - | White | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 1 | - | 1.00 W x 0.25 Dia (25.4mm x 6.4mm); Cable O.D. 0.08 ~ 0.22 (2.1mm ~ 5.5mm) | Heat Shrinkable | - | White | - | - | - | - | - | 3 to 1 | 1 | - | - | - | - | - | - | 0.439 | - | - | ||
![]() 3FR-1000-2-WT-S Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | Polyolefin | - | 3FR-1000 | 0.333 in to 0.95 in Diameter | - | Brady | 112823 | Brady Corporation | Bulk | Active | No | - | - | - | * | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | 3 to 1 | 2 | - | - | - | - | - | - | 1.66 | - | - | ||
![]() 3FR-125-2-WT-S-2 Brady Corporation | In Stock | - | - | - | Surface Mount | 20 | Polyolefin (PO) | - | - | - | Polyolefin | - | 3FR-125 | 0.042 in to 0.11 in Diameter | - | Brady | 133367 | Brady Corporation | Bulk | Active | Compliant | - | - | - | PermaSleeve® | - | - | - | 125 °C | -40 °C | White | Heat Shrink | - | - | - | 1.08 W | - | - | - | Voltage | - | - | - | - | I2C, Serial | - | - | 12 | - | - | - | - | Analog, Digital | No | - | 1.5 B | - | - | - | 4.5 µs | 1 LSB | - | - | 8 | 1 | - | 1.00 W x 0.13 Dia (25.4mm x 3.2mm); Cable O.D. 0.04 ~ 0.11 (1.1mm ~ 2.8mm) | Heat Shrinkable | - | White | - | - | - | - | - | 3 to 1 | 1 | - | - | - | - | - | - | 0.235 | - | - | ||
![]() B33D-500-2-344YL Brady Corporation | In Stock | - | - | - | - | 16 | Polyolefin (PO) | - | - | - | Polyolefin | - | B33D-500 | 0.166 in to 0.45 in Diameter | - | Brady | 119055 | Brady Corporation | Bulk | Active | Compliant | - | - | - | PermaSleeve® | - | - | - | 85 °C | -40 °C | Yellow | Heat Shrink | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 650 kHz | - | - | - | - | 2.00 W x 0.50 Dia (50.8mm x 12.7mm); Cable O.D. 0.17 ~ 0.45 (4.2mm ~ 11.4mm) | Heat Shrinkable | 100 % | Yellow | - | - | - | - | - | 3 to 1 | 2 | - | - | - | - | - | - | 0.851 | - | Contains Lead |