- Series
- Mfr
- Package
- Product Status
- Manufacturer
- Manufacturer Part Number
- Background Color
- Applications
- Material Type
- Approvals
- Base Product Number
- Label Height
Attribute column
Manufacturer
Brady Corporation Labels, Labeling
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Weight | Material Type | Approvals | Base Product Number | Cable Types | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Turn Off Delay Time | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Fastening Type | Power Rating | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | ELV | Element Configuration | Power Dissipation | Number of Resistors | Turn On Delay Time | Rise Time | Drain to Source Voltage (Vdss) | Adhesive | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Drain to Source Breakdown Voltage | Input Capacitance | Quantity | Drain to Source Resistance | Label Size | Label Type | Rds On Max | Background Color | Features | Shrink Ratio | Label Width | Height | Length | Width | Label Height | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2HX-094-2-WT Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin (PO) | - | Polyolefin | ASTM, UL | 2HX-094 | 24 AWG to 20 AWG (0.047 in to 0.08 in) | - | Brady | 117123 | Brady Corporation | Bulk | Active | Non-Compliant | - | - | -40°C ~ 120°C | - | PermaSleeve® | - | - | - | - | - | 11.5 Ω | - | - | - | - | White | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 2.00 W x 0.09 Dia (50.8mm x 2.4mm); Cable O.D. 0.05 ~ 0.08 (1.2mm ~ 2.0mm) | Heat Shrinkable | - | White | - | 2 to 1 | 2 | - | - | - | 0.182 | - | - | ||
![]() HX-375-150-BK Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin (PO) | - | Polyolefin | ASTM, UL | HX-375 | 8 AWG to 4 AWG (0.188 in to 0.32 in) | - | Brady | 117208 | Brady Corporation | Bulk | Active | No | - | - | -40°C ~ 120°C | - | PermaSleeve® | - | - | - | - | - | - | - | - | - | - | Black | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 1 | - | 1.50 W x 0.38 Dia (38.1mm x 9.5mm); Cable O.D. 0.19 ~ 0.32 (4.8mm ~ 8.1mm) | Heat Shrinkable | - | Black | - | 2 to 1 | 1.5 | - | - | - | 0.645 | - | - | ||
![]() HX-1000-2-BK Brady Corporation | In Stock | - | - | - | - | - | - | - | - | Polyolefin | ASTM, UL | HX-1000 | 2/0 AWG (0.5 in to 0.95 in) | - | Brady | 117224 | Brady Corporation | Bulk | Active | No | - | 150 V | - | - | * | 1 % | - | - | 100 ppm/°C | - | 820 kΩ | - | 155 °C | -55 °C | Thin Film | - | Heat Shrink | - | 250 mW | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Black | - | 2 to 1 | 2 | 650 µm | - | - | 1.66 | - | - | ||
![]() HX-1000-3-BK Brady Corporation | In Stock | - | - | - | - | - | - | - | - | Polyolefin | ASTM, UL | HX-1000 | 2/0 AWG (0.5 in to 0.95 in) | - | Brady | 117361 | Brady Corporation | Bulk | Active | No | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Black | - | 2 to 1 | 3 | - | - | - | 1.66 | - | - | ||
![]() 2HX-2000-2-BK Brady Corporation | In Stock | - | - | Production (Last Updated: 2 weeks ago) | - | Surface Mount | - | - | 2.012816 mg | Polyolefin | ASTM, UL | 2HX-2000 | 1 in to 1.95 in Diameter | - | Brady | 117330 | Brady Corporation | Bulk | Active | Compliant | - | 50 V | - | Tape & Reel (TR) | * | 1 % | 2 | Solder | 50 ppm/°C | - | 86.6 Ω | - | 155 °C | -55 °C | Thin Film | - | Heat Shrink | - | 63 mW | 63 mW | 1608 | 0603 | Compliant | - | - | 1 | - | - | - | No | - | - | - | - | - | - | - | - | - | Black | - | 2 to 1 | 2 | 450 µm | 1.5494 mm | 787.4 µm | 3.165 | No | - | ||
![]() LSZH-500-2-YL-S Brady Corporation | In Stock | - | - | - | - | - | - | - | - | Polyolefin | ASTM | LSZH-500 | 6 AWG to 1 AWG (0.25 in to 0.45 in) | - | Brady | 141261 | Brady Corporation | Bulk | Active | No | - | 50 V | - | - | * | 0.5 % | - | - | 50 ppm/°C | - | 19.6 Ω | - | 155 °C | -55 °C | Thin Film | - | Heat Shrink | - | 100 mW | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Yellow | - | 2 to 1 | 2 | 550 µm | - | - | 0.851 | - | - | ||
![]() LSZH-750-2-YL-S Brady Corporation | In Stock | - | - | - | - | - | - | - | - | Polyolefin | - | LSZH-750 | 2 AWG to 4/0 AWG (0.375 in to 0.7 in) | - | Brady | 141271 | Brady Corporation | Bulk | Active | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Yellow | - | 2 to 1 | 2 | - | - | - | 1.25 | - | - | ||
![]() 2HX-094-2-BK Brady Corporation | In Stock | - | - | - | Gold | Bulkhead, Front Side Nut, Panel, Through Hole | 32 | Polyolefin (PO) | - | Polyolefin | ASTM, UL | 2HX-094 | 24 AWG to 20 AWG (0.047 in to 0.08 in) | - | Brady | 117315 | Brady Corporation | Bulk | Active | Compliant | - | - | -40°C ~ 120°C | Bulk | PermaSleeve® | - | - | Solder | - | Receptacle | - | 32 | 175 °C | -65 °C | - | Black | Heat Shrink | Threaded | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 2.00 W x 0.09 Dia (50.8mm x 2.4mm); Cable O.D. 0.05 ~ 0.08 (1.2mm ~ 2.0mm) | Heat Shrinkable | - | Black | Shielded | 2 to 1 | 2 | - | - | - | 0.182 | - | Environment Resistant | ||
![]() 2HX-750-2-BK Brady Corporation | In Stock | - | - | - | - | Surface Mount | 3 | - | - | Polyolefin | ASTM, UL | 2HX-750 | 2 AWG to 4/0 AWG (0.375 in to 0.7 in) | - | Brady | 117327 | Brady Corporation | Bulk | Active | Compliant | 38 ns | - | - | - | * | - | - | - | - | - | - | - | 175 °C | -55 °C | - | Black | Heat Shrink | - | - | 140 W | - | - | - | Single | 140 W | - | 16 ns | 130 ns | 40 V | No | 120 A | 20 V | 40 V | 3 nF | - | 5.5 mΩ | - | - | 5.5 mΩ | Black | - | 2 to 1 | 2 | 4.826 mm | 10.668 mm | 9.652 mm | 1.25 | No | - | ||
![]() HX-094-150-WT-J Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin (PO) | - | Polyolefin | ASTM, UL | HX-094 | 24 AWG to 20 AWG (0.047 in to 0.08 in) | - | Brady | 117278 | Brady Corporation | Bulk | Active | Non-Compliant | - | - | -40°C ~ 120°C | - | PermaSleeve® | - | - | - | - | - | - | - | - | - | - | White | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 1.50 W x 0.09 Dia (38.1mm x 2.4mm); Cable O.D. 0.05 ~ 0.08 (1.2mm ~ 2.0mm) | Heat Shrinkable | - | White | - | 2 to 1 | 1.5 | - | - | - | 0.182 | - | - | ||
![]() LSZH-125-2-YL-S Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin (PO), Halogen Free | - | Polyolefin | ASTM | LSZH-125 | 20 AWG to 16 AWG (0.062 in to 0.11 in) | - | Brady | 141221 | Brady Corporation | Bulk | Active | No | - | - | - | - | PermaSleeve® | - | - | - | - | - | - | - | - | - | - | Yellow | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 2.00 W x 0.13 Dia (50.8mm x 3.2mm); Cable O.D. 0.06 ~ 0.11 (1.6mm ~ 2.8mm) | Heat Shrinkable | - | Yellow | - | 2 to 1 | 2 | - | - | - | 0.235 | - | - | ||
![]() 2HX-187-2-WT-J-2 Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin (PO) | - | Polyolefin | ASTM, UL | 2HX-187 | 16 AWG to 10 AWG (0.094 in to 0.15 in) | - | Brady | 117379 | Brady Corporation | Bulk | Active | No | - | - | -40°C ~ 120°C | - | PermaSleeve® | - | - | - | - | - | - | - | - | - | - | White | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 1.00 W x 0.19 Dia (25.4mm x 4.8mm); Cable O.D. 0.09 ~ 0.15 (2.4mm ~ 3.8mm) | Heat Shrinkable | - | White | - | 2 to 1 | 1 | - | - | - | 0.335 | - | - | ||
![]() LSZH-094-2-WT-S Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin (PO), Halogen Free | - | Polyolefin | ASTM | LSZH-094 | 24 AWG to 20 AWG (0.047 in to 0.08 in) | - | Brady | 141206 | Brady Corporation | Bulk | Active | No | - | 25 V | - | - | PermaSleeve® | 0.25 % | - | - | 100 ppm/°C | - | 180 kΩ | - | 155 °C | -55 °C | Thin Film | White | Heat Shrink | - | 63 mW | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 2.00 W x 0.09 Dia (50.8mm x 2.4mm); Cable O.D. 0.05 ~ 0.08 (1.2mm ~ 2.0mm) | Heat Shrinkable | - | White | - | 2 to 1 | 2 | 350 µm | - | - | 0.182 | - | - | ||
![]() LSZH-1000-2-WT Brady Corporation | In Stock | - | - | - | - | - | - | - | - | Polyolefin | ASTM | LSZH-1000 | 2/0 AWG to 0.95 in (0.5 in to 0.95 in) | - | Brady | 141272 | Brady Corporation | Bulk | Active | No | - | 50 V | - | - | * | 0.25 % | - | - | 100 ppm/°C | - | 61.9 kΩ | - | 155 °C | -55 °C | Thin Film | - | Heat Shrink | - | 100 mW | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | White | - | 2 to 1 | 2 | 550 µm | - | - | 1.66 | - | - | ||
![]() LSZH-125-2-WT Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin (PO), Halogen Free | - | Polyolefin | ASTM | LSZH-125 | 20 AWG to 16 AWG (0.062 in to 0.11 in) | - | Brady | 141212 | Brady Corporation | Bulk | Active | No | - | - | - | - | PermaSleeve® | - | - | - | - | - | - | - | - | - | - | White | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 2.00 W x 0.13 Dia (50.8mm x 3.2mm); Cable O.D. 0.06 ~ 0.11 (1.6mm ~ 2.8mm) | Heat Shrinkable | - | White | - | 2 to 1 | 2 | - | - | - | 0.235 | - | - | ||
![]() 2LSZH-500-2-WT Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin (PO), Halogen Free | - | Polyolefin | ASTM | 2LSZH | 6 AWG to 1 AWG (0.25 in to 0.45 in) | - | Brady | 141141 | Brady Corporation | Bulk | Active | No | - | 150 V | - | - | PermaSleeve® | 0.25 % | - | - | 50 ppm/°C | - | 69 kΩ | - | 155 °C | -55 °C | Thin Film | White | Heat Shrink | - | 500 mW | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 2.00 W x 0.50 Dia (50.8mm x 12.7mm); Cable O.D. 0.25 ~ 0.45 (6.4mm ~ 11.4mm) | Heat Shrinkable | - | White | - | 2 to 1 | 2 | 650 µm | - | - | 0.851 | - | - | ||
![]() LSZH-094-2-WT Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin (PO), Halogen Free | - | Polyolefin | ASTM | LSZH-094 | 24 AWG to 20 AWG (0.047 in to 0.08 in) | - | Brady | 141202 | Brady Corporation | Bulk | Active | No | - | - | - | - | PermaSleeve® | - | - | - | - | - | - | - | - | - | - | White | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 2.00 W x 0.09 Dia (50.8mm x 2.4mm); Cable O.D. 0.05 ~ 0.08 (1.2mm ~ 2.0mm) | Heat Shrinkable | - | White | - | 2 to 1 | 2 | - | - | - | 0.182 | - | - | ||
![]() 2HT-1500-2-WT-S Brady Corporation | In Stock | - | - | - | - | - | - | - | - | Polyolefin | ASTM | 2HT-1500 | 0.75 in to 1.45 in Diameter | - | Brady | 114349 | Brady Corporation | Bulk | Active | No | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | White | - | 2 to 1 | 2 | - | - | - | 2.433 | - | - | ||
![]() 2LSZH-750-2-WT Brady Corporation | In Stock | - | - | - | - | - | - | - | - | Polyolefin | ASTM | 2LSZH | 2 AWG to 4/0 AWG (0.375 in to 0.7 in) | - | Brady | 141178 | Brady Corporation | Bulk | Active | No | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | White | - | 2 to 1 | 2 | - | - | - | 1.25 | - | - | ||
![]() 2HT-375-2-BL-S Brady Corporation | In Stock | - | - | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | Polyolefin | ASTM | - | 8 AWG to 4 AWG (0.187 in to 0.32 in) | - | Brady | 114331 | Brady Corporation | Bulk | Active | No | - | - | -55°C ~ 225°C | - | PermaSleeve® | - | - | - | - | - | - | - | - | - | - | Blue | Heat Shrink | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Heat Shrinkable, Two-Sided | - | Blue | - | 2 to 1 | 2 | - | - | - | 0.645 | - | - |