- Manufacturer
- Manufacturer Part Number
- RoHS
- Series
- Mfr
- Package
- Product Status
- Material
- Base Product Number
- Operating Temperature
- Features
- Tolerance
Attribute column
Manufacturer
Brady Corporation Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Angle | Approvals | Base Product Number | Cable Types | Display | ECCN | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Part Status | Composition | Applications | Current Rating | Output | Actuator Type | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Input | Temperature Range | Wavelength | Indicator | Spectral Range | Active Area | Connection Type | Current - Dark (Typ) | Color - Enhanced | Humidity Range | Responsivity @ nm | Contacts | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AF-9 Brady Corporation | In Stock | - | - | - | - | - | - | - | CE | - | - | None | - | - | - | Dwyer Instruments | CDTR-2N404-LCD | - | - | - | - | - | - | - | - | - | - | - | Indoor | - | 4~20 mA;0~5 VDC;0~10 VDC | - | - | - | - | - | 16~35 VDC;19~28 VAC | 32~122 deg F | - | - | - | - | - | - | - | 10 to 95% RH | - | - | - | - | ||
![]() AF-H3 Brady Corporation | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | PDG34F0400E2ZJ | - | - | Panel | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AF-L3 Brady Corporation | In Stock | - | - | - | - | - | - | - | CE;UL | - | - | None | - | - | - | Dwyer Instruments | CMS300-FC | - | - | - | - | - | - | - | - | - | - | - | Indoor;Industrial | - | - | - | - | - | - | - | 30 VAC;30 VDC | -4~122 deg F | - | - | - | - | - | - | - | 15 to 90% RH | - | - | - | - | ||
![]() AF-N Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 1546666 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AF-P Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | Turck | U-63354 | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 1 Meters | ||
![]() AF-S1 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | TWM-81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AF-X1 Brady Corporation | In Stock | - | - | - | - | - | Metal | - | CE, CSA, UL | - | - | - | - | - | - | Carlo Gavazzi | PS31L-NT11N6-M00 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | - | - | - | No | - | - | Screw Clamp Terminals | - | - | - | - | 1NO/1NC | - | - | ||
![]() AF-125-149 Brady Corporation | In Stock | - | - | - | - | Steel | - | Straight | CSA, cULus | - | - | - | - | - | - | Thomas & Betts | TC711US | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | ||
![]() AF-150-174 Brady Corporation | In Stock | - | - | - | - | Steel | - | Straight | UL | - | - | - | - | - | - | Thomas & Betts | TC712A | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | ||
![]() 139542 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPA-CL-FILM-5 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | KPSE | - | - | - | - | - | Brady | BPA-CL-FILM-5 | - | ITT Cannon, LLC | - | Bulk | Active | - | - | - | KPSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMM-21 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Unavailable | Brady | TMM-21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMM-20 Brady Corporation | In Stock | - | - | Through Hole | TO-39 | - | - | - | - | - | - | - | - | - | - | Brady | TMM-20 | - | - | - | - | - | - | -40°C ~ 80°C | Tube | -- | Active | - | - | - | - | - | -- | 110° | 1.5µs | 10V | - | - | 550nm | - | 350nm ~ 820nm | 7.45mm² | - | 2nA | -- | - | -- | - | - | - | ||
![]() TMM-22 Brady Corporation | In Stock | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | ABB | SUD6KM30NC1M | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WM-21 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | WM-21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMM-8 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | TMM-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WM-26 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | WM-26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WM975-999 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 49119900 | Unavailable | Brady | WM-975-999 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WM-H2 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 49119900 | Unavailable | Brady | WM-H2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 131072 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |