- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Character Height
- Color
- Contact Materials
- Contact Mating Finish
- Contact Tail Length
- Current-IEC
- Current-UL
Attribute column
Manufacturer
Brady Corporation Test Leads - Oscilloscope Probes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Base Product Number | Contact Materials | Current-IEC | Current-UL | Mfr | Package | Product Status | RoHS | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Pitch | Ingress Protection | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Legend | Features | Character Height | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6500-$ Brady Corporation | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | 6500 | Phosphor Bronze | -- | 8A | Brady Corporation | Bulk | Obsolete | Non-Compliant | 0.2 Nm (1.7 Lb-In) | 300V | -40°C ~ 115°C | Bulk | VD | Active | Plug, Female Sockets | 3 | Green | 0.150 (3.81mm) | -- | 0.433 (11.00mm) | Screw - Clamping Yoke (Tension Sleeve) | -- | 1 | Tin | 16-28 AWG | 3 | 180° | -- | -- | 6-7mm | M2 | $ | Retention Latches (Non-Wire Side) | 3 | UL94 V-0 | ||
![]() 7294-1 Brady Corporation | In Stock | - | - | - | - | 7294 | - | - | - | Brady Corporation | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |