- Applications
- Base Product Number
- Connector Type
- Data Rate
- Mfr
- Mounting Type
- Package
- Product Status
- Series
- Voltage - Supply
- Wavelength
- Contact Shape
Attribute column
Manufacturer
Broadcom Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Sizes | Mfr | Package | Product Status | Operating Temperature | Series | Temperature Coefficient | Connector Type | Type | Number of Positions | Applications | Fastening Type | Power Rating | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Data Rate | Number of Turns | Includes | Wavelength | Resistance Tolerance | Features | Product Length | Product Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFCT-5750TPZ Broadcom | In Stock | - | - | Pluggable, SFP | - | - | - | - | AFCT-5750 | - | Broadcom Limited | Bulk | Obsolete | - | METRAK | - | LC Duplex | - | - | General Purpose | - | - | - | 3.1V ~ 3.5V | - | - | - | - | - | - | - | - | 622Mbps | - | - | 1300nm | - | - | - | - | - | ||
![]() AFCT-5750ATLZ Broadcom | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum | - | TV07RQF | 8 Quadrax | Amphenol Aerospace Operations | Bulk | Active | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Receptacle Housing | For Male Pins | 6 (Quadrax) | General Purpose | Threaded | - | Crimp | 3.1V ~ 3.5V | B | Shielded | Environment Resistant | Electroless Nickel | 23-6 | Silver | Contacts Not Included | - | 622Mbps | - | - | 1300nm | - | - | - | - | - | ||
![]() AFCT-5750TLZ Broadcom | In Stock | - | - | Pluggable, SFP | - | - | - | - | AFCT-5750 | - | Broadcom Limited | Bulk | Obsolete | - | METRAK | 100 ppm/°C | LC Duplex | - | - | General Purpose | - | 0.125 W | - | 3.1V ~ 3.5V | - | - | - | - | - | - | - | - | 622Mbps | 5(Elec) Turns | - | 1300nm | 20 | - | 3.9 | 4.4 | - |